40-20 Scratch / Dig Optical Prisms

78 Results
CaF2 Right Angle Prisms
from Changchun Yutai Optics Co., Ltd.

Calcium fluoride (CaF2) crystals are widely used as materials for systems such as lasers, infrared optics, ultraviolet optics and high-energy detectors. What kinds of CaF2 prisms can Yutai Optics process?. Yutai Optics can process CaF2 right angle prisms, CaF2 rhomboid prisms, CaF2 wedge prisms. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Flatness: λ/10
Corner Retroreflector Cube Prisms
from CeNing Optics Co., Ltd.

Corner cube retroreflector has three mutually orthogonal reflecting surfaces. The corner cube reflects any light rays back towards their source. The reflection angle 180 ° is independent of the orientation of the corner cube, making it ideal where precision alignment is difficult. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 50.8
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
Brewster Angle Dispersing Prism, Ultrafast, LaK21, 15 mm, 370-2000 nm -- 06LK10
from Newport MKS

The 06LK10 Ultrafast Laser Brewster Angle Dispersing Prism is a 15.0 mm Prism made with N-LaK21 or equivalent glass, and optimized for 370-2000 nm. These prisms are used intracavity to compensate for dispersion of fixed cavity optics, such as a Ti:Sapphire crystal, or external cavity to manipulate... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Surface Flatness: λ/10
Anamorphic Prisms -- ANP-X020-050-NSF11
from CASTECH, Inc.

Note: • Coatings: optional. • Other sizes and magnify are available upon request. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: N-SF11
  • Prism Type: Anamorphic
  • Surface Flatness: λ/8
Optical Beamsplitters
from Changchun Yutai Optics Co., Ltd.

Beamsplitter Prism is constructed by cementing two right angle prisms, Standard Cube Beamsplitters offer a range of reflection/transmission ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmission ratio. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Right Angle Prisms
from CeNing Optics Co., Ltd.

Right angle prisms are the most popular of all prisms. Right angle prisms are used to deviate a beam through a 90 ° angle, when a beam enters normal to right sides, and can also be a retroreflector to deviate a beam through a 180 ° angle when the beam enters normal to hypotenuse. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
  • Largest Dimension: 50.8
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica
Brewster Angle Dispersing Prism, Ultrafast, LaK21, 25 mm, 370-2000 nm -- 10LK10
from Newport MKS

The 10LK10 Ultrafast Laser Brewster Angle Dispersing Prism is a 25.0 mm Prism made with N-LaK21 or equivalent glass, and optimized for 370-2000 nm. These prisms are used intracavity to compensate for dispersion of fixed cavity optics, such as a Ti:Sapphire crystal, or external cavity to manipulate... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Surface Flatness: λ/10
Dove Prisms -- DRP-100-100-BK7
from CASTECH, Inc.

Note: • Our Dove Prisms are also available with antireflection coating on surfaces with light in and out , in order to reduce surface loss. • Coatings: optional upon request. • Other sizes are available upon request. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 42.3
  • Prism Type: Dove
  • Prism Material: BK7 Glass
Optical Dove Prisms
from Changchun Yutai Optics Co., Ltd.

Dove prisms may invert, reverse, or rotate an image based on which face the light is incident on, so they are also called image rotation or reversion prisms. Dove prisms can be thought of as right-angle prisms with the triangular apex removed, which reduce the weight of the prism and stray internal... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Dove
  • Surface Flatness: λ/10
Penta Prism, N-BK7, A=B=C=12.7 mm -- BPP-12.7
from Newport MKS

The BPP-12.7 Penta Prism deviates a line of sight or input beam by precisely 90 °. In imaging applications the penta prism will neither invert nor reverse the image. This prisms deviate a beam through the same angle regardless of its orientation to the beam. This makes penta prisms valuable for... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Prism Material: BK7 Glass
  • Prism Type: Penta
  • Surface Flatness: λ/4
Penta Prisms -- RTP-070-070-BK7
from CASTECH, Inc.

Note: • Coatings: Optional • Better angular precision such as 1 min ,30sec ,15sec available upon request. • Other sizes and material are available upon request. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 7
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Optical Light Pipes/Blocks
from Changchun Yutai Optics Co., Ltd.

Light Pipes/Blocks with all the surface polished.Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources regardless of their spectral characteristics. Light pipes provide 35% less light loss than a comparable square configuration. Low Numerical Aperture... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Penta Prism, N-BK7, A=B=C=25.4 mm -- BPP-25.4
from Newport MKS

The BPP-25.4 Penta Prism deviates a line of sight or input beam by precisely 90 °. In imaging applications the penta prism will neither invert nor reverse the image. This prisms deviate a beam through the same angle regardless of its orientation to the beam. This makes penta prisms valuable for... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Prism Material: BK7 Glass
  • Prism Type: Penta
  • Surface Flatness: λ/4
Porro Prisms -- PRPC-056-053-BK7
from CASTECH, Inc.

Note: • Coatings: optional. • Other sizes and material are available upon request. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 5.6
  • Prism Type: Circular Porro Prisms
  • Prism Material: BK7 Glass
Optical Penta Prisms
from Changchun Yutai Optics Co., Ltd.

Penta prism is a five sided prism used to deviate the input beam by 90 ° and will neither invert nor reverse the image. The two reflecting surfaces are coated with antireflective material to reduce the loss of light (through transmission) as the incident angle is less than the critical angle. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Penta
  • Surface Flatness: λ/10
Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height -- BGR-12.7
from Newport MKS

The BGR-12.7 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/2 inch (12.7 mm) retroreflector with 9.5 mm height is reflected back 180 °, and parallel to the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Surface Flatness: λ/4
  • Prism Material: BK7 Glass
Roof Prisms -- RP-230-BK7
from CASTECH, Inc.

Note: • Coatings: Optional upon request. • Other sizes , material and Roof angle error are available upon request. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 31.5
  • Prism Type: Roof
  • Prism Material: BK7 Glass
Optical Porro Prisms
from Changchun Yutai Optics Co., Ltd.

Porro prisms are used for a 90 ° light path bend by using the hypotenuse face of the prism rather than the leg faces.They are similar to right angle prisms. This configuration produces a right-handed image since two reflections occur. The incident ray's direction is reversed when using a porro... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Retroreflector, Solid Glass, N-BK7, 25.4mm Diameter, 19.0 mm Height -- BGR-25.4
from Newport MKS

The BGR-25.4 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1 inch (25.4 mm) retroreflector with 19.0 mm height is reflected back 180 °, and parallel to the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Surface Flatness: λ/4
  • Prism Material: BK7 Glass
Optical Retroreflectors
from Changchun Yutai Optics Co., Ltd.

Retroreflectors(Corner Cube Prisms) are trihedral prisms manufactured from a solid piece of N-BK7 glass/UVFS. We offer retroreflectors as well as versions with antireflection (AR) coatings . They have uncoated reflective faces and rely on total internal reflection (TIR); we also offer... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Surface Flatness: λ/10
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Retroreflector, Solid Glass, N-BK7, 6.35 mm Diameter, 5.0 mm Height -- BGR-6.35
from Newport MKS

The BGR-6.35 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/4 inch (6.35 mm) retroreflector with 5.0 mm height is reflected back 180 °, and parallel to the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Surface Flatness: λ/4
  • Prism Material: BK7 Glass
Optical Rhomboid Prisms
from Changchun Yutai Optics Co., Ltd.

Rhomboid (Diamond/Rhombus) prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism . Our Rhomboid Prisms... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Rhomboid
  • Surface Flatness: λ/10
Right-Angle Prism, N-BK7, 10 mm, λ/8, Aluminum Hypotenuse -- BRAP13-A
from Newport MKS

The BRAP13-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.39 x 0.39 x 0.39 inch (10.0 x 10.0 x 10.0 mm). It has a λ/8 surface flatness and a 40-20 surface... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Flatness: λ/8
Optical Right Angle Prisms
from Changchun Yutai Optics Co., Ltd.

Right angle prism is the most widely used prisms. It utilizes the inherent total internal reflection (TIR) at the hypotenuse to invert the image and achieve a 90 ° change in direction. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Flatness: λ/10
Right-Angle Prism, N-BK7, 10 mm, λ/8, Uncoated -- BRAP13
from Newport MKS

The BRAP13 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 0.39 x 0.39 x 0.39 inch (10.0 x 10.0 x 10.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Prism Material: BK7 Glass
  • Prism Type: Right Angle
  • Surface Flatness: λ/8
Optical Roof Prisms
from Changchun Yutai Optics Co., Ltd.

Roof prisms are also called “right angle roof prisms ”or “Amici prisms ”. In passing through the prism, the image is both deflected top-to-bottom and right-to-left. The hypotenuse of the prism utilizes total internal reflection (TIR) to reflect the image through the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Roof
  • Surface Flatness: λ/10
Optical Wedge Prisms
from Changchun Yutai Optics Co., Ltd.

Wedge Prisms(Risley prisms) has two plane faces slightly inclined to each other, the wedge apex angle. Usually the faces are inclined toward one another at a very small angles. It diverts light toward its thicker portion.They are typically used in laser systems to steer the beam they can be used... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Wedge
  • Surface Flatness: λ/10
Silicon Right Angle Prisms
from Changchun Yutai Optics Co., Ltd.

What is the difference between the properties of monocrystalline and polycrystalline silicon?. Monocrystalline silicon: Excellent electrical properties and high carrier mobility. Good mechanical properties and high strength. Uniform optical properties, suitable for high precision optical... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Right Angle
  • Surface Flatness: λ/10
Prisms
from Rainbow Research Optics, Inc.

Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
  • Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
  • Surface Flatness: λ/4; λ/8; λ/10
Large Format, High Quality Prisms
from Tower Optical Corporation

Tower Optical offers large format, high quality, right angle prisms for experimentation, research and education. These prisms are stock products for immediate shipment. Prisms are available in BK7 or fused silica type glass. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 12.5 to 50
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass (optional feature); UV Grade Fused Silica (optional feature)
0.5mm Uncoated Dove Prism -- NT85-155
from Edmund Optics Inc.

Image Rotation of 180 °. Left Handed Image. Ideal for Rotation or Displaced Retroreflection. Dove prisms have an unusual and very interesting characteristic " if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass
  • Prism Type: Dove
  • Surface Flatness: λ/8
Custom Optical Prisms
from Fairfield Crystal Technology, LLC.

Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges, waveplates and other optical components to... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
  • Prism Type: Wedge
Corner cube prism
from MOK Optics Co., Ltd.

Corner cube prisms are prisms which act as corner reflectors, a type of retroreflectors. They are often used in the context of optical metrology, e.g. in interferometers, and in spectroscopy. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 3 to 60
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
Beamsplitter Penta Prisms
from Artifex Engineering

By adding a wedge and a partially reflective coating on the interface surface, the penta prism can be used as a beamsplitter. We term this optic "Beamsplitter Penta Prism". If you do not find what you require below, we will gladly manufacture to your requirements. 50/50 R/T ratio for standard... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 25.4
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Penta Prism 10x10mm aperture -- PPB1010
from Knight Optical (UK) Ltd

Knight Optical supply deviating penta prisms that cover the visual and NIR range. The deviation prism is an optical component that will redirect a light beam into another known angle relative to the incoming beam. The penta prism is a deviation prism which are used in cameras with a movable mirror... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass
Cube Corner Prism
from Changchun Sunday Optics Co., Ltd.

Neutral density filter is also called medium gray density lens, referred to as ND lens, its role is to filter light.This filter effect is non-selective, that is to say, ND mirror on a variety of different wavelengths of light reduction ability is the same, uniform, only play the role of weak light,... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; H-K9L N-BK7 UV Fused silica,Germanium
  • Prism Type: Corner Cube Retroreflector
  • Coating Options: Antireflection Coating
Sapphire Prisms
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Large wavelength range: 0.15~5 μm. • Extreme hardness for harsh environment. • Chemical and erosion resistant front surface. • Various prism shapes: Right angle prisms, 60 ° equiliateral dispersing prism, and custom. Optical Prisms are transparent optical... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: Optical grade single crystal sapphire
  • Prism Type: Equilateral; Right Angle
Dove Prism
from ECOPTIK (CHANGCHUN) LTD

Dove prisms have an unusual and very interesting characteristic , if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal performance, use dove prisms with collimated light. Description... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 35.4
  • Prism Type: Dove
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Laser Dispersing Prisms
from EKSMA OPTICS

Like Brewster Angle Windows, Laser Dispersing Prisms can be used inside the cavity of laser operating on very low gain laser transitions, where even slight reflection losses may be intolerable. Custom fabrication also available: coating, cutting, edging, drilling according to your specification. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 6 to 22
  • Prism Type: Laser Dispersing
  • Prism Material: BK7 Glass; UV Grade Fused Silica; SF11
30° - 60° - 90° Littrow Dispersion Prisms
from HG Optronics, Inc.

Dispersion Prisms are used in applications that require separating the incident light into its component wavelengths. For example, when white light enters a Dispersion Prism, it is separated into its three components: red, green, and blue. Dispersion Prisms are ideal for spectroscopy or laser... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 50.8
  • Prism Type: Equilateral
  • Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, N-SF11 Grade A optical glass, UV grade fused silica
Anamorphic Prism Pairs
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 12.7
  • Prism Type: Anamorphic
  • Prism Material: N-SF11, N-KZFS8
10x10x10mm Penta Prism for Rotating Laser Level
from Suzhou Jiujon Optics Co., Ltd

The Penta Prism is a five-sided prism made of optical glass that has two parallel faces and five angle faces. It is used to reflect a beam of light by 90 degrees without inverting or reverting it. The reflecting surface of the prism is coated with a thin layer of silver, aluminium or other... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 10
  • Prism Type: Penta
  • Prism Material: H-K9L / N-BK7 /JGS1 or other material
Corner Cube Retroreflectors
from Zygo Corporation

A corner cube retroreflector, also known as a CCR or trihedral prism, is an optical structure that consists of three adjacent, mutually-orthogonal plane-reflecting surfaces which form the corner of a cube. The corner cube reflects an incident ray at a specific angle, independent of the prism and... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 10 to 100
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass; UV Grade Fused Silica; BK7, Fused Silica, Germanium, Silicon and more
30° - 60° - 90° Littrow Dispersion Prisms
from UNI OPTICS(Fujian) Co., Ltd

30 ° - 60 ° - 90 ° Littrow Dispersion Prisms. Dispersion Prisms are used in applications that require separating the incident light into its component wavelengths. For example, when white light enters a Dispersion Prism, it is separated into its three components: red, green, and blue. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 50.8
  • Prism Type: Littrow Dispersion
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Micro Prisms
from Tower Optical Corporation

Tower Optical Corp. has expanded its line of precision optics to include standard micro prisms, coated and uncoated, for use with laser sources and imaging applications. The micro prisms are right angle, 45 °-90 °-45 ° prisms, whose sizes range from 0.5mm to 5.0mm with a format of A=B=C. [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 0.5000 to 5
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
X cube prism
from MOK Optics Co., Ltd.

X cube prism is cemented by 4pcs right angle prism with non-polarization / polarization beamsplitter coating [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Prism Material: UV Grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, Sapphire, MgF2, CaF2, JGS3, Corning 7979 etc.
  • Largest Dimension: 3 to 200
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Dove Prism
from Changchun Sunday Optics Co., Ltd.

Short pass filter allow the shorter wavelength throught, and cut off the longer wavelength.These filter mainly used in Beauty equipment, police multiband testing instruments, strong light flashlight, stage lighting shade, four-wheel, iris recognition system, face recognition attendance device,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 2 to 300
  • Prism Type: Dove
  • Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
Light Guide Prism
from ECOPTIK (CHANGCHUN) LTD

Prisms: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
Right Angle Prisms
from EKSMA OPTICS

Right Angle Prisms are used to direct beams at 90 degrees by using hypotenuse face in total internal reflection (TIR). The right angle prisms are often preferable to an inclined mirror in applications involving severe acoustic or inertial loads, because they are easier to mount, and deform much less... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 10 to 25
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica
China Suppliers Custom Optical Rhomboid Prism
from HG Optronics, Inc.

The Rhomboid prism application for rhomboid-prism is controlling and redirecting the optical path without affecting the image direction. They can be used to displace an optical center line for light beam folding and stereoscopic systems of different sizes. 9.1. What is rhomboid prism?. Rhmboid... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 35.4
  • Prism Type: Rhomboid
  • Prism Material: BK7 Glass; N-BK7 Grade A optical glass
Coupling Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 6
  • Prism Type: Right Angle; Coupling
  • Prism Material: TiO2, Gadolinium Gallium Garnet
Black Painted Corner Cube Prism for Fundus Imaging System
from Suzhou Jiujon Optics Co., Ltd

Introducing our latest innovation in fundus imaging system optics – black painted corner cube prisms. This prism is designed to enhance the performance and functionality of fundus imaging systems, providing medical professionals with superior image quality and accuracy. Features. Three... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: H-K9L / N-BK7 /JGS1 or other material
  • Prism Type: Corner Cube Retroreflector
  • Coating Options: Antireflection Coating
Equilateral Triangular Prism
from Changchun Sunday Optics Co., Ltd.

Fluorescence Filters refer to a variety of Filters applied to a Fluorescence system, including the extraction of fluorescent energy or the acquisition of fluorescent images.Its main characteristics are good isolation degree of interference light and less spontaneous fluorescence... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 0.5000 to 300
  • Prism Type: Equilateral
  • Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
Optical Prism
from ECOPTIK (CHANGCHUN) LTD

Prism, a transparent object surrounded by two planes that intersect but are not parallel to each other, used to split light or disperse light beams. A prism is a polyhedron made of transparent materials (such as glass, crystal, etc.). It is widely used in optical instruments. Prisms can be divided... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
  • Prism Type: Dove; Penta; Right Angle; Roof; Beam splitter, Corner prism, Trapezium Prism, Rhomboid Prism, Cube prism, customized prisms, etc..
Standard Wedge Prisms
from EKSMA OPTICS

By selecting the appropriate wedge it is simple to create a precise beam deviation without affecting other beam parameters. If two wedges are used together with the sloping surfaces in close proximity it is possible to produce a continuous variation of beam deviation by counter - rotating the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 25
  • Prism Type: Wedge
  • Prism Material: BK7 Glass; UV Grade Fused Silica
High performance N-BK7 Anamorphic Prism
from HG Optronics, Inc.

The Anamorphic prisms are used in pairs to magnify input beam size along one axis while leaving the other axis unchanged. The elliptical laser diode beams can be transferred into nearly circular. 8.1. What it anamorphic prism?. Anamorphic prisms are used to correct the asymmetric, elliptical beams... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: N-SF11 Grade A optical glass
  • Prism Type: Anamorphic
  • Surface Flatness: λ/8; λ/8@632.8nm
Dove Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 21.2 to 127
  • Prism Type: Dove
  • Prism Material: BK7 Glass
Right Angle Prism with 90°±5”Beam Deviation
from Suzhou Jiujon Optics Co., Ltd

Precision right-angle prisms with reflective coatings are very popular optical components used in a wide variety of optical systems. A precision right-angle prism is essentially a prism with two reflective surfaces perpendicular to each other, and the third surface is either the incident or exit... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: CDGM / SCHOTT
  • Prism Type: Right Angle
Littrow Prism
from Changchun Sunday Optics Co., Ltd.

A polarizing prism can divide incident unpolarized light into two perpendicular lines. Where, P polarized light passes through completely, while S polarized light is reflected at an Angle of 45 degrees, and the exit direction is 90 degrees with P light. The polarization splitting prism is composed... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 0.5000 to 300
  • Prism Type: Littrow Prism
  • Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
Penta Prism
from ECOPTIK (CHANGCHUN) LTD

Pentagonal prism is the beam Angle (90 °), one of the steering gear. It has two purposes: one is that no matter how much the first incident Angle on the side is the emergent light incident light steering Angle (90 °);The other is that, unlike a rectangular prism, the resulting image has... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 30
  • Prism Type: Penta
  • Prism Material: BK7 Glass
MgF2 Coated Penta Prism Beamsplitter
from HG Optronics, Inc.

Beamsplitter Penta Prism by adding a wedge and with partial reflective coating on one of its leaning surfaces, Penta Prism can be used as Beamsplitter. Transmission/reflection (T/R) ratio of 50/50, or others for Beamsplitter Penta Prism is available upon request. 4.1.What is beamsplitter penta prism... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 42
  • Prism Type: Penta
  • Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, Grade A optical glass, Fused silica
Equilateral Dispersive Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 10 to 50
  • Prism Type: Equilateral
  • Prism Material: F2 Glass; N-SF11, ZnSe, CaF2, Ge
Roof Prism
from Changchun Sunday Optics Co., Ltd.

Dove prism is a kind of reflection prism used for image reflection.Dove prisms are formed by truncated rectangular prisms.A beam of light enters one of the slanted faces of the prism, fully reflects from inside the longest (bottom) face, and then exits from the opposite slanted face.The image... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 3 to 300
  • Prism Type: Roof
  • Prism Material: BK7 Glass; BK7, UV Fused Silica, Sapphire, ZnSe, Caf2, Si, Ge, etc.
Powell Prism
from ECOPTIK (CHANGCHUN) LTD

The Powell lens is a quantum leap forward in line generator performance over the simple cylinder lens. A cylinder lens produces a poorly illuminated line, one limited by the non-uniform, Gaussian laser beam. The Powell lens' rounded roof is in fact a complex two-dimensional aspheric curve that... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 15
  • Prism Type: Powell
  • Prism Material: BK7 Glass; Fused Silica
UV Fused Silica Penta Prisms
from HG Optronics, Inc.

Penta Prisms are used to define right angles in optical systems. Penta Prisms, which provide right handed images,feature a ray deviation of 90 °. Penta Prisms are five-sided prisms are unaffected by slight movements. HG OPTRONICS offers a variety of Penta Prisms for optimal performance in the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 42.42
  • Prism Type: Penta
  • Prism Material: BK7 Glass; UV Grade Fused Silica; N-BK7, Grade A optical glass, Fused Silica
Metallic Coated Right Angle Prism Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
  • Largest Dimension: 7.1 to 35.4
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass
Solar Engery Prism
from Changchun Sunday Optics Co., Ltd.

Equilateral prism is one kind of dispersion prism. It has three equal 60deg angles and it can separate a beam of white light into its component colors. Equilateral prism is always used for wavelength separating applications and spectrum analysis. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 0.5000 to 300
  • Prism Type: Solar Engery Prism
  • Prism Material: BK7 Glass; BK7, UV Fused Silica, or customer request.
Rhomboid Prism
from ECOPTIK (CHANGCHUN) LTD

Rhombic prisms are used to displace a beam laterally without changing its direction. They may be coated to transmit part of the beam and produce two parallel and displaced emerging beams. Can be coated to produce a polarizing beam separator. These prisms are manufactured from either BK7A or Fused... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Mounted Penta Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 20 to 28.3
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Right Angle Prism
from ECOPTIK (CHANGCHUN) LTD

Right angle prisms are extremely versatile optical components, commonly used as individual prisms and components of optical assemblies. A beam of light entering the leg of a right angle prism will deviate by a nominal value of 90 °, while precise rotation of the prism controls beam alignment. [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Largest Dimension: 200
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica
Mounted Retro-Reflector Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 10 to 50
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass
Wedge Prism
from ECOPTIK (CHANGCHUN) LTD

BRD Optical offers wedge prism: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc. [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Prism Type: Wedge
  • Surface Flatness: λ/8
Right-Angle Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 4.2 to 84.9
  • Prism Type: Right Angle
  • Prism Material: BK7 Glass; UV Grade Fused Silica; Ge, ZnSe, CaF2
Roof Prism
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 23
  • Prism Type: Roof
  • Prism Material: BK7 Glass
Round Wedge Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 25.4
  • Prism Type: Wedge
  • Prism Material: BK7 Glass
Ultrafast Laser Dispersing Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Largest Dimension: 15 to 17.2
  • Prism Type: Dispersing
  • Prism Material: SF10 Glass; UV Grade Fused Silica; N-SF14, CaF2
Unmounted Penta Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 14.14 to 84.85
  • Prism Type: Penta
  • Prism Material: BK7 Glass
Unmounted Retro-Reflector Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Largest Dimension: 10 to 50
  • Prism Type: Corner Cube Retroreflector
  • Prism Material: BK7 Glass