Rhomboid Optical Prisms

9 Results
Optical Prisms
from CeNing Optics Co., Ltd.

Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows. *Diameter: 1mm-300mm. *Thickness: 0.1mm-100mm. *Surface... [See More]

  • Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
  • Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
  • Largest Dimension: 300
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Optical Rhomboid Prisms
from Changchun Yutai Optics Co., Ltd.

Rhomboid (Diamond/Rhombus) prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism . Our Rhomboid Prisms... [See More]

  • Prism Type: Rhomboid
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; UV Grade Fused Silica
  • Surface Flatness: λ/10
Rhomboid Prisms
from CeNing Optics Co., Ltd.

Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism. [See More]

  • Prism Type: Rhomboid
  • Prism Material: BK7 Glass
  • Largest Dimension: 35.4
  • Coating Options: Antireflection Coating
10mm Rhomboid Prism,Uncoated -- NT47-213
from Edmund Optics Inc.

Lateral Displacement of Beam. Displaces Optical Axis Without Inverting Image. Input and Output Beams Parallel to ±30 Arcseconds. Beam Displacing Dove Prisms Also Available. Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications,... [See More]

  • Prism Type: Rhomboid
  • Surface Quality: 40-20 Scratch / Dig
  • Prism Material: BK7 Glass
  • Surface Flatness: λ/8
China Suppliers Custom Optical Rhomboid Prism
from HG Optronics, Inc.

The Rhomboid prism application for rhomboid-prism is controlling and redirecting the optical path without affecting the image direction. They can be used to displace an optical center line for light beam folding and stereoscopic systems of different sizes. 9.1. What is rhomboid prism?. Rhmboid... [See More]

  • Prism Type: Rhomboid
  • Prism Material: BK7 Glass; N-BK7 Grade A optical glass
  • Largest Dimension: 35.4
  • Surface Quality: 40-20 Scratch / Dig
Prisms
from Rainbow Research Optics, Inc.

Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]

  • Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
  • Surface Flatness: λ/4; λ/8; λ/10
Fresnel Rhomb Retarders
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Prism Type: Rhomboid
  • Prism Material: BK7 Glass
  • Largest Dimension: 36.1 to 60.3
  • Surface Quality: 20-10 Scratch / Dig
Rhombic Prism
from Changchun Sunday Optics Co., Ltd.

Beamsplitter is an optical element that divides a beam of light into two beams according to a certain ratio of reflection and transmission.In the usual laser optical system, lighting optical system, spectrometer optical system, beam splitter is a common optical element degree of transmission and... [See More]

  • Prism Type: Rhomboid
High Precision Rhomboid Prism
from UNI OPTICS(Fujian) Co., Ltd

The Rhomboid prism application for rhomboid-prism is controlling and redirecting the optical path without affecting the image direction. They can be used to displace an optical center line for light beam folding and stereoscopic systems of different sizes. [See More]

  • Prism Type: Rhomboid
  • Prism Material: BK7 Glass
  • Largest Dimension: 25
  • Surface Quality: 60-40 Scratch / Dig