SF10 Glass Optical Prisms

7 Results
Optical Prisms
from CeNing Optics Co., Ltd.

Prisms are optical elements with flat, polished surface that refract light. At least two of flat surfaces must have an angle between them. The exact angles between the surfaces depend on application. Manufacturing capability of windows. *Diameter: 1mm-300mm. *Thickness: 0.1mm-100mm. *Surface... [See More]

  • Prism Material: BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
  • Largest Dimension: 300
  • Prism Type: Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
Equilateral Dispersive Prisms -- EQP-300-NSF10
from CASTECH, Inc.

Note: • Coatings: optional. • Other sizes and material are available upon request. [See More]

  • Prism Material: SF10 Glass
  • Largest Dimension: 30
  • Prism Type: Equilateral
  • Surface Quality: 20-10 Scratch / Dig
Ultrafast Laser Dispersing Prisms
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Prism Material: SF10 Glass; UV Grade Fused Silica; N-SF14, CaF2
  • Largest Dimension: 15 to 17.2
  • Prism Type: Dispersing
  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
60°-Prisms (Equilateral)
from Qioptiq

Spectrally disperse light. Angular dispersion Δ ε' = ε'F' - ε'C'( ε'F' is the exit angle for λ = 480 nm, ε'C' is the exit angle for λ = 643.8 nm). Uncoated. Please look at chapter "Thin Film Coatings" regarding available coatings. For... [See More]

  • Prism Material: BK7 Glass; F2 Glass; SF10 Glass
  • Largest Dimension: 25 to 60
  • Prism Type: Equilateral
Beam-Splitting Prism
from Foctek Photonics, Inc.

This special prism consists of one Right Angle prism and one Rhomboid Prism. The hypotenuse surface of the Right Angle Prism is beam-splitting coated and cemented to the Rhomboid Prism. The two split output beams are parallel to each other, and perpendicular to the input beam at high accurate. [See More]

  • Prism Material: BK7 Glass; SF10 Glass; Fused Silica, MgF2
  • Coating Options: Reflective Coating (optional feature); Antireflection Coating (optional feature)
  • Largest Dimension: 2 to 50
  • Surface Quality: 60-40 Scratch / Dig
Equilateral prisms -- GCL-03013
from Daheng New Epoch Technology, Inc.

An equilateral dispersing prism has an equilateral triangle in the cross-section with the three sides of equal length. They are used for wavelength separation. A light ray is refracted twice, passing through the prism with total deviation denoted by qd top angle. Deviation is a function of... [See More]

  • Prism Material: SF10 Glass
  • Largest Dimension: 10 to 40
  • Prism Type: Equilateral
  • Surface Quality: 60-40 Scratch / Dig
Prisms
from Rainbow Research Optics, Inc.

Custom Optics. Here at Rainbow Research Optics, Inc. (RROI) we focus on a more targeted wavelength ranges, from about 190 nm to 16 um. Our manufacturing capabilities include a wide range of optical components, including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. [See More]

  • Prism Material: BK7 Glass; F2 Glass; SF10 Glass; UV Grade Fused Silica; SUPRASIL 1
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Prism Type: Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle
  • Surface Flatness: λ/4; λ/8; λ/10