λ/20 Spherical Lenses
Description
?/20 Spherical Lenses are precision optical components designed to manipulate light by converging or diverging rays. These lenses are characterized by their spherical surfaces, which are crafted to a high degree of accuracy, specifically to a ?/20 surface accuracy. This level of precision ensures minimal optical aberrations and high-quality performance in optical systems.
Working Principle
Spherical lenses work by utilizing their curved surfaces to bend light rays. Positive spherical lenses, such as biconvex or plano-convex lenses, focus light to a point, while negative lenses, like biconcave or plano-concave lenses, spread light. The ?/20 specification indicates the lens's surface accuracy, meaning the deviation from the ideal shape is less than 1/20th of the wavelength of light used. This high precision reduces optical aberrations, such as spherical aberration, which occurs when light rays striking the lens periphery focus at different points than those hitting the center. By minimizing these aberrations, ?/20 spherical lenses enhance image clarity and resolution.
Applications
?/20 Spherical Lenses are used in applications requiring high precision and minimal optical distortion. Specific examples include:
- Microscopy: Enhancing image clarity and resolution in high-magnification systems.
- Laser Systems: Focusing or collimating laser beams with minimal distortion.
- Optical Instruments: Used in telescopes and cameras to improve image quality.
Advantages over other Spherical Lenses
Compared to standard spherical lenses, ?/20 spherical lenses offer superior surface accuracy, which significantly reduces spherical aberrations. This results in clearer and more precise imaging, making them ideal for high-performance optical systems where image quality is critical.
Limitations
Despite their advantages, ?/20 spherical lenses can still suffer from intrinsic spherical aberrations inherent to all spherical lenses. Additionally, their high precision manufacturing process can make them more expensive than standard lenses, potentially limiting their use in cost-sensitive applications.
Considerations
When considering ?/20 spherical lenses, it is important to account for the initial costs, which can be higher due to the precision manufacturing required. However, their durability and accuracy can justify the investment in applications where optical performance is paramount. Operating expenses are generally low, but replacement and maintenance costs should be considered, especially in environments where lenses are exposed to harsh conditions.
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Materials: Calcium Fluoride; Zinc Selenide
- Lens Application: Infrared; Visible; Ultraviolet
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
from Zygo Corporation
ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront... [See More]
- Surface Flatness: λ/10; λ/20
- Diameter: 50 to 200
- Lens Application: Infrared; Visible; Ultraviolet
- Radius of Curvature: 12.7 to 8000
from ECOPTIK (CHANGCHUN) LTD
Plano-convex lenses are positive focal length elements that have one spherical surface and one flat surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optic lenses are ideal for all-purpose focusing elements. [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
- Diameter: 2 to 300
- Lens Form: Convex-Convex
- Materials: Sapphire; Optical Glass, Fused Silica