Plano-Convex Spherical Lenses
from Avantier Inc.
Avantier specializes in the manufacturing of high-quality plano-convex lenses, which are optical lenses with a positive focal length. These lenses are versatile and can be tailored to suit your specific application by offering a wide range of sizes, substrates, and coatings. Plano-convex lenses are... [See More]
- Lens Form: Plano-Convex
- Materials: BK7 Glass; Germanium
- Center Thickness: 0.0500
- Surface Quality: 20-10 Scratch / Dig
from CASTECH, Inc.
Other diameter, focus length ,and material are available upon request. [See More]
- Lens Form: Plano-Convex
- Radius of Curvature: 6.56
- Diameter: 6.35
- Materials: BK7 Glass
from CeNing Optics Co., Ltd.
CeNing Optics specializes in manufacturing high precision optical components, including optical lenses, prisms, beam splitters, waveplates, polarizers, interference filters, laser mirrors, BBO crystals, achromatic lenses, cylindrical lenses, and CaF2 windows. CeNing Optics produces optical... [See More]
- Lens Form: Plano-Convex
- Focal Length: 4 to 1000
- Lens Application: Visible
- Diameter: 3 to 76.2
from Newport MKS
The CAPX10 is a Plano-Convex Infrared Lens, made of CaF2 material. It has a diameter of 12.7 mm, and an effective focal length of 25.4 mm. Calcium Fluoride lenses are an excellent choice of material for making lenses for UV to NIR wavelengths (180 nm - 8 μm). It has high average transmission... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 3
- Diameter: 12.7
- Edge Thickness: 0.8900
from Gurley Precision Instruments
Aspheres minimize spherical aberrations, Broadband coatings are recommended for aspherical lenses [See More]
- Lens Form: Plano-Convex
- Diameter: 15
- Focal Length: 50
- Center Thickness: 3.1
from Newport MKS
The CSX025AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 19.0 mm width and an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.88
- Focal Length: 20.2
- Edge Thickness: 3
from Newport MKS
The CSX100AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 4.79
- Focal Length: 92.98
- Edge Thickness: 3
from Newport MKS
The CSX150AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.85
- Focal Length: 145
- Edge Thickness: 3
from Newport MKS
The CKX14 Plano-Convex Cylindrical Lens is an uncoated, 0.5 inch (12.50 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 100.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-N-BK7 precision cylindrical... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 2
- Focal Length: 98.68
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX150 Plano-Convex Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX18-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 100.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-N-BK7... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 3.16
- Focal Length: 97.98
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX019AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/2 inch (12.7 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Lens Features: Antireflection Coating
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CKX006AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) length by 1/4 inch (6.35 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 6.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 5.38
- Focal Length: 2.86
- Edge Thickness: 3
from Newport MKS
The CKX025 Plano-Convex Cylindrical Lens is an uncoated, 2 inch (50.8 mm) length by 1 inch (25.4 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Materials: BK7 Glass; Grade A N-BK7
from Newport MKS
The CSX12 Plano-Convex Cylindrical Lens is an uncoated, 12.50 mm diameter, UV Fused Silica plano-convex cylindrical lens with an effective focal length of 50.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 2
- Focal Length: 48.63
- Edge Thickness: 1.13
from Newport MKS
The 40570 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Plano-convex Lens with a 150 mm Focal Length. Plano Convex lenses are for collimated beams or high magnification. 330 to 2200 nm wavelength range. [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 5
- Diameter: 38.1
- Materials: BK7 Glass; N-BK7
from Newport MKS
The SPX011AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 12.7
- Focal Length: 11.43
- Center Thickness: 6.66
from Newport MKS
The SPX013AR.UF Fused Silica Plano-Convex Lens is 0.5 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 12.7
- Focal Length: 22.05
- Center Thickness: 4.88
from Newport MKS
The SPX022AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 25.4
- Focal Length: 96.71
- Center Thickness: 4.79
from Newport MKS
The SPX043AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 50.8
- Focal Length: 92.68
- Center Thickness: 10.67
from Newport MKS
The KPX036 N-BK7 Precision Plano-Convex Lens is an uncoated, 8.00 mm diameter N-BK7 plano-convex lens with an effective focal length of 10.0 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 8
- Focal Length: 7.4
- Center Thickness: 3.9
from Newport MKS
The KPX334 N-BK7 Plano-Convex Lens is an uncoated, 10.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 55 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 10
- Focal Length: 53.4
- Center Thickness: 2.4
from Newport MKS
The KPX061AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 12.7
- Focal Length: 97.76
- Center Thickness: 3.39
from Newport MKS
The KPX367 N-BK7 Plano-Convex Lens is an uncoated, 15.0 mm diameter N-BK7 plano-convex lens with an effective focal length of 36 mm. It has = λ/2 surface irregularity, 60-40 scratch-dig. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 15
- Focal Length: 48
- Center Thickness: 3.1
from Newport MKS
The KPX187AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 2 inch (50.8 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 100 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of... [See More]
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 50.8
- Focal Length: 93.62
- Center Thickness: 9.67
from Edmund Optics Inc.
High Damage Threshold. Fused Silica Substrate. Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC ® Laser Grade... [See More]
- Lens Form: Plano-Convex
- Diameter: 12
- Focal Length: 18
- Center Thickness: 4
from ProPhotonix, Ltd.
The optical components department of Helvoet Rubber & Plastic Technologies NV manufactures injection molded lenses, mirrors, polygons, with or without reflective coatings, with extreme accuracy for barcode scanning and sensor module applications. High accuracy off-the-shelf lenses (spherical and... [See More]
- Lens Form: Plano-Convex
- Materials: BK7 Glass; Acrylic; Polycarbonate; CCD
- Lens Application: Infrared; Visible
from Intrinsic Crystal Technology Co., Ltd. (ICC)
ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Zinc Selenide; BAF2, Silicon
- Lens Application: Infrared; Visible
from Shanghai Optics
Shanghai Optics manufactures high quality plano-convex lens; optical lenses with a positive focal length. These all-purpose lenses are available in a wide variety of sizes, substrates, and coatings, and can be customized for your application. These lenses work well with an infinite conjugate and for... [See More]
- Lens Form: Plano-Convex
- Lens Application: Visible
from MOK Optics Co., Ltd.
MOK Optics plano-convex lenses have a positive focal length and can be used to focus collimated light, Our plano-convex lenses are fabricated from N-BK7, UV fused silica, N-SF11, Germanium, Silicon etc. [See More]
- Lens Form: Plano-Convex
- Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
- Diameter: 3 to 250
- Surface Quality: 10-5 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Focal Length: -1000 to 750
- Lens Application: Infrared; Visible; Ultraviolet
- Diameter: 5 to 75
from Suzhou Jiujon Optics Co., Ltd
Our spherical lens features a unique design that includes a strategically placed through hole, allowing laser beams to pass seamlessly through. This innovative configuration not only optimizes the detection process but also significantly improves the accuracy of hot metal detection. The lens is... [See More]
- Lens Form: Plano-Convex
- Lens Features: Laser / Heat Resistant
from Ross Optical Industries
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material ’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser... [See More]
- Lens Form: Plano-Convex
- Focal Length: 15
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Diameter: 7.5
from Rocky Mountain Instrument/RMI Laser
Spherical Lenses are the most common lenses in optical systems design. RMI manufactures standard and custom spherical lenses from a wide range of materials with a wide range of size and shape specifications. Both sides can be coated with an RMI high efficiency narrowband, anti-reflective coating. [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Surface Flatness: λ/4; λ/10
from Artifex Engineering
Plano-convex lenses have a positive focal length. They are most suitable where one conjugate is more than five times the other, e.g. in sensor applications or for use with nearly collimated light. They are also used in applications where both conjugates are on the same side of the lens, e.g. as an... [See More]
- Lens Form: Plano-Convex
- Focal Length: 6.3 to 400
- Lens Application: Visible
- Diameter: 4 to 25.4
from HG Optronics, Inc.
A Plano-Convex lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range of industries. HG OPTRONICS offers Plano-Convexlenses with a variety of coating options. 1.1. What is... [See More]
- Lens Form: Plano-Convex
- Focal Length: 8 to 250
- Lens Application: Ultraviolet
- Diameter: 6 to 25.4
from Foctek Photonics, Inc.
FOCtek provides five kinds of spheric lens forms, or shapes, that determine the imaging Characteristics. of the lenses, they are plano-convex, plano-concave, Double-convex, Double-concave and Meniscus. Plano-convex lens has a positive focal length, which makes it ideal for collecting and focusing... [See More]
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Materials: BK7 Glass; Calcium Fluoride; Sapphire; H-K9, Fused Silica, N-SF10, Silicon
- Surface Flatness: λ/4
from Changchun Sunday Optics Co., Ltd.
The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Application: Infrared; Visible
- Surface Quality: 10-5 Scratch / Dig
from Qioptiq
Crown glass is primarily for use in illumination systems. Positive meniscus lenses. Mounts fit to Microbench. Surfaces uncoated [See More]
- Lens Form: Plano-Convex; Concave-Convex
- Diameter: 25
- Focal Length: 50
- Center Thickness: 4
from Tower Optical Corporation
Convex Mini Lenses [See More]
- Lens Form: Plano-Convex
- Diameter: 1 to 5
- Focal Length: 0.6000 to 29
- Center Thickness: 0.5000 to 2.26
from UNI OPTICS(Fujian) Co., Ltd
A Plano-Convex (PCX) lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range of industries. Uni-Optics offers PCX lenses with a variety of coating options. [See More]
- Lens Form: Plano-Convex
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6 to 50.8
- Lens Features: Antireflection Coating (optional feature)
from Ross Optical Industries
Similar to standard Plano-Convex lenses but smaller in diameter, these Micro Plano-Convex lenses are ideal for lightweight and compact instruments. [See More]
- Lens Form: Plano-Convex
- Focal Length: 1.6
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Diameter: 2.5
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Application: Infrared; Ultraviolet
- Surface Quality: 10-5 Scratch / Dig
from Qioptiq
Compact optics and short setting time: EL-10-30 allows for that due to its electrically tunable focal range. Within 10 ms, the radius of this plano-convex lens can be changed by applying a voltage between 0 and 5 V. The lens can be operated with commercial power supplies allowing for current... [See More]
- Lens Form: Plano-Convex
- Focal Length: -600 to 200
- Lens Application: Infrared; Visible
- Diameter: 12 to 12.7
from Changchun Sunday Optics Co., Ltd.
Cylindrical lenses are generally used to focus incoming light onto a line or to change the aspect ratio of an image.They are usually linear and control the direction of the light beam.A cylindrical lens has a cylindrical surface that enables incident light to focus on a dimension and stretch the... [See More]
- Lens Form: Plano-Convex
- Surface Quality: 10-5 Scratch / Dig
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
from Qioptiq
An infinite number of lenses in just one lens: ML-20-35 is a shape-changing polymer lens. The spherical curvature of this lens with an aperture of 20 mm can be changed manually by rotating an adjustment ring. The focal length can be changed from positive (plano-convex) to infinity (flat) to negative... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Focal Length: -600 to 200
- Lens Application: Infrared; Visible
from Changchun Sunday Optics Co., Ltd.
The H-K9L Bi convex lens has excellent transmittance from visible to near infrared (350-2000nm) and is commonly used in limited imaging applications.H-K9L(N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz... [See More]
- Lens Form: Plano-Convex
- Materials: Sapphire; H-K9L, JGS1, Sapphire
- Lens Application: Infrared; Visible
- Surface Quality: 60-40 Scratch / Dig
from Qioptiq
Uncoated. Suitable for DUV applications. Substrate for dielectric or metallic coatings. Extreme low scattering losses. High surface quality. Tolerances: Focal length f' : ± 2 %, Image distance s' : ± 2 %. Surface quality: λ/10 for concave surfaces, λ/4 for flat... [See More]
- Lens Form: Plano-Convex
- Focal Length: -1400 to -10
- Lens Application: Infrared; Visible
- Diameter: 6 to 25.4
from Changchun Sunday Optics Co., Ltd.
A plano-concave lens is machined from a plane and a concave sphere.It has a negative focal length, which makes it widely used.In optical system, it is used for beam expansion, projection ray and extension of optical system focal length.Plane-concave lenses can diverge a collimating beam into a... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Materials: H-K9L (Customization)
- Lens Application: Infrared; Ultraviolet
- Surface Quality: 20-10 Scratch / Dig
from Qioptiq
Mounted or unmounted. In mount fitting to Microbench m. Surfaces uncoated. Tolerances: Focal length f' : ± 5 %, Image distance s' : ± 5 %. Our singlets are also available with the following coatings: VIS range (ARB2: R < 0.5 % per surface, AOI = 0 °, λ = 450 - 700 nm). [See More]
- Lens Form: Plano-Convex
- Focal Length: 5 to 156
- Lens Application: Infrared; Visible
- Diameter: 12.5 to 22.4
from Changchun Sunday Optics Co., Ltd.
Spherical Positive Mensicus Lens. H-K9L Positive Meniscus Lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good... [See More]
- Lens Form: Plano-Convex; Plano-Concave
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Application: Infrared; Visible
- Surface Quality: 10-5 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
The roles of aspheric is to Simplify the system structure, shorten the tube length, reduce the weight of the system, improve the imaging quality, and make the optical system extend to the infrared and ultraviolet bands.With the development, , the cost of aspheric surface processing has been... [See More]
- Lens Form: Plano-Convex
- Materials: Polycrystal CaF2, Singlecrystal CaF2
- Lens Application: Infrared; Ultraviolet
- Surface Quality: 60-40 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
The achromatic double glue lens is made of a positive lens of crown plate glass and a negative lens of flint glass, so as to minimize spherical aberration and chromatic aberration.Achromatic lenses are widely used in multi-color lighting and imaging.In use, parallel light is incident on a plane with... [See More]
- Lens Form: Plano-Convex
- Surface Quality: 10-5 Scratch / Dig
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
from Changchun Sunday Optics Co., Ltd.
The roles of aspheric is to Simplify the system structure, shorten the tube length, reduce the weight of the system, improve the imaging quality, and make the optical system extend to the infrared and ultraviolet bands.With the development, , the cost of aspheric surface processing has been... [See More]
- Lens Form: Plano-Convex
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Lens Application: Infrared; Ultraviolet
- Surface Quality: 10-5 Scratch / Dig