UV Grade Fused Silica Spherical Lenses
from Newport MKS
The SBC028AR.33 Bi-Concave Lens is a 1064 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: -101
- Lens Form: Concave-Concave; Bi-Concave
- Diameter: 25.4
from CASTECH, Inc.
Other sizes and focal length are available upon request. Also the lens ring mounts are available upon request. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6.35
- Lens Form: Concave-Concave
- Radius of Curvature: -11.87
from Newport MKS
The 39323 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, UV Fused Silica, Bi-convex Lens with a 51 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 190 to 2500 nm wavelength range. [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Diameter: 38.1
- Lens Form: Convex-Convex; Bi-Convex
- Surface Quality: 60-40 Scratch / Dig
from CASTECH, Inc.
Other sizes and focal length are available upon request. Also the lens ring mounts are available upon request. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6.35
- Lens Form: Convex-Convex
- Radius of Curvature: 11
from Newport MKS
The SBX013AR.33 Fused Silica Bi-Convex Lens is a 12.7 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 9.86
- Lens Form: Convex-Convex; Bi-Convex
- Diameter: 12.7
from CASTECH, Inc.
Other sizes and focal length are available upon request. Also the lens ring mounts are available upon request. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6.35
- Lens Form: Plano-Concave
- Radius of Curvature: -5.74
from Newport MKS
The SBX028AR.33 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 98.34
- Lens Form: Convex-Convex; Bi-Convex
- Diameter: 25.4
from CASTECH, Inc.
Other diameter, focus length ,and material are available upon request. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6.35
- Lens Form: Plano-Convex
- Radius of Curvature: 5.83
from Newport MKS
The SBX055AR.33 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 96.4
- Lens Form: Convex-Convex; Bi-Convex
- Diameter: 50.8
from Newport MKS
The CSV100AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Grade Fused Silica
- Focal Length: -102
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 2.5
from Newport MKS
The CSV150AR.10 Plano-Concave Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Grade Fused Silica
- Focal Length: -152
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 2.5
from Newport MKS
The CSX025AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 19.0 mm width and an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Grade Fused Silica
- Focal Length: 20.2
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.88
from Newport MKS
The CSX100AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 1 inch (25.4 mm) width and an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Grade Fused Silica
- Focal Length: 92.98
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 4.79
from Newport MKS
The CSX150AR.33 Plano-Convex Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Grade Fused Silica
- Focal Length: 145
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 7.85
from Newport MKS
The CSX12 Plano-Convex Cylindrical Lens is an uncoated, 12.50 mm diameter, UV Fused Silica plano-convex cylindrical lens with an effective focal length of 50.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications. [See More]
- Materials: Ultra-violet grade Fused Silica; UV Grade Fused Silica
- Focal Length: 48.63
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 2
from Newport MKS
The 41560 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 100 mm focal length and a 190 to 2500 nm range. [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 95.8
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 38.1
from Newport MKS
The SPC013AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 12.7 mm diameter fused silica plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: -26.71
- Lens Form: Plano-Concave; Plano-Concave
- Diameter: 12.7
from Newport MKS
The SPC028AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: -102
- Lens Form: Plano-Concave; Plano-Concave
- Diameter: 25.4
from Newport MKS
The SPC052AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: -102
- Lens Form: Plano-Concave; Plano-Concave
- Diameter: 50.8
from Newport MKS
The SPC010AR.33 Fused Silica Plano-Concave Lens is a 1064 nm antireflection coated 6.35 mm diameter fused silica plano-concave lens with an effective focal length of -12.5 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: -14.21
- Lens Form: Plano-Concave; Plano-Concave
- Diameter: 6.35
from Newport MKS
The SPC501RAR.S Fused Silica Plano-Concave Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concave lens with an effective focal length of -100 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Diameter: 12.7
- Lens Form: Plano-Concave; Plano-Concave
- Center Thickness: 3.4
from Newport MKS
The SPX011AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 11.43
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 12.7
from Newport MKS
The SPX013AR.UF Fused Silica Plano-Convex Lens is 0.5 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 22.05
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 12.7
from Newport MKS
The SPX022AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 96.71
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 25.4
from Newport MKS
The SPX043AR.33 Fused Silica Plano-Convex Lens is a 1064 nm anti-reflection coated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Focal Length: 92.68
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 50.8
from Newport MKS
The SPX503RAR.S Fused Silica Plano-Convex Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concvex lens with an effective focal length of 100 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a... [See More]
- Materials: Ultra-violet grade Fused Silica; UV Fused Silica
- Diameter: 12.7
- Lens Form: Plano-Convex; Plano-Convex
- Center Thickness: 4
from Ross Optical Industries
Fused Silica material has advantages over regular optical glasses. It is often used in deep UV or NIR systems due to its high transmission in those spectral regions. Due to the material ’s inherently hard SiO2 amorphous structure and its exceptional chemical homogeneity, it displays high laser... [See More]
- Materials: Ultra-violet grade Fused Silica
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Lens Form: Plano-Convex
- Focal Length: 15
from MOK Optics Co., Ltd.
The Biconcave Lenses are often used to expand light beams or to increase focal lengths in optical systems, and are normally used in combination with other lenses. Our biconcave lenses are fabricated from N-BK7, UV fused silica, N-SF11, Germanium, Silicon etc. [See More]
- Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
- Diameter: 3 to 250
- Lens Form: Concave-Concave
- Surface Quality: 10-5 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Materials: BK7 Glass; SF11 Glass; Calcium Fluoride; Zinc Selenide; Ultra-violet grade Fused Silica; Silicone
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Focal Length: -1000 to 750
from UNI OPTICS(Fujian) Co., Ltd
Cone lenses are cylindrical rod lenses with one end worked into a conical surface. The circumference of the rod is typically ground whereas the conical element is polished. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 1 to 15
from Rocky Mountain Instrument/RMI Laser
Spherical Lenses are the most common lenses in optical systems design. RMI manufactures standard and custom spherical lenses from a wide range of materials with a wide range of size and shape specifications. Both sides can be coated with an RMI high efficiency narrowband, anti-reflective coating. [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Fused Silica, Cleartran, Barium fluoride, Magnesium Flouride, Silicon
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Surface Flatness: λ/4; λ/10
from Rainbow Research Optics, Inc.
Your One-Stop Source for Spherical Lenses. From prototype to production, Rainbow Research Optics, Inc (RROI) designs, manufactures and coats spherical lenses. Spherical lenses are one of the most basic optical components to produce. With complete in-house capabilities, RROI is able to offer... [See More]
- Materials: BK7 Glass; SF11 Glass; Calcium Fluoride; Ultra-violet grade Fused Silica; VUV grade MgF2; IR grade CaF2; VUV grade CaF2
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Form: Convex-Convex (optional feature); Concave-Concave (optional feature)
- Diameter: 3 to 406
from Shanghai Optics
Fused Silica Spherical Lenses are useful for a wide range of applications. Plano-Concave, Bi-Concave, Meniscus, Plano-Convex and Bi-Convex lenses are manufactured to exacting Shanghai Optics Laser Quality surface figure and surface quality specifications. This high standard of quality provides... [See More]
- Materials: Ultra-violet grade Fused Silica
- Lens Application: Ultraviolet
from Edmund Optics Inc.
High Damage Threshold. Fused Silica Substrate. Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC ® Laser Grade... [See More]
- Materials: Ultra-violet grade Fused Silica
- Focal Length: 18
- Lens Form: Plano-Convex
- Diameter: 12
from HG Optronics, Inc.
Double Concave Lenses are used in beam expansion, image reduction, or light projection applications. These lenses are also ideal for expanding the focal length of an optical system. Double Concave Lenses, which have two concave surfaces, are Optical Lenses with negative focal lengths. HG OPTRONICS... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc.
- Focal Length: -500 to -10
- Lens Form: Concave-Concave
- Diameter: 10 to 50
from Axetris AG
Axetris Shack-Hartmann lens arrays are the heart of Shack-Hartmann wavefront-sensors. These micro-lens arrays are available in a variety of focal lengths. Features. Applications. Diffraction limited spot size. Superior surface quality. Low surface roughness and low stray light. Long focal lengths. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 10
- Lens Application: Infrared
- Center Thickness: 1.6
from UNI OPTICS(Fujian) Co., Ltd
Ball Lenses are commonly used to improve signal quality in fiber coupling applications, or for use in endoscopy or bar code scanning applications. Ball Lenses feature short back focal lengths to minimize the distance needed from the Ball Lens to the optical fiber. Uni Optics offers a variety of Ball... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 1 to 10
from Edmund Optics Inc.
Discounts up to 80% Off. Quantities Extremely Limited. Final Sale, No Returns. Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on... [See More]
- Materials: Ultra-violet grade Fused Silica
- Focal Length: -100
- Lens Form: Plano-Concave
- Diameter: 50.8
from HG Optronics, Inc.
Double Convex Lenses are used in image relay applications, or for imaging objects at close conjugates. Double Convex Lenses have positive focal lengths, along with two convex surfaces with equal radii. Aberrations will increase as the conjugate ratios increase. Double-Convex Lenses are used in a... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc.
- Focal Length: 10 to 500
- Lens Form: Convex-Convex
- Diameter: 10 to 50
from UNI OPTICS(Fujian) Co., Ltd
Double Convex Lenses are used in image relay applications, or for imaging objects at close conjugates. Double Convex Lenses have positive focal lengths, along with two convex surfaces with equal radii. Aberrations will increase as the conjugate ratios increase. DCV Lenses are used in a range of... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 10 to 50
- Lens Form: Convex-Convex
from HG Optronics, Inc.
Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing applications, or in... [See More]
- Materials: Ultra-violet grade Fused Silica; Schott, Ohara, CDGM, Corning Fused Silica and JGS1
- Surface Quality: 40-20 Scratch / Dig
- Diameter: 1 to 15
- Surface Flatness: λ/4
from UNI OPTICS(Fujian) Co., Ltd
Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing applications, or in... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 1 to 15
from HG Optronics, Inc.
Optical domes are lenses with two concentric spherical surfaces. Sometimes they are being referred to as bent plan parallel plates. Consequently it is customary to define parallelism between two surfaces as the maximum thickness variation between the two surfaces. In perfect domes the convex radius... [See More]
- Materials: Sapphire; Ultra-violet grade Fused Silica; Optical glass, Fused Silica, Silicon, Sapphire, crystals
- Surface Quality: 40-20 Scratch / Dig
- Diameter: 10 to 200
- Surface Flatness: λ/4
from UNI OPTICS(Fujian) Co., Ltd
Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with negative focal lengths. PCV Lenses should be shaped with the plano, or flat, surface towards the... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6 to 50.8
- Lens Form: Plano-Concave
- Lens Features: Antireflection Coating (optional feature)
from HG Optronics, Inc.
Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with negative focal lengths. Plano-Concave Lenses should be shaped with the plano, or flat, surface towards... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc.
- Focal Length: -500 to -8
- Lens Form: Plano-Concave
- Diameter: 6 to 50.8
from UNI OPTICS(Fujian) Co., Ltd
The Positive Meniscus Lenses are a convex-concave lens, but it is thicker at the center than at the edges. They are felt polished and are used universally in the ophthalmic industry where convention dictates that lens power be specified in Diopters. The Negative Meniscus Lenses are a convex-concave... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 25.4
- Lens Form: Convex-Convex
from HG Optronics, Inc.
The Positive Meniscus Lenses are a convex-concave lens, but it is thicker at the center than at the edges. They are felt polished and are used universally in the ophthalmic industry where convention dictates that lens power be specified in Diopters. The Negative Meniscus Lenses are a convex-concave... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc.
- Lens Application: Infrared
- Lens Form: convex-concave
- Focal Length: -600 to 100
from UNI OPTICS(Fujian) Co., Ltd
A Plano-Convex (PCX) lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range of industries. Uni-Optics offers PCX lenses with a variety of coating options. [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 6 to 50.8
- Lens Form: Plano-Convex
- Lens Features: Antireflection Coating (optional feature)
from HG Optronics, Inc.
A Plano-Convex lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range of industries. HG OPTRONICS offers Plano-Convexlenses with a variety of coating options. 1.1. What is... [See More]
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc.
- Lens Application: Ultraviolet
- Lens Form: Plano-Convex
- Focal Length: 8 to 250
from UNI OPTICS(Fujian) Co., Ltd
Double Concave Lenses are used in beam expansion, image reduction, or light projection applications. These lenses are also ideal for expanding the focal length of an optical system. Double Concave Lenses, which have two concave surfaces, are Optical Lenses with negative focal lengths. Uni-Optics... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter: 10 to 50
- Lens Form: Concave-Concave