80-50 Scratch / Dig Spherical Lenses
from Gurley Precision Instruments
Aspheres minimize spherical aberrations, Broadband coatings are recommended for aspherical lenses [See More]
- Surface Quality: 80-50 Scratch / Dig
- Focal Length: 24
- Lens Form: Aspherical-Convex
- Diameter: 34
from Newport MKS
The AMPX010 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 26.06 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. [See More]
- Surface Quality: 80-50 Scratch / Dig
- Focal Length: 24.59
- Lens Form: Plano-Convex; Plano-Convex
- Diameter: 25.4
from Ross Optical Industries
Bi-convex lenses have a positive focal length. Our catalog bi-convex lenses have an identical curvature on both sides of the lens and are therefore symmetric. At unit conjugation, coma and distortion cancel out due to the symmetry. They can be used to focus incoming light. [See More]
- Surface Quality: 80-50 Scratch / Dig
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Lens Form: Convex-Convex
- Focal Length: 330
from Edmund Optics Inc.
AR Coated to Provide <1.75% Reflectance per Surface for 400 - 700nm. Designed for 0 ° Angle of Incidence. Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or... [See More]
- Surface Quality: 80-50 Scratch / Dig
- Focal Length: 100
- Lens Form: Convex-Convex
- Diameter: 50
from Advanced Optics, Inc.
CUSTOM OPTICAL COMPONENTS. In addition to our in-stock optical mirrors and optical windows, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and shapes. Provide coated filters or... [See More]
- Surface Quality: 80-50 Scratch / Dig
- Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
- Lens Form: Plano-Convex (optional feature); Plano-Concave (optional feature); Convex-Convex (optional feature); Concave-Concave (optional feature)
- Diameter: 25.4 to 153
from Fairfield Crystal Technology, LLC.
OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Materials: Calcium Fluoride; Zinc Selenide
- Lens Application: Infrared; Visible; Ultraviolet
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Lens Application: Infrared; Visible; Ultraviolet
- Lens Form: Plano-Convex; Plano-Concave; Convex-Convex; Concave-Concave
- Focal Length: -1000 to 750
from ECOPTIK (CHANGCHUN) LTD
Plano-convex lenses are positive focal length elements that have one spherical surface and one flat surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optic lenses are ideal for all-purpose focusing elements. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Diameter: 2 to 300
- Lens Form: Convex-Convex
- Materials: Sapphire; Optical Glass, Fused Silica
from Ross Optical Industries
These are lenses with one flat surface and one convex surface. They have a positive focal length and are used to converge or focus incoming light. They are best for infinite conjugate systems. They can be used in many different optical systems such as magnifiers, telescopes, collimators, condensers... [See More]
- Surface Quality: 80-50 Scratch / Dig
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Lens Form: Plano-Convex
- Focal Length: 150