Cable Cylinder Rodless Cylinders
Last Updated: April 1, 2025
Description
Cable Cylinder Rodless Cylinders are a type of linear actuator that utilize a cable mechanism to move a carriage along a predefined path. These cylinders are designed to provide linear motion without the need for a traditional piston rod, allowing for a more compact and versatile design.
Working Principle
Cable Cylinder Rodless Cylinders operate by using a cable that is attached to a carriage. The cable is looped around pulleys and connected to a piston inside the cylinder. As the piston moves, it pulls the cable, which in turn moves the carriage along the cylinder's length. This design allows for the translation of pneumatic or hydraulic energy into linear motion, making them useful for applications where space constraints or specific motion paths are a concern.
Applications
Unfortunately, specific applications for Cable Cylinder Rodless Cylinders are not detailed in the provided documents. However, rodless cylinders in general are often used in automation systems, material handling, and packaging machinery due to their ability to provide precise linear motion in confined spaces.
Advantages over other Rodless Cylinders
The provided documents do not specify the advantages of Cable Cylinder Rodless Cylinders over other types of rodless cylinders. Generally, rodless cylinders can offer advantages such as reduced space requirements and the ability to handle longer strokes compared to traditional rod cylinders.
Limitations
Specific limitations of Cable Cylinder Rodless Cylinders are not detailed in the provided documents. However, rodless cylinders can have limitations such as potential for cable wear and the need for precise alignment to prevent binding or misalignment during operation.
Considerations
The documents do not provide specific considerations for Cable Cylinder Rodless Cylinders. Generally, when selecting rodless cylinders, considerations may include initial costs, operating expenses, durability, accuracy, and maintenance requirements. It is important to evaluate these factors based on the specific application and operational environment to ensure optimal performance and cost-effectiveness.
from Tolomatic
Cylinders can be isolated from any work area with extended cable lengths [See More]
- Coupling: Cable Cylinder; Clevis
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.5000
from Tolomatic
Option of auto tensioner with one or two 1" stroke units [See More]
- Coupling: Cable Cylinder; Clevis
- Operating Pressure: 0.0 to 100
- Stroke: 126
- Bore Size: 1.5
from Tolomatic
Double the velocity and stroke capacity of double-acting cylinders [See More]
- Coupling: Cable Cylinder; Clevis
- Operating Pressure: 0.0 to 100
- Stroke: 126
- Bore Size: 1.5
from Tolomatic
Ideal for vertical lifting applications [See More]
- Coupling: Cable Cylinder; Single-Acting
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.7500
from Tolomatic
Al bearing block guides & supports loads on precision linear ball bearings [See More]
- Coupling: Cable Cylinder; Track
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.5000