Intrinsically Safe Rodless Cylinders
Last Updated: April 1, 2025
Description
Intrinsically safe rodless cylinders are designed to provide linear motion without the use of a traditional piston rod. These cylinders are engineered to operate safely in hazardous environments, ensuring that they do not cause ignition of flammable substances present in the surroundings.
Working Principle
Intrinsically safe rodless cylinders operate by utilizing a magnetic coupling mechanism. The carriage of the cylinder is moved along the outside of the cylinder by the magnetic attraction between a magnet on the piston inside the cylinder and a corresponding magnet on the carriage. This design prevents the ingress of contaminants and ensures that the cylinder can function effectively in environments where safety is a critical concern. The magnetic coupling allows for smooth and controlled motion, making these cylinders particularly useful in applications where precision and safety are paramount.
Applications
Intrinsically safe rodless cylinders are particularly suited for use in environments where there is a risk of explosion or fire due to the presence of flammable gases, vapors, or dust. Specific examples include chemical processing facilities, oil and gas refineries, and other industrial settings where hazardous materials are handled.
Advantages over other Rodless Cylinders
One of the primary advantages of intrinsically safe rodless cylinders over other types is their ability to operate safely in hazardous environments without the risk of igniting flammable substances. Additionally, the magnetic coupling mechanism provides a sealed system that prevents contaminant entry, which is a significant advantage in maintaining the integrity and longevity of the cylinder in challenging conditions.
Limitations
A notable limitation of magnetically-coupled rodless cylinders is their higher cost compared to traditional rodless cylinders. Additionally, there is a risk of uncoupling at high speeds or during hard deceleration, which can affect the performance and reliability of the system in certain applications.
Considerations
When selecting intrinsically safe rodless cylinders, it is important to consider the initial costs, which may be higher due to the specialized design and materials required for safe operation in hazardous environments. Operating expenses may also be influenced by the need for regular maintenance to ensure the magnetic coupling remains effective and the system remains sealed against contaminants. Durability is generally high due to the enclosed design, but accuracy can be affected by the potential for uncoupling at high speeds. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can vary depending on the specific application and operating conditions.
from Tolomatic
No mechanical piston connection, actuator block can be easily rotated [See More]
- Features: Bumpers; Home / Limit / Position Switches (optional feature); Intrinsically Safe; Magnetic Switch (optional feature); Non-Rotating; Protective Boot
- Operating Pressure: 0.0 to 100
- Stroke: 26
- Bore Size: 0.2500
from Tolomatic
Accommodates the most demanding application environments [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Intrinsically Safe; Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 30
- Bore Size: 0.3750