Pneumatic Rodless Cylinders

30 Results
AGSL Series Powered Slide -- AGSL-6
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 60
  • Stroke: 8 to 132
  • Operating Pressure: 26 to 101
Multi-Position Rodless Gantry Rail Pneumatic Slides -- SFM
from PHD, Inc.

PHD ’s Series SFM Multiple Position Slide offers a modular multi-position stop system that includes optional mid-position actuators and adjustable end stops to support diverse applications. Multiple intermediate stopping positions are available, limited only by the length of the slide. The New... [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 36 to 116
  • Stroke: 1.97 to 134
  • Bore Size: 1.06 to 1.57
G Series Rodless Cylinder -- G12
from ASCO

Anodized single barrel extrusions. Various bore sizes, 25, 32, 40, and 50mm. G or NPT ports available. Retained cushion adjustments. Kevlar reinforced thermosplastics strip seals. Up to 10bar (145 psig) working pressure. Ambient temperature range from -20 ºC to + 80 ºC ( –4 ºF... [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 441
  • Stroke: 0.0 to 234
  • Operating Pressure: 145
BC2 Band Cylinders -- BC205
from Tolomatic

Will accommodate a wide variety of applications where space is limited [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 175
  • Bore Size: 0.5000
L Series -- Light Duty Pneumatics
from Eaton Hydraulics Group

L Series - Light Duty Pneumatics. Flexibility, compact design, corrosion resistance and better performance —Eaton L-Series pneumatic cylinders have everything it takes to be a perfect light-duty solution for high-velocity, low-pressure applications. Useful for stationary applications in... [See More]

  • Actuation: Pneumatic
  • Mounting: NFPA (optional feature)
  • Stroke: ? to 336
  • Features: Non-Rotating (optional feature)
OSP-P Active Brake Series -- AB 25
from Parker Hannifin / Automation / Pneumatic - Europe

Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 66.32
  • Stroke: 0.0394 to 236
  • Operating Pressure: 116
Pneumatic Actuators
from IBT Industrial Solutions

IBT Industrial Solutions provides products and technical services for a complete line of pneumatic products. Our experience and expertise in the fluid power business, coupled with the strength and reach of our extensive distribution network give you the peace of mind that IBT is the right choice for... [See More]

  • Actuation: Pneumatic
  • Features: Non-Rotating
  • Mounting: NFPA
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 24
  • Stroke: 5 to 96
  • Operating Pressure: 26 to 101
Rodless Gantry Rail Pneumatic Slides -- SFP
from PHD, Inc.

Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the slide's internal... [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 36 to 116
  • Stroke: 0.9843 to 134
  • Bore Size: 1.06 to 1.57
MCR Series Magnetically Coupled Rodless Cylinder -- MC1
from ASCO

The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage will travel back... [See More]

  • Actuation: Pneumatic; Hydraulic
  • Rated Load/Force: 195
  • Stroke: 0.0 to 100
  • Operating Pressure: 100
BC2 Band Cylinders -- BC210
from Tolomatic

Maximum load weight of 60lbs. custom-made to meet application requirements [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 283
  • Bore Size: 1
OSP-P ATEX Version Series -- OSP-P10
from Parker Hannifin / Automation / Pneumatic - Europe

Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 10.57
  • Stroke: 0.0394 to 236
  • Operating Pressure: 116
NR Series Rodless Cylinder -- S1
from ASCO

The NR Series rodless offers an alternative solution to conventional cylinder applications. It's compact design cuts space requirement by 50% compared to rodded cylinders. Additionally, the extruded tube construction requires fewer supports than other cylinders. Dual air supply at one end eliminates... [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 145
  • Stroke: 0.0 to 234
  • Bore Size: 0.9843 to 1.97
BC2 Band Cylinders -- BC212
from Tolomatic

For moderate to heavy applications, maximum of 120 lbs [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 281
  • Bore Size: 1.25
OSP-P Bi-Parting Series -- OSP-P40-SL-BP
from Parker Hannifin / Automation / Pneumatic - Europe

For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 116
  • Stroke: 0.0394 to 19.69
  • Operating Temperature: 14 to 140
BC2 Rodless Band Cylinders -- BC215
from Tolomatic

For moderate to heavy applications, maximum of 180 lbs [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 278
  • Bore Size: 1.5
OSP-P Cleanroom Series -- OSP-P16
from Parker Hannifin / Automation / Pneumatic - Europe

Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 26.98
  • Stroke: 0.0394 to 47.24
  • Operating Pressure: 116
BC2 Rodless Band Cylinders -- BC220
from Tolomatic

Either short- or long-stroke applications, maximum load capacity of 300 lbs [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 158
  • Bore Size: 2
OSP-P Long Stroke LS Series -- OSP-P50LS
from Parker Hannifin / Automation / Pneumatic - Europe

Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 270
  • Stroke: 0.0394 to 1614
  • Operating Pressure: 116
BC2 Rodless Band Cylinders -- BC225
from Tolomatic

Either short- or long-stroke applications, maximum load capacity of 400 lbs [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 145
  • Bore Size: 2.5
OSP-P Passive Brake Series -- MB-SL 25
from Parker Hannifin / Automation / Pneumatic - Europe

Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]

  • Actuation: Pneumatic
  • Rated Load/Force: 66.32
  • Stroke: 0.0394 to 236
  • Operating Pressure: 65.27 to 116
BC3 Rodless Band Cylinders -- BC310
from Tolomatic

4 porting options with cross over porting capabilities, max load of 591 lbs [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 205
  • Bore Size: 1
BC4 Rodless Band Cylinders -- BC406
from Tolomatic

Accommodates thrust up to 30 lbs, customer-specified stroke lengths [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 211
  • Bore Size: 0.6250
Double Purchase Cylinder -- DP15
from Tolomatic

Double the velocity and stroke capacity of double-acting cylinders [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 126
  • Bore Size: 1.5
LS Rodless Linear Slide -- LS05
from Tolomatic

Self-supporting slide system, increased torsional stability [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 72
  • Bore Size: 0.5000
Magnetically Coupled Cylinder -- MG_025
from Tolomatic

No mechanical piston connection, actuator block can be easily rotated [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 26
  • Bore Size: 0.2500
Magnetically Coupled Slides -- MGS038
from Tolomatic

Accommodates the most demanding application environments [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 30
  • Bore Size: 0.3750
MXP Solid Bearing Pneumatic Cylinder -- MXP25S
from Tolomatic

Large bearing surface contact area optimizes stress distribution [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1
Single Acting Cable Cylinder -- SA07
from Tolomatic

Ideal for vertical lifting applications [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 20.4
  • Bore Size: 0.7500
Track Cable Cylinder -- TC05
from Tolomatic

Al bearing block guides & supports loads on precision linear ball bearings [See More]

  • Actuation: Pneumatic
  • Operating Pressure: 0.0 to 100
  • Stroke: 20.4
  • Bore Size: 0.5000