Adjustable Stroke Rodless Cylinders
Last Updated: April 1, 2025
Description
Adjustable Stroke Rodless Cylinders are specialized pneumatic devices designed to provide linear motion without the need for an external rod. These cylinders allow for the adjustment of the stroke length, enabling precise control over the distance the carriage travels. This feature makes them versatile for various engineering applications where space constraints and precise motion control are critical.
Working Principle
Adjustable Stroke Rodless Cylinders operate using a magnetically-coupled mechanism. The carriage, which moves along the outside of the cylinder, is propelled by the magnetic attraction between a magnet on the piston inside the cylinder and a corresponding magnet on the carriage. This design ensures that the cylinder remains enclosed, preventing contaminants from entering and affecting performance. The adjustable stroke feature allows users to modify the end points or total stroke length, providing flexibility in operation. These cylinders are particularly useful in applications requiring precise positioning and motion control, as they can be easily adjusted to meet specific requirements.
Applications
Adjustable Stroke Rodless Cylinders are used in a variety of applications where precise linear motion is required. For example, they are commonly employed in automated manufacturing systems where space is limited, and precise control over the movement of components is necessary. They are also used in conveyor systems to adjust the position of items being transported, ensuring accurate placement and alignment.
Advantages over other Rodless Cylinders
One of the primary advantages of Adjustable Stroke Rodless Cylinders over other rodless cylinders is their ability to adjust the stroke length, providing greater flexibility and precision in applications. This feature allows for easy customization to meet specific operational needs without the need for additional components or modifications. Additionally, the enclosed design of magnetically-coupled rodless cylinders prevents contaminant ingress, enhancing reliability and reducing maintenance requirements.
Limitations
Despite their advantages, Adjustable Stroke Rodless Cylinders have some limitations. They tend to be more expensive than traditional rodless cylinders due to their complex design and the use of high-strength magnets. Additionally, they may experience uncoupling at high speeds or during hard deceleration, which can affect performance and reliability in certain applications.
Considerations
When selecting Adjustable Stroke Rodless Cylinders, several factors should be considered. Initial costs can be higher compared to other types of cylinders, so budget constraints should be evaluated. Operating expenses may also be influenced by the need for regular maintenance to ensure optimal performance. Durability is generally high due to the enclosed design, but accuracy can be affected by factors such as speed and load. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can vary depending on the specific application and operating conditions.
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Features: Adjustable Stroke; Bumpers; Integral Sensor (optional feature); Non-Rotating; Protective Boot; Shock Absorbers (optional feature)
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from Tolomatic
Will accommodate a wide variety of applications where space is limited [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating
- Operating Pressure: 0.0 to 100
- Stroke: 175
- Bore Size: 0.5000
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Features: Adjustable Stroke; Bumpers; Integral Sensor (optional feature); Non-Rotating; Protective Boot; Shock Absorbers (optional feature)
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from Tolomatic
Maximum load weight of 60lbs. custom-made to meet application requirements [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 283
- Bore Size: 1
from Tolomatic
For moderate to heavy applications, maximum of 120 lbs [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 281
- Bore Size: 1.25
from Tolomatic
For moderate to heavy applications, maximum of 180 lbs [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 278
- Bore Size: 1.5
from Tolomatic
Either short- or long-stroke applications, maximum load capacity of 300 lbs [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 158
- Bore Size: 2
from Tolomatic
Either short- or long-stroke applications, maximum load capacity of 400 lbs [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 145
- Bore Size: 2.5
from Tolomatic
4 porting options with cross over porting capabilities, max load of 591 lbs [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Linear Position Feedback (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 205
- Bore Size: 1
from Tolomatic
6 porting options w/ cross over porting capabilities, max load of 1454 lbs [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Linear Position Feedback (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 205
- Bore Size: 1.5
from Tolomatic
Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Linear Position Feedback (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 120
- Bore Size: 2
from Tolomatic
Accommodates thrust up to 30 lbs, customer-specified stroke lengths [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 211
- Bore Size: 0.6250
from Tolomatic
Accommodates thrust up to 78 lbs, customer-specified stoke lengths [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 210
- Bore Size: 1
from Tolomatic
Maximum thrust of up to 122 lbs, customer-specified stroke lengths [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 209
- Bore Size: 1.25
from Tolomatic
Self-supporting slide system, increased torsional stability [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Magnetic Switch (optional feature); Multi-Position; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 72
- Bore Size: 0.5000
from Tolomatic
Accommodates the most demanding application environments [See More]
- Features: Adjustable Stroke; Bumpers; Home / Limit / Position Switches (optional feature); Intrinsically Safe; Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: 30
- Bore Size: 0.3750
from Tolomatic
Large bearing surface contact area optimizes stress distribution [See More]
- Features: Adjustable Stroke; Bumpers; Magnetic Switch (optional feature); Non-Rotating; Shock Absorbers (optional feature)
- Operating Pressure: 0.0 to 100
- Stroke: ? to 206
- Bore Size: 1