Self-Locking Rodless Cylinders
Last Updated: April 1, 2025
Description
Self-locking rodless cylinders are specialized pneumatic devices designed to provide linear motion without the need for an external locking mechanism. These cylinders are capable of maintaining their position under load without additional power or control input, making them ideal for applications where maintaining a fixed position is critical.
Working Principle
Self-locking rodless cylinders operate by utilizing a magnetic coupling mechanism. The carriage of the cylinder is magnetically coupled to the piston inside the cylinder. This magnetic attraction allows the carriage to move along the outside of the cylinder while preventing the ingress of contaminants. The self-locking feature is achieved through the integration of holding brakes, which work in conjunction with the magnetic coupling to increase the holding force, ensuring that the cylinder maintains its position even when external forces are applied. This makes them particularly useful in applications requiring precise positioning and stability.
Applications
Self-locking rodless cylinders are used in various industrial applications where precise linear motion and position holding are required. Specific examples include automated assembly lines where components need to be held in place during processing, and in material handling systems where loads must be securely positioned during transport or manipulation.
Advantages over other Rodless Cylinders
One of the primary advantages of self-locking rodless cylinders over other types is their ability to maintain position without continuous power input, reducing energy consumption and increasing efficiency. Additionally, the magnetic coupling design prevents contaminant entry, enhancing the durability and reliability of the system in harsh environments. The ease of re-coupling the carriage to the piston also simplifies maintenance and reduces downtime.
Limitations
Despite their advantages, self-locking rodless cylinders have limitations, including higher initial costs compared to non-locking variants. They may also experience uncoupling at high speeds or during hard deceleration, which can limit their use in high-speed applications. The magnetic coupling mechanism may also impose restrictions on the maximum load capacity and speed.
Considerations
When selecting self-locking rodless cylinders, several factors should be considered. Initial costs can be higher due to the complexity of the magnetic coupling and self-locking mechanisms. Operating expenses may be lower due to reduced energy consumption, but maintenance costs could be higher if the magnetic components require frequent inspection or replacement. Durability is generally enhanced by the enclosed design, but accuracy may be affected by the limitations of the magnetic coupling under certain conditions. Replacement and maintenance costs should be evaluated based on the specific application requirements and environmental conditions.
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other applications with... [See More]
- Features: Magnetic Switch (optional feature); Self-Locking
- Rated Load/Force: 112
- Stroke: 0.0394 to 43.31
- Operating Temperature: -4 to 158
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other... [See More]
- Features: Magnetic Switch (optional feature); Self-Locking
- Operating Temperature: -4 to 158
- Stroke: 0.0394 to 19.69
- Actuation: Electrical