Aluminum Rodless Cylinders
Last Updated: April 1, 2025
Description
Aluminum rodless cylinders are pneumatic devices designed to provide linear motion without the need for a traditional piston rod. These cylinders utilize a carriage that moves along the length of the cylinder, allowing for a compact design that is ideal for space-constrained environments.
Working Principle
Aluminum rodless cylinders operate using a magnetically-coupled system. The carriage is not mechanically attached to the piston inside the cylinder; instead, it is propelled by the magnetic attraction between a magnet on the piston and a corresponding magnet on the carriage. This design prevents contaminants from entering the cylinder, as the system is enclosed. The magnetic coupling allows for smooth and efficient motion, making these cylinders useful in applications where cleanliness and precision are critical.
Applications
Aluminum rodless cylinders are used in various industries for tasks that require precise linear motion. Specific examples include automated assembly lines where space is limited, packaging machinery that requires clean and efficient operation, and material handling systems where the prevention of contamination is crucial.
Advantages over other Rodless Cylinders
One of the primary advantages of aluminum rodless cylinders over other types is their compatibility with low-pressure hydraulic services. Additionally, the re-coupling of the carriage to the piston is straightforward, requiring only the placement of the carriage over the piston location inside the cylinder. This ease of maintenance and operation can be a significant advantage in environments where downtime needs to be minimized.
Limitations
Despite their advantages, aluminum rodless cylinders have some limitations. They tend to be more expensive than other types of rodless cylinders. Additionally, they may experience uncoupling at high speeds or during hard deceleration, which can limit their use in high-speed applications.
Considerations
When selecting aluminum rodless cylinders, several factors should be considered. Initial costs can be higher compared to other rodless cylinder types, but the operating expenses may be lower due to reduced maintenance needs. Durability is generally high, but the accuracy of the system can be affected by the magnetic coupling, especially at high speeds. Replacement and maintenance costs should also be considered, as the magnetic components may require periodic inspection and replacement to ensure optimal performance.
from Tolomatic
Will accommodate a wide variety of applications where space is limited [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 175
- Bore Size: 0.5000
from Parker Hannifin / Automation / Pneumatic - Europe
Electric Linear Belt Drive for point-to-point applications. Advantages: - Precise path and position control. - High speed operation. - Easy installation. - Low maintenance. - Ideal for precise point-to-point and reciprocating applications. Features: - Integrated drive and guidance system. - Long... [See More]
- Body Material: Aluminum
- Rated Load/Force: 35.97
- Stroke: 0.0394 to 11.81
- Operating Temperature: -22 to 176
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from ASCO
Anodized single barrel extrusions. Various bore sizes, 25, 32, 40, and 50mm. G or NPT ports available. Retained cushion adjustments. Kevlar reinforced thermosplastics strip seals. Up to 10bar (145 psig) working pressure. Ambient temperature range from -20 ºC to + 80 ºC ( –4 ºF... [See More]
- Body Material: Aluminum
- Rated Load/Force: 441
- Stroke: 0.0 to 234
- Operating Pressure: 145
from Tolomatic
Maximum load weight of 60lbs. custom-made to meet application requirements [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 283
- Bore Size: 1
from Parker Hannifin / Automation / Pneumatic - Europe
Electric linear actuator for heavy duty applications. Advantages: - Accurate path and position control. - High force output. - High speed operation. - High load capacity. - Easy installation. - Low maintenance. - Ideal for multi-axis applications. Features: - Integrated roller guide or integrated... [See More]
- Body Material: Aluminum
- Rated Load/Force: 360
- Stroke: 0.0394 to 227
- Operating Temperature: -22 to 176
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from ASCO
The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage will travel back... [See More]
- Body Material: Aluminum; Stainless Steel
- Rated Load/Force: 195
- Stroke: 0.0 to 100
- Operating Pressure: 100
from Tolomatic
For moderate to heavy applications, maximum of 120 lbs [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 281
- Bore Size: 1.25
from Parker Hannifin / Automation / Pneumatic - Europe
Electric Linear Actuator for synchronized Bi-Parting applications. Advantages: Precise synchronized bi-parting movements. Precise path and position control. High speed operation. Easy installation. Low maintenance. Ideal for centering and door operating applications. Features: Integrated drive and... [See More]
- Body Material: Aluminum
- Cylinder Configuration: Guided
- Actuation: Electrical
- Coupling: Direct Coupled / Band Cylinder
from ASCO
The NR Series rodless offers an alternative solution to conventional cylinder applications. It's compact design cuts space requirement by 50% compared to rodded cylinders. Additionally, the extruded tube construction requires fewer supports than other cylinders. Dual air supply at one end eliminates... [See More]
- Body Material: Aluminum
- Operating Pressure: 145
- Stroke: 0.0 to 234
- Bore Size: 0.9843 to 1.97
from Tolomatic
For moderate to heavy applications, maximum of 180 lbs [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 278
- Bore Size: 1.5
from Parker Hannifin / Automation / Pneumatic - Europe
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide. Advantages: Fixed drive head for low moving mass. Integrated recirculating ball bearing guide for high torque loads. Magnetic switch set for contactless position sensing. Easy to install. Low maintenance. [See More]
- Body Material: Aluminum
- Rated Load/Force: 360
- Stroke: 0.0394 to 39.37
- Operating Temperature: -22 to 176
from Tolomatic
Either short- or long-stroke applications, maximum load capacity of 300 lbs [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 158
- Bore Size: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Linear actuator with ball screw. Advantages: Accurate path and position control. High force output. Easy installation. Excellent slow speed characteristics. Ideal for precise traverse operations. (e.g. machine feeds) and lifting applications. Features: Integrated drive and guidance system. Complete... [See More]
- Body Material: Aluminum
- Rated Load/Force: 112
- Stroke: 0.0394 to 43.31
- Operating Temperature: -4 to 176
from Tolomatic
Either short- or long-stroke applications, maximum load capacity of 400 lbs [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 145
- Bore Size: 2.5
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output. Excellent slow speed characteristics. Dynamic and precise positioning. Very precise repeatability. Features: Extending piston rod. Trapezoidal ballscrew. Non-rotating piston rod. [See More]
- Body Material: Aluminum
- Operating Temperature: -4 to 176
- Stroke: 0.0394 to 19.69
- Actuation: Electrical
from Tolomatic
4 porting options with cross over porting capabilities, max load of 591 lbs [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 205
- Bore Size: 1
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other applications with... [See More]
- Body Material: Aluminum
- Rated Load/Force: 112
- Stroke: 0.0394 to 43.31
- Operating Temperature: -4 to 158
from Tolomatic
6 porting options w/ cross over porting capabilities, max load of 1454 lbs [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 205
- Bore Size: 1.5
from Parker Hannifin / Automation / Pneumatic - Europe
Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other... [See More]
- Body Material: Aluminum
- Operating Temperature: -4 to 158
- Stroke: 0.0394 to 19.69
- Actuation: Electrical
from Tolomatic
Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 120
- Bore Size: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]
- Body Material: Aluminum
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from Tolomatic
Accommodates thrust up to 30 lbs, customer-specified stroke lengths [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 211
- Bore Size: 0.6250
from Parker Hannifin / Automation / Pneumatic - Europe
Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]
- Body Material: Aluminum
- Rated Load/Force: 10.57
- Stroke: 0.0394 to 236
- Operating Pressure: 116
from Tolomatic
Accommodates thrust up to 78 lbs, customer-specified stoke lengths [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 210
- Bore Size: 1
from Parker Hannifin / Automation / Pneumatic - Europe
For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]
- Body Material: Aluminum
- Operating Pressure: 116
- Stroke: 0.0394 to 19.69
- Operating Temperature: 14 to 140
from Tolomatic
Maximum thrust of up to 122 lbs, customer-specified stroke lengths [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 209
- Bore Size: 1.25
from Parker Hannifin / Automation / Pneumatic - Europe
Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]
- Body Material: Aluminum
- Rated Load/Force: 26.98
- Stroke: 0.0394 to 47.24
- Operating Pressure: 116
from Tolomatic
Max thrust 176 lbs, excellent for applications of moderate to heavy loads [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 206
- Bore Size: 1.5
from Parker Hannifin / Automation / Pneumatic - Europe
Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]
- Body Material: Aluminum
- Rated Load/Force: 270
- Stroke: 0.0394 to 1614
- Operating Pressure: 116
from Tolomatic
Accommodates loads up to 270 lbs, with customer-specified stroke lengths [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 156
- Bore Size: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]
- Body Material: Aluminum
- Rated Load/Force: 66.32
- Stroke: 0.0394 to 236
- Operating Pressure: 65.27 to 116
from Tolomatic
Space-saving profile, accommodates loads up to 370 lbs, "custom-made" [See More]
- Body Material: Aluminum; Stainless Steel
- Operating Pressure: 0.0 to 100
- Stroke: 211
- Bore Size: 2.5
from Tolomatic
Cylinders can be isolated from any work area with extended cable lengths [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.5000
from Tolomatic
Option of auto tensioner with one or two 1" stroke units [See More]
- Body Material: Aluminum; Steel (optional feature); Seals Of Viton Material
- Operating Pressure: 0.0 to 100
- Stroke: 126
- Bore Size: 1.5
from Tolomatic
Double the velocity and stroke capacity of double-acting cylinders [See More]
- Body Material: Aluminum; Steel (optional feature); Seals Of Viton Material
- Operating Pressure: 0.0 to 100
- Stroke: 126
- Bore Size: 1.5
from Tolomatic
Self-supporting slide system, increased torsional stability [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 100
- Stroke: 72
- Bore Size: 0.5000
from Tolomatic
Precision linear ball bearings allows the slide to operate in any attitude [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 100
- Stroke: 72
- Bore Size: 1
from Tolomatic
No mechanical piston connection, actuator block can be easily rotated [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 100
- Stroke: 26
- Bore Size: 0.2500
from Tolomatic
Accommodates the most demanding application environments [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 0.0 to 100
- Stroke: 30
- Bore Size: 0.3750
from Tolomatic
Ideal for vertical lifting applications [See More]
- Body Material: Aluminum; Seals Of Viton® Material
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.7500
from Tolomatic
Al bearing block guides & supports loads on precision linear ball bearings [See More]
- Body Material: Aluminum
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.5000