Direct Coupled / Band Cylinder Rodless Cylinders

36 Results
G Series Rodless Cylinder -- G12
from ASCO

Anodized single barrel extrusions. Various bore sizes, 25, 32, 40, and 50mm. G or NPT ports available. Retained cushion adjustments. Kevlar reinforced thermosplastics strip seals. Up to 10bar (145 psig) working pressure. Ambient temperature range from -20 ºC to + 80 ºC ( –4 ºF... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 441
  • Stroke: 0.0 to 234
  • Operating Pressure: 145
BC2 Band Cylinders -- BC205
from Tolomatic

Will accommodate a wide variety of applications where space is limited [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 175
  • Bore Size: 0.5000
Electric Actuator OSP-E B Series -- OSP-E25-B
from Parker Hannifin / Automation / Pneumatic - Europe

Electric Linear Belt Drive for point-to-point applications. Advantages: - Precise path and position control. - High speed operation. - Easy installation. - Low maintenance. - Ideal for precise point-to-point and reciprocating applications. Features: - Integrated drive and guidance system. - Long... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 35.97
  • Stroke: 0.0394 to 11.81
  • Operating Temperature: -22 to 176
NR Series Rodless Cylinder -- S1
from ASCO

The NR Series rodless offers an alternative solution to conventional cylinder applications. It's compact design cuts space requirement by 50% compared to rodded cylinders. Additionally, the extruded tube construction requires fewer supports than other cylinders. Dual air supply at one end eliminates... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 145
  • Stroke: 0.0 to 234
  • Bore Size: 0.9843 to 1.97
BC2 Band Cylinders -- BC210
from Tolomatic

Maximum load weight of 60lbs. custom-made to meet application requirements [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 283
  • Bore Size: 1
Electric Actuator OSP-E BHD Series -- OSP-E20-BHD
from Parker Hannifin / Automation / Pneumatic - Europe

Electric linear actuator for heavy duty applications. Advantages: - Accurate path and position control. - High force output. - High speed operation. - High load capacity. - Easy installation. - Low maintenance. - Ideal for multi-axis applications. Features: - Integrated roller guide or integrated... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 360
  • Stroke: 0.0394 to 227
  • Operating Temperature: -22 to 176
BC2 Band Cylinders -- BC212
from Tolomatic

For moderate to heavy applications, maximum of 120 lbs [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 281
  • Bore Size: 1.25
Electric Actuator OSP-E BP Series -- OSP-E25BP
from Parker Hannifin / Automation / Pneumatic - Europe

Electric Linear Actuator for synchronized Bi-Parting applications. Advantages: Precise synchronized bi-parting movements. Precise path and position control. High speed operation. Easy installation. Low maintenance. Ideal for centering and door operating applications. Features: Integrated drive and... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Cylinder Configuration: Guided
  • Actuation: Electrical
  • Body Material: Aluminum
BC2 Rodless Band Cylinders -- BC215
from Tolomatic

For moderate to heavy applications, maximum of 180 lbs [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 278
  • Bore Size: 1.5
Electric Actuator OSP-E BV Series -- OSP-E20-BV
from Parker Hannifin / Automation / Pneumatic - Europe

Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide. Advantages: Fixed drive head for low moving mass. Integrated recirculating ball bearing guide for high torque loads. Magnetic switch set for contactless position sensing. Easy to install. Low maintenance. [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 360
  • Stroke: 0.0394 to 39.37
  • Operating Temperature: -22 to 176
BC2 Rodless Band Cylinders -- BC220
from Tolomatic

Either short- or long-stroke applications, maximum load capacity of 300 lbs [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 158
  • Bore Size: 2
Electric Actuator OSP-E SB Series -- OSP-E25-SB
from Parker Hannifin / Automation / Pneumatic - Europe

Linear actuator with ball screw. Advantages: Accurate path and position control. High force output. Easy installation. Excellent slow speed characteristics. Ideal for precise traverse operations. (e.g. machine feeds) and lifting applications. Features: Integrated drive and guidance system. Complete... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 112
  • Stroke: 0.0394 to 43.31
  • Operating Temperature: -4 to 176
BC2 Rodless Band Cylinders -- BC225
from Tolomatic

Either short- or long-stroke applications, maximum load capacity of 400 lbs [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 145
  • Bore Size: 2.5
Electric Actuator OSP-E SBR Series -- OSP-E25-SBR
from Parker Hannifin / Automation / Pneumatic - Europe

Linear Actuator with Trapezoidal Screw and Extending Rod for intermittent applications. Advantages: High force output. Excellent slow speed characteristics. Dynamic and precise positioning. Very precise repeatability. Features: Extending piston rod. Trapezoidal ballscrew. Non-rotating piston rod. [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Temperature: -4 to 176
  • Stroke: 0.0394 to 19.69
  • Actuation: Electrical
BC3 Rodless Band Cylinders -- BC310
from Tolomatic

4 porting options with cross over porting capabilities, max load of 591 lbs [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 0.0 to 100
  • Stroke: 205
  • Bore Size: 1
Electric Actuator OSP-E ST Series -- OSP-E25-ST
from Parker Hannifin / Automation / Pneumatic - Europe

Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other applications with... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 112
  • Stroke: 0.0394 to 43.31
  • Operating Temperature: -4 to 158
BC3 Rodless Band Cylinders -- BC315
from Tolomatic

6 porting options w/ cross over porting capabilities, max load of 1454 lbs [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 0.0 to 100
  • Stroke: 205
  • Bore Size: 1.5
Electric Actuator OSP-E STR Series -- OSP-E25-STR
from Parker Hannifin / Automation / Pneumatic - Europe

Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control. High force output. Self-locking. Excellent slow speed characteristics. Easy installation. Low maintenance. Ideal for level regulation, lifting and other... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Temperature: -4 to 158
  • Stroke: 0.0394 to 19.69
  • Actuation: Electrical
BC3 Rodless Band Cylinders -- BC320
from Tolomatic

Max load capacity of 2008 lbs, able to deliver force of 314 lbs at 100 psi [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 0.0 to 100
  • Stroke: 120
  • Bore Size: 2
OSP-P Active Brake Series -- AB 25
from Parker Hannifin / Automation / Pneumatic - Europe

Brakes actuated by pressurisation. Actuated by pressurisation. Released by spring actuation. Completely stainless version. Holds position, even under changing load conditions [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 66.32
  • Stroke: 0.0394 to 236
  • Operating Pressure: 116
BC4 Rodless Band Cylinders -- BC406
from Tolomatic

Accommodates thrust up to 30 lbs, customer-specified stroke lengths [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 211
  • Bore Size: 0.6250
OSP-P ATEX Version Series -- OSP-P10
from Parker Hannifin / Automation / Pneumatic - Europe

Certified application in EX environments. The rodless pneumatic cylinders of Origa Division Europe are the first linear drive units, which are EX certified in the group of equipment II, Category 2 GD. For detailed information on how to use pneumatic components in EX-Areas, see leaflet A5P060E "EU... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 10.57
  • Stroke: 0.0394 to 236
  • Operating Pressure: 116
BC4 Rodless Band Cylinders -- BC410
from Tolomatic

Accommodates thrust up to 78 lbs, customer-specified stoke lengths [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 210
  • Bore Size: 1
OSP-P Bi-Parting Series -- OSP-P40-SL-BP
from Parker Hannifin / Automation / Pneumatic - Europe

For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 116
  • Stroke: 0.0394 to 19.69
  • Operating Temperature: 14 to 140
BC4 Rodless Band Cylinders -- BC412
from Tolomatic

Maximum thrust of up to 122 lbs, customer-specified stroke lengths [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 209
  • Bore Size: 1.25
OSP-P Cleanroom Series -- OSP-P16
from Parker Hannifin / Automation / Pneumatic - Europe

Protection class IP64 protected linear drives. If linear drives come into contact with sugary or other sticky fluids during operation, there is a risk that parts of the drive, such as covers or guides, will jam, especially after long periods of downtime. In the best case scenario, the resulting... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 26.98
  • Stroke: 0.0394 to 47.24
  • Operating Pressure: 116
BC4 Rodless Band Cylinders -- BC415
from Tolomatic

Max thrust 176 lbs, excellent for applications of moderate to heavy loads [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 206
  • Bore Size: 1.5
OSP-P Long Stroke LS Series -- OSP-P50LS
from Parker Hannifin / Automation / Pneumatic - Europe

Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters. [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 270
  • Stroke: 0.0394 to 1614
  • Operating Pressure: 116
BC4 Rodless Band Cylinders -- BC420
from Tolomatic

Accommodates loads up to 270 lbs, with customer-specified stroke lengths [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 156
  • Bore Size: 2
OSP-P Passive Brake Series -- MB-SL 25
from Parker Hannifin / Automation / Pneumatic - Europe

Brake operated by spring actuation. Brake operated by spring actuation. Brake release by pressurisation. Optional sensor to indicate brake lining wear. Anodised aluminium rail, with prism shaped slide elements. Adjustable plastic slide elements. Composite sealing system with plastic and felt wiper... [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Rated Load/Force: 66.32
  • Stroke: 0.0394 to 236
  • Operating Pressure: 65.27 to 116
BC4 Rodless Band Cylinders -- BC425
from Tolomatic

Space-saving profile, accommodates loads up to 370 lbs, "custom-made" [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 211
  • Bore Size: 2.5
LS Rodless Linear Slide -- LS05
from Tolomatic

Self-supporting slide system, increased torsional stability [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 0.0 to 100
  • Stroke: 72
  • Bore Size: 0.5000
LS Rodless Linear Slide -- LS10
from Tolomatic

Precision linear ball bearings allows the slide to operate in any attitude [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 0.0 to 100
  • Stroke: 72
  • Bore Size: 1
MXP Internal Bearing Pneumatic Cylinder -- MXP25N
from Tolomatic

Best in many vertical applications, permanently lubricated internal bearing [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1
MXP Profiled Rail Pneumatic Cylinder -- MXP25P
from Tolomatic

High precision bearings feature smooth, low breakaway motion [See More]

  • Coupling: Direct Coupled / Band Cylinder
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1
MXP Solid Bearing Pneumatic Cylinder -- MXP25S
from Tolomatic

Large bearing surface contact area optimizes stress distribution [See More]

  • Coupling: Direct Coupled / Band Cylinder; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: ? to 206
  • Bore Size: 1