Steel Rodless Cylinders
Last Updated: April 1, 2025
Description
Steel rodless cylinders are pneumatic devices designed to convert pneumatic energy into mechanical work. They consist of a movable element, typically a piston, that operates within a cylindrical bore. Unlike traditional cylinders, rodless cylinders do not have a piston rod extending outside the cylinder. Instead, they use a magnetic coupling to move a carriage along the outside of the cylinder, which is enclosed to prevent the ingress of contaminants.
Working Principle
Steel rodless cylinders operate using a magnetic coupling mechanism. The piston inside the cylinder is equipped with a magnet, and a corresponding magnet is attached to the carriage on the outside of the cylinder. The magnetic attraction between these two magnets allows the carriage to be propelled along the cylinder's exterior. This design is particularly useful as it prevents contaminants from entering the cylinder, ensuring a cleaner operation. Additionally, the lack of an external piston rod allows for a more compact design, making these cylinders suitable for applications with limited space.
Applications
Steel rodless cylinders are used in various applications where space constraints and contamination prevention are critical. Specific examples include automated assembly lines where precise linear motion is required, and in environments where dust or other contaminants could interfere with the operation of traditional cylinders. They are also used in packaging machinery and material handling systems where the compact design and clean operation are advantageous.
Advantages over other Rodless Cylinders
One of the primary advantages of steel rodless cylinders over other types is their ability to prevent contaminant entry due to their enclosed design. This makes them ideal for use in environments where cleanliness is paramount. Additionally, the magnetic coupling allows for easy re-coupling of the carriage to the piston, simply by placing the carriage over the location of the piston inside the cylinder. This feature enhances their usability and reduces downtime during maintenance.
Limitations
Despite their advantages, steel rodless cylinders have some limitations. They tend to be more expensive than traditional rodless cylinders due to the complexity of the magnetic coupling system. Additionally, they may experience uncoupling at high speeds or during hard deceleration, which can limit their use in high-speed applications.
Considerations
When considering the use of steel rodless cylinders, several factors should be taken into account. Initial costs can be higher compared to other cylinder types, but the benefits of reduced contamination and compact design may justify the investment. Operating expenses may be lower due to reduced maintenance needs, as the enclosed design minimizes wear and tear from contaminants. Durability is generally high, but the magnetic coupling system requires careful handling to avoid uncoupling issues. Accuracy is typically good, but it can be affected by the speed and load conditions. Replacement and maintenance costs are generally lower due to the reduced likelihood of contamination-related failures.
from Jergens, Inc.
Jergens Threaded Body Pressure Point Cylinders may be used with any power source and are designed for use in restricted areas where space is at a minimum. They can be used to eliminate part distortion during machining operations or to hold large-diameter castings or rings in place while machining... [See More]
- Body Material: Steel
- Rated Load/Force: 1000
- Stroke: 0.1875
- Operating Pressure: 5000
from Jergens, Inc.
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon ® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications:... [See More]
- Body Material: Steel
- Rated Load/Force: 3925
- Stroke: 0.5000
- Operating Pressure: 200 to 5000
from PHD, Inc.
PHD ’s Series SFM Multiple Position Slide offers a modular multi-position stop system that includes optional mid-position actuators and adjustable end stops to support diverse applications. Multiple intermediate stopping positions are available, limited only by the length of the slide. The New... [See More]
- Body Material: Steel
- Operating Pressure: 36 to 116
- Stroke: 1.97 to 134
- Bore Size: 1.06 to 1.57
from Tolomatic
Accommodates the most demanding application environments [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 0.0 to 100
- Stroke: 30
- Bore Size: 0.3750
from PHD, Inc.
Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the slide's internal... [See More]
- Body Material: Steel
- Operating Pressure: 36 to 116
- Stroke: 0.9843 to 134
- Bore Size: 1.06 to 1.57