Mounting Options: None Rodless Cylinders
from ASCO
The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage will travel back... [See More]
- Mounting: None; Mounting Accessories Available
- Rated Load/Force: 195
- Stroke: 0.0 to 100
- Operating Pressure: 100
from Tolomatic
Option of 3-ported heads, auto tensioner with one 1" stroke unit [See More]
- Mounting: None; Threaded
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.7500
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Mounting: None
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
from ASCO
The NR Series rodless offers an alternative solution to conventional cylinder applications. It's compact design cuts space requirement by 50% compared to rodded cylinders. Additionally, the extruded tube construction requires fewer supports than other cylinders. Dual air supply at one end eliminates... [See More]
- Mounting: None; Mounting Accessories Available
- Operating Pressure: 145
- Stroke: 0.0 to 234
- Bore Size: 0.9843 to 1.97
from Tolomatic
Option of auto tensioner with one or two 1" stroke units [See More]
- Mounting: None; Threaded
- Operating Pressure: 0.0 to 100
- Stroke: 126
- Bore Size: 1.5
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Mounting: None
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101
from Tolomatic
Double the velocity and stroke capacity of double-acting cylinders [See More]
- Mounting: None; Threaded
- Operating Pressure: 0.0 to 100
- Stroke: 126
- Bore Size: 1.5
from Tolomatic
Ideal for vertical lifting applications [See More]
- Mounting: None; Threaded
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.7500
from Tolomatic
Al bearing block guides & supports loads on precision linear ball bearings [See More]
- Mounting: None; Threaded
- Operating Pressure: 0.0 to 100
- Stroke: 20.4
- Bore Size: 0.5000