Magnetically Coupled Rodless Cylinders

5 Results
MCR Series Magnetically Coupled Rodless Cylinder -- MC1
from ASCO

The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage will travel back... [See More]

  • Coupling: Magnetically Coupled
  • Rated Load/Force: 195
  • Stroke: 0.0 to 100
  • Operating Pressure: 100
Magnetically Coupled Cylinder -- MG_025
from Tolomatic

No mechanical piston connection, actuator block can be easily rotated [See More]

  • Coupling: Magnetically Coupled; Floating Mount
  • Operating Pressure: 0.0 to 100
  • Stroke: 26
  • Bore Size: 0.2500
AGSL Series Powered Slide -- AGSL-6
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Coupling: Magnetically Coupled
  • Rated Load/Force: 60
  • Stroke: 8 to 132
  • Operating Pressure: 26 to 101
Magnetically Coupled Slides -- MGS038
from Tolomatic

Accommodates the most demanding application environments [See More]

  • Coupling: Magnetically Coupled; Slide
  • Operating Pressure: 0.0 to 100
  • Stroke: 30
  • Bore Size: 0.3750
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Coupling: Magnetically Coupled
  • Rated Load/Force: 24
  • Stroke: 5 to 96
  • Operating Pressure: 26 to 101