Stainless Steel Rodless Cylinders

10 Results
MCR Series Magnetically Coupled Rodless Cylinder -- MC1
from ASCO

The MCR Series cylinder consists of a piston and a carriage, which are coupled together using rare earth magnets. When the cylinder is pressurized from one end, the piston will travel the length of the tube, which in turn moves the carriage. Pressurizing the other side the carriage will travel back... [See More]

  • Body Material: Aluminum; Stainless Steel
  • Rated Load/Force: 195
  • Stroke: 0.0 to 100
  • Operating Pressure: 100
BC2 Band Cylinders -- BC205
from Tolomatic

Will accommodate a wide variety of applications where space is limited [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 175
  • Bore Size: 0.5000
AGSL Series Powered Slide -- AGSL-6
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Body Material: Aluminum; Stainless Steel
  • Rated Load/Force: 60
  • Stroke: 8 to 132
  • Operating Pressure: 26 to 101
BC2 Band Cylinders -- BC210
from Tolomatic

Maximum load weight of 60lbs. custom-made to meet application requirements [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 283
  • Bore Size: 1
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]

  • Body Material: Aluminum; Stainless Steel
  • Rated Load/Force: 24
  • Stroke: 5 to 96
  • Operating Pressure: 26 to 101
BC2 Band Cylinders -- BC212
from Tolomatic

For moderate to heavy applications, maximum of 120 lbs [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 281
  • Bore Size: 1.25
BC2 Rodless Band Cylinders -- BC215
from Tolomatic

For moderate to heavy applications, maximum of 180 lbs [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 278
  • Bore Size: 1.5
BC2 Rodless Band Cylinders -- BC220
from Tolomatic

Either short- or long-stroke applications, maximum load capacity of 300 lbs [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 158
  • Bore Size: 2
BC3 Rodless Band Cylinders -- BC310
from Tolomatic

4 porting options with cross over porting capabilities, max load of 591 lbs [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 205
  • Bore Size: 1
BC4 Rodless Band Cylinders -- BC406
from Tolomatic

Accommodates thrust up to 30 lbs, customer-specified stroke lengths [See More]

  • Body Material: Aluminum; Stainless Steel
  • Operating Pressure: 0.0 to 100
  • Stroke: 211
  • Bore Size: 0.6250