Powder / Solids Check Valves
2 Results
Check Valve for Bulk Materials
from Solimar Pneumatics
from Solimar Pneumatics
Engineered to meet or exceed all requirements for unloading dry bulk products. Offers significant cost and quality improvements over older style valves. Lightweight aluminum (3 lbs) - Mounts at any angle - Stainless internal components - FDA approved silicone rubber sealing surfaces - Positive... [See More]
- Media: Powder Solids
- Material Of Construction: Aluminum
- Valve Type: Wafer
DELTA RUF3 - Process Valve
from APV, An SPX Brand
from APV, An SPX Brand
The valve opens as soon as the pressure under the valve seat exceeds the counter pressure. When the pressure is balanced, the valve closes by spring action, which means that in case of a pressure increase, the valve closes on the spring side. Field of application. All industries. Used when backflow... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 1.00 to 4.00