Natural Gas Check Valves

19 Results
Flanged Check Valve -- DFT® PDC®
from DFT Inc.

The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
  • Valve Type: BallDisk; Severe Service
  • Valve Size: 2.00 to 12.00
Flanged Spring Assisted Center Guided Check Valves -- DFT® Excalibur®
from DFT Inc.

The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: BallDisk; Severe Service
  • Valve Size: 2.00 to 24.00
Flanged Spring Assisted Check Valves -- DFT® DLC®
from DFT Inc.

The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
  • Material Of Construction: Stainless Steel; Exotic Metal (optional feature)
  • Valve Type: BallDisk; Severe Service
  • Valve Size: 0.50 to 3.00
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
  • Material Of Construction: Stainless Steel
  • Valve Type: BallDisk; Severe Service
  • Valve Size: 0.50 to 3.00
Bronze Check Valves
from NIBCO INC.

Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353 °F/178 °C, 200 psi/13.8 bar non-shock cold working pressure,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; LP Gas; Natural Gas; Steam
  • Material Of Construction: Brass / Bronze
  • Valve Type: BallDisk; Swing
  • Valve Size: 0.25 to 4.00
Chexter™ Pivot Check Valves -- 1601
from Mueller Steam Specialty

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
  • Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Type: BallDisk
  • Valve Size: 2.00 to 36.00
Dual Plate Check Valve -- LD 016-WCK3
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 2.00 to 40.00
Compressed Natural Gas Check Valve
from Hy-Lok USA, Inc.

Compressed Natural Gas Check Valve. Hy-Lok's 700H Series Check Valves are designed for flow control CNG. Tested and certified for this application per AGA/CGA NGV 3.1. [See More]

  • Media: Gas; Natural Gas
  • Valve Size: 0.25 to 0.75
Non-Return Valves for Gas Supply Applications
from AVK International A/S

Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300. [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Valve Size: 6.00 to 20.00
  • Material Of Construction: Cast Iron (optional feature); Ductile Iron
  • Connection Description: BoltFlange
Cast Full Port Lift Check Valves -- Pressure Class 150-600
from Cooper Valves

COOPER ® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an Inconel X-750 spring for extra strength and corrosion resistance. Cooper lift checks have a low differential... [See More]

  • Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
  • Valve Type: Lift Check; Severe Service
  • Valve Size: 0.50 to 3.00
Gas Check Valve -- TVR1 CNG
from WEH Technologies Inc.

CNG Check valve for cars and fueling stations. With the type TVR1 CNG WEH ® offers an advanced, high performance check valve for use with natural gas. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the unit. The WEH ® TVR1 CNG... [See More]

  • Media: Gas; Natural Gas
  • Valve Size: 0.24 to 0.47
  • Material Of Construction: Stainless Steel
  • Connection Description: Threaded (optional feature); Tube Fitting (optional feature)
RF Steel Chexter™ Check Valves -- 1605
from Mueller Steam Specialty

Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]

  • Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
  • Material Of Construction: Stainless Steel (optional feature); Carbon Steel
  • Valve Type: BallDisk
  • Valve Size: 2.00 to 24.00
Swing Check Valve -- LD 016-WCK4
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Valve Type: Swing
  • Valve Size: 2.00 to 40.00
Cast Full Port Swing Check Valves -- Pressure Class 150-600
from Cooper Valves

COOPER ® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check valves larger than 12 ” are available... [See More]

  • Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
  • Valve Type: Swing; Severe Service
  • Valve Size: 0.50 to 24.00
Gas Check Valve -- TVR5 CNG
from WEH Technologies Inc.

High-Performance Check Valve for buses and trucks (DN 12 mm). Type TVR5 CNG is the largest of our check valves. It is most efficient and developed specifically for CNG buses and trucks. The check valve system is designed to minimize the effect of dirt particles on the sealing components within the... [See More]

  • Media: Gas; Natural Gas
  • Valve Size: 0.47 to 0.63
  • Material Of Construction: Stainless Steel
  • Connection Description: Threaded (optional feature); Tube Fitting (optional feature)
Swing Check Valve -- LD-003-CK
from Xiamen Landee Industries Co., Ltd.

Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 0.50 to 32.00
Cyrogenic Full Port Check Valves -- Pressure Class 150-600
from Cooper Valves

Extreme temperatures and pressures require extreme precision and durability —just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a range of ASME pressure classes, with bolted cover and metal or renewable disks. Options... [See More]

  • Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Stainless Steel
  • Valve Type: Swing; Severe Service
  • Valve Size: 0.50 to 12.00
Swing Check Valve -- LD-003-CK2
from Xiamen Landee Industries Co., Ltd.

Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]

  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 0.50 to 32.00
Forged Regular Port Lift Check Valves -- Pressure Class 800-1500
from Cooper Valves

Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER ® Valves forged check valves. [See More]

  • Media: Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Material Of Construction: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
  • Valve Type: Lift Check; Severe Service
  • Valve Size: 0.50 to 2.00