DIN Check Valves

23 Results
High Flow Rate Brass Spring Loaded Check Valve -- 100002-1
from Bonomi North America, Inc.

High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ NBR Seat [See More]

  • Agency: DIN
  • Valve Size: 1.00
  • Material Of Construction: Brass / Bronze
  • Connection Description: Threaded
High Flow Rate Brass Spring Loaded Check Valve -- 100102-3/8
from Bonomi North America, Inc.

High Flow Rate Brass Spring Loaded Check Valve FNPT Threaded w/ Viton Seat [See More]

  • Agency: DIN
  • Valve Size: 0.38
  • Material Of Construction: Brass / Bronze
  • Connection Description: Threaded
High Flow Rate Spring Loaded Lead Free Brass Check Valve -- 100012LF-1
from Bonomi North America, Inc.

High Flow Rate Spring Loaded Lead Free Brass Check Valve FNPT Threaded w/ NBR Seat [See More]

  • Agency: DIN
  • Valve Size: 1.00
  • Material Of Construction: Brass / Bronze
  • Connection Description: Threaded
High Flow Rate Spring Loaded Lead Free Brass Check Valve -- 100612LF-1
from Bonomi North America, Inc.

High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ EURO-PRESS Connections [See More]

  • Agency: DIN
  • Valve Size: 1.00
  • Material Of Construction: Brass / Bronze
  • Maximum Pressure: 175.00 to 400.00
High Flow Rate Spring Loaded Lead Free Brass Check Valve -- 100712LF-1
from Bonomi North America, Inc.

High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ Solder Ends [See More]

  • Agency: DIN
  • Valve Size: 1.00
  • Material Of Construction: Brass / Bronze
  • Maximum Pressure: 175.00 to 400.00
Flanged End Swing Check Valve -- Sisto - RSK
from KSB AG

Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications. In building services, industrial plants and power stations;suitable for drinking water, service water,... [See More]

  • Agency: DIN; ISO; DIN 3202-F1, ISO 5752/1
  • Material Of Construction: Cast Iron
  • Valve Type: Swing
  • Valve Size: 0.98 to 5.91
LKC UltraPure Non-Return Valve
from Alfa Laval Inc.

Designed to meet the specific demands of the biotech, pharmaceutical and personal care industries, the LKC UltraPure non-return valve provide safe, easy installation and high, consistent quality. UltraPure quality. LKC UltraPure is developed to facilitate safe and easy installation that ensures... [See More]

  • Agency: DIN; ISO
  • Valve Size: 0.89 to 3.94
  • Material Of Construction: Stainless Steel
  • Connection Description: Clamp Flange; Butt Weld
Carbon Steel PTFE-Lined Valve -- LD-013-QF
from Xiamen Landee Industries Co., Ltd.

Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]

  • Agency: API; DIN; ANSI; BS, JIS
  • Material Of Construction: Steel; Carbon Steel
  • Valve Type: BallDisk
  • Valve Size: 0.50 to 48.00
Check Valves for Fire Protection Applications
from AVK International A/S

Swing and ball check valves. The ductile iron body, made in a modern design with soft sealing elements in an advanced rubber quality from AVK ’s own rubber factory, will ensure an efficient shut-off whenever needed. Most of AVK ’s products in the fire protection range hold... [See More]

  • Agency: DIN
  • Media Temperature: 158
  • Valve Size: 2.00 to 3.00
  • Media: Water; Cold Water  ; Potable Water
Flanged End Swing Check Valve -- Sisto - RSK-S
from KSB AG

Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications. In building services, industrial plants and power stations;suitable for drinking water, service water,... [See More]

  • Agency: DIN; DIN 3202-F6
  • Material Of Construction: Cast Iron
  • Valve Type: Swing
  • Valve Size: 0.98 to 11.81
Cast Iron Valve -- LD 012-CI
from Xiamen Landee Industries Co., Ltd.

Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]

  • Agency: API; DIN; ANSI; BS, JIS, MSS SP
  • Material Of Construction: Cast Iron
  • Valve Type: BallDisk; Foot Valve
  • Valve Size: 0.50 to 64.00
Check Valves for Wastewater Applications
from AVK International A/S

Ball Check Valves and Swing Check Valves available in ductile iron or stainless steel. AVK offers a wide range of swing and ball check valves featuring full bore and low head loss resulting in maximum utilisation of the pump capacity. The check valves can be installed in both horizontal and vertical... [See More]

  • Agency: DIN
  • Valve Size: 1.25 to 24.00
  • Material Of Construction: Ductile Iron; Stainless Steel (optional feature)
  • Connection Description: Threaded (optional feature); BoltFlange
Flanged or Weld End Swing Check Valve -- AKR/AKRS
from KSB AG

Design. Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Agency: DIN; EN 558-1/26 PN 63-100;DIN 3202/1-F8
  • Material Of Construction: Steel
  • Valve Type: Swing
  • Valve Size: 3.15 to 11.81
Dual Plate Check Valve -- LD 016-WCK3
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]

  • Agency: API; DIN; ANSI; BS, JIS PN10, PN16
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 2.00 to 40.00
Check Valves for Water Supply Applications
from AVK International A/S

Wide variety of ball check valves and swing check valves including recoil check valves. The recoil check valve is a high performance, fast acting, non-slam check valve used to prevent flow reversal. Mechanical assistance is given by a combination of inertia reduction, concentration of mass and ideal... [See More]

  • Agency: AWWA (optional feature); DIN
  • Valve Size: 4.00 to 24.00
  • Material Of Construction: Ductile Iron
  • Connection Description: BoltFlange
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Agency: API; DIN; ANSI; BS, JIS
  • Valve Size: 0.12 to 2.50
  • Material Of Construction: Steel; Carbon Steel
  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
Non-Return Valves for Gas Supply Applications
from AVK International A/S

Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300. [See More]

  • Agency: DIN
  • Valve Size: 6.00 to 20.00
  • Material Of Construction: Cast Iron (optional feature); Ductile Iron
  • Connection Description: BoltFlange
Swing Check Valve -- LD 016-WCK4
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]

  • Agency: API; DIN; ANSI; BS, JIS PN10, PN16
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Valve Type: Swing
  • Valve Size: 2.00 to 40.00
Swing Check Valve -- LD-003-CK
from Xiamen Landee Industries Co., Ltd.

Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]

  • Agency: API; DIN; ANSI; BS, JIS
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 0.50 to 32.00
Swing Check Valve -- LD-003-CK2
from Xiamen Landee Industries Co., Ltd.

Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]

  • Agency: API; DIN; ANSI; BS, JIS Class 150 to 2500
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 0.50 to 32.00
Swing Check Valve -- LD-016-WCK1
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E. Model Number:LD 016-WCK1. Key Specifications/Special Features: Key Specifications/Special Features: Working pressure: PN10, PN16, 125lb. Body materials: cast iron, ductile iron, aluminum bronze,... [See More]

  • Agency: ASME; DIN; ANSI; PN
  • Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
  • Valve Type: Swing
  • Valve Size: 2.00 to 40.00
Wafer Check Valve -- LD 003-CK1
from Xiamen Landee Industries Co., Ltd.

Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS and DIN. Sizes range: from 2 to 48-inch... [See More]

  • Agency: API; DIN; ANSI; BS
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Wafer
  • Valve Size: 2.00 to 40.00
Wafer Check Valve -- LD 016-WCK
from Xiamen Landee Industries Co., Ltd.

API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Sizes range: from 1" diameter to 24" diameter (DN25mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). Body materials: carbon... [See More]

  • Agency: API; DIN; ANSI; BS, JIS Class 150 to 2500
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Type: Wafer
  • Valve Size: 1.00 to 24.00