Swing Check Valves Check Valves
from DeZURIK, Inc.
APCO CRF-100C/100 Rubber Flapper Swing Check Valves are uniquely simple in design but durable for use on a variety of applications. The valves are engineered and tested to meet the requirements of the AWWA C508 standard. Standard construction includes an internal leaf spring to assist in closure... [See More]
- Valve Type: Swing
from ValvTechnologies, Inc.
The AbrasoCheck® slurry swing type check valve is designed specifically for PD slurry pump discharge isolation and allows in-line maintenance. The valve was based upon the existing design as used for more than 30 years at an iron concentrate pumping station. Currently the valve is in use in China,... [See More]
- Valve Type: Swing
- Connection Description: BoltFlange
- Material Of Construction: Stainless Steel; Steel
- Media: Slurries
from DeZURIK, Inc.
All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution,... [See More]
- Valve Type: Swing
from DeZURIK, Inc.
All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution,... [See More]
- Valve Type: Swing
from DeZURIK, Inc.
All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage treatment, water treatment, water distribution,... [See More]
- Valve Type: Swing
from DeZURIK, Inc.
The Hilton H-950 Swing Check Valve is designed for horizontal or vertical flow (not suitable for down-flow applications). When fully open the valve disc is out of the flow area allowing for 100% uninterrupted flow. Seating can be metal or resilient. The valve comes equipped with a bolted cover which... [See More]
- Valve Type: Swing
from Assured Automation
The 112 LF series valves are lead free brass, high capacity, in-line check valves manufactured to comply with new lead free legislation. They are available with NPT Female end connections. Features & Benefits. Investment cast 2-piece lead free brass body. Soft seat for bubble tight shutoff,... [See More]
- Valve Type: Swing
- Valve Size: 0.50 to 2.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; NPT
from Hayward Flow Control
SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for installation. All valves are assembled with... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 8.00
- Material Of Construction: Corzan; PVC; CPVC; PP
- Connection Description: BoltFlange
from Crane Fluid Systems
Features & Benefits. Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing. The Crane D138 Bronze check valve is of the... [See More]
- Valve Type: Swing
- Media: Water
- Material Of Construction: Brass / Bronze
from KSB AG
Design. Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to... [See More]
- Valve Type: Swing
- Valve Size: 1.97 to 23.62
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Sharpe Valves
Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]
- Valve Type: Swing
- Valve Size: 0.50
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]
- Valve Type: BallDisk; Swing; Severe Service
- Valve Size: 0.50 to 24.00
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Connection Description: BoltFlange; Butt Weld; Socket Weld
from Flomatic Valves
745 - 45 ° Seat Flo-Flex ®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc. 745 AIS- 45 ° Seat Flo-Flex ®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with... [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 24.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 250.00
from Cooper Valves
COOPER ® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check valves larger than 12 ” are available... [See More]
- Valve Type: Swing; Severe Service
- Valve Size: 0.50 to 24.00
- Material Of Construction: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
- Connection Description: Threaded; BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ
from Watts
Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or solder end connections and a Lead Free* brass body. Models LFWCV, and LFWCVS are available in sizes 1/2 to... [See More]
- Valve Type: Swing
- Valve Size: 0.50 to 1.00
- Material Of Construction: Brass / Bronze
- Media: Water
from Grinnell
The GRINNELL Model 590 Check Valve is a compact, rugged swing-type unit providing water flow in one direction and preventing flow in the opposite direction. It is manufactured with a ductile iron body, nickel-plated seat and a stainless steel clapper assembly for sizes 2 to 8 inch (60.3 to 219,1... [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Ductile Iron
- Connection Description: Grooved
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Working pressure: 125 TO 300LBS. Size range: DN200 to DN1000. Materials: Body: GGG50. Disk: GGG50. Shaft: SS420. Sealing ring: brass. Operated way: with counter weight. Suitable media: water [See More]
- Valve Type: Swing
- Valve Size: 7.87 to 39.37
- Material Of Construction: Ductile Iron
- Connection Description: BoltFlange; DN200 to DN1000
from GF Piping Systems
GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more safety, simplicity,. Type 301 Y-Globe... [See More]
- Valve Type: BallDisk; Swing; Wafer
- Valve Size: 0.38 to 12.00
- Material Of Construction: ABS; PVC; CPVC; PP; PVDF
- Connection Description: BoltFlange (optional feature); Tube Fitting; Butt Weld (optional feature); Socket Weld; Fusion
from U.S. Plastic Corporation
This 2-1/2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow... [See More]
- Valve Type: Swing
- Valve Size: 2.50
- Material Of Construction: PVC
- Connection Description: Socket Weld
from XOMOX (A Crane Co. Company)
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out... [See More]
- Valve Type: Swing
- Valve Size: 3.00
- Material Of Construction: Ductile Iron; PFA Lined
- Connection Description: BoltFlange; Flanged Connection
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Valve Type: Swing
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.50 to 24.00
- Media: Water; Wastewater
from NIBCO INC.
Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353 °F/178 °C, 200 psi/13.8 bar non-shock cold working pressure,... [See More]
- Valve Type: BallDisk; Swing
- Valve Size: 0.25 to 4.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; Socket Weld (optional feature)
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Valve Type: Swing
- Valve Size: 0.50 to 2.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 1/2" - 2" Compression
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: Swing
- Valve Size: 14.00 to 36.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from Schutte & Koerting
Check Valves, also referred to as Extraction Check Valves, prevent backflow in steam and water lines to protect valuable equipment from damage. Used in extraction lines from steam turbines to feedwater heaters, heating systems or process equipment, these extraction check valves are engineered for... [See More]
- Valve Type: Swing
- Maximum Pressure: 150.00 to 600.00
- Material Of Construction: Steel
- Media Temperature: 150 to 900
from American Cast Iron Pipe Company
Product Description. AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 16.00
- Material Of Construction: Ductile Iron
- Media: Water
from Victaulic Co. of America
Resilient-seat spring return swing check valve designed for horizontal or vertical (upward flow) applications. Series 416 features OGS grooved ends. Series E416 features StrengThin ™ 100 grooved ends. Sizes from 2 -12 ″ | DN50 - DN200. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Stainless Steel
- Connection Description: Grooved Ends
from Dura Plastic Products, Inc.
Valves:Economy Swing Check Valve:Soc x Soc [See More]
- Valve Type: Swing
- Valve Size: 3.00
- Material Of Construction: PVC
from Crane Fluid Systems
Features & Benefits. Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing. The Crane D140 Bronze check valve is of the... [See More]
- Valve Type: Swing
- Media: Water
- Material Of Construction: Brass / Bronze
from KSB AG
Design. Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in... [See More]
- Valve Type: Swing
- Valve Size: 1.97 to 15.75
- Material Of Construction: Steel
- Connection Description: Butt Weld
from Sharpe Valves
200 psi, WOG at 350 °F, screwed cap, integral seats [See More]
- Valve Type: Swing
- Valve Size: 0.50
- Material Of Construction: Steel
- Connection Description: Threaded (optional feature)
from Flomatic Valves
745 WITH BACKFLUSH DEVICE - 45 ° Seat Flo-Flex ®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 24.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 250.00
from Cooper Valves
Extreme temperatures and pressures require extreme precision and durability —just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a range of ASME pressure classes, with bolted cover and metal or renewable disks. Options... [See More]
- Valve Type: Swing; Severe Service
- Valve Size: 0.50 to 12.00
- Material Of Construction: Stainless Steel
- Connection Description: BoltFlange; Butt Weld; RFF BW
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 40.00
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Connection Description: BoltFlange; Butt Weld
from U.S. Plastic Corporation
Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating of Hayward Swing Check Valves to others and see the difference. Swing check valves are often... [See More]
- Valve Type: Swing
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. All basic design features of Velan cast steel swing check valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL DESIGN FEATURES:... [See More]
- Valve Type: Swing
- Connection Description: BoltFlange; Butt Weld; Butt weld, Flanged
- Valve Size: 2.00 to 36.00
- Agency: ASME
from NIBCO INC.
Cast Iron Check Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. 125 psi/8.6 bar saturated steam to 353 °F/178 °C, 200 psi/13.8 bar... [See More]
- Valve Type: BallDisk (optional feature); Swing
- Valve Size: 2.00 to 36.00
- Material Of Construction: Cast Iron
- Connection Description: Threaded (optional feature); BoltFlange; Socket Weld (optional feature)
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Brass / Bronze; Cast Iron
- Connection Description: BoltFlange
from American Cast Iron Pipe Company
Product Description. AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 16.00
- Material Of Construction: Ductile Iron
- Media: Water
from Victaulic Co. of America
The large closure access bonnet permits easy access for in-line service. Designed for use with standard Victaulic ® grooved fittings and couplings for fast installation on inlet and outlet ports. Available in size 2 ″ | DN50 [See More]
- Valve Type: Swing
- Valve Size: 2.00
- Material Of Construction: Stainless Steel
- Connection Description: Grooved Ends
from Crane Fluid Systems
Features & Benefits. Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing. The Crane D142 bronze check valve is of the... [See More]
- Valve Type: Swing
- Media: Water
- Material Of Construction: Brass / Bronze
from KSB AG
Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications. In building services, industrial plants and power stations;suitable for drinking water, service water,... [See More]
- Valve Type: Swing
- Valve Size: 0.98 to 5.91
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from Flomatic Valves
745 WITH POSITION INDICATOR AND BACKFLUSH DEVICE - 45 ° Seat Flo-Flex ®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. Temp Max: 140 °F (60 °C). Pressure Max: 250 PSI. For reference use only. Please check... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 24.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 250.00
from Cooper Valves
Simple. Hard-working. Precise. Proven. COOPER ® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. [See More]
- Valve Type: Swing; Severe Service
- Valve Size: 0.50 to 2.00
- Material Of Construction: Stainless Steel; Exotic Metal; Nickel Alloy, Monel, Hastelloy, Incoloy, Inconel,Titanium Alloy, Zirconium Alloy
- Connection Description: Threaded; Socket Weld; SE SW TSW
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 40.00
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Connection Description: BoltFlange; Butt Weld
from U.S. Plastic Corporation
Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable for vertical... [See More]
- Valve Type: Swing
from Velan, Inc.
API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits. • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer service life. [See More]
- Valve Type: Swing
- Connection Description: BoltFlange; Flanged
- Valve Size: 0.50 to 12.00
- Agency: ASME
from NIBCO INC.
Cast Ductile and Alloy Iron Check Valves for use in commercial and industrial applications. Services include: hot and cold water, HVAC, steam, oil and gas, limited chemical, petroleum refining and production. 250 psi/17.2 bar non-shock cold working pressure, 150 psi/10.3 bar saturated steam to 366... [See More]
- Valve Type: BallDisk (optional feature); Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Ductile Iron
- Connection Description: BoltFlange; Class 150, Class 125, Class 150 options
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Brass / Bronze; Cast Iron
- Connection Description: BoltFlange
from American Cast Iron Pipe Company
Product Description. AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 16.00
- Material Of Construction: Ductile Iron
- Media: Water
from Victaulic Co. of America
Designed for use with Victaulic ® grooved fittings and couplings for fast installation on inlet and outlet ports. Sizes from 2 - 4 ″ | DN50 - DN100. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 4.00
- Material Of Construction: Ductile Iron
- Connection Description: Grooved Ends
from Crane Fluid Systems
Features & Benefits. Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing [See More]
- Valve Type: Swing
- Media: Water
- Material Of Construction: Cast Iron
from KSB AG
Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications. In building services, industrial plants and power stations;suitable for drinking water, service water,... [See More]
- Valve Type: Swing
- Valve Size: 0.98 to 11.81
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from Flomatic Valves
745 WITH LIMIT SWITCH (SPDT) - 45 ° Seat Flo-Flex ®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. Consult factory for sizes 14" and above. For reference use only. Please check Flomatic's website for the latest valve... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 24.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 250.00
from Xiamen Landee Industries Co., Ltd.
Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]
- Valve Type: Swing
- Valve Size: 0.50 to 32.00
- Material Of Construction: Stainless Steel; Steel; Carbon Steel
- Connection Description: BoltFlange; Butt Weld
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature... [See More]
- Valve Type: Swing
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.00 to 24.00
- Agency: ASME
from NIBCO INC.
NIBCO ® HydraPure ®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze ® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is... [See More]
- Valve Type: Swing
- Agency: MSS SP-80, NSF/ANSI 61 and NSF/ANSI 372
- Media: Water; Potable Water
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from American Cast Iron Pipe Company
Product Description. AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 12.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 200.00
from Victaulic Co. of America
High pressure Check valve designed for use with Victaulic grooved fittings and couplings for fast installation on inlet and outlet ports. Sizes from 2 - 4 ″ | DN50 - DN100. Pressures up to 1000 psi | 6895 kPa | 69 bar for 2 ″ | DN50 and 750 psi | 5171 kPa | 52 bar for 2 ½ - 4... [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 4.00
- Material Of Construction: Ductile Iron
- Connection Description: Grooved Ends
from Crane Fluid Systems
Features & Benefits. The F493 is a swing check valve with a Bronze trim. Manufactured to BS 5153:1974 [See More]
- Valve Type: Swing
- Media: Water
- Material Of Construction: Cast Iron
from KSB AG
Design. Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]
- Valve Type: Swing
- Valve Size: 3.15 to 11.81
- Material Of Construction: Steel
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
from Flomatic Valves
745 WITH POSITION INDICATOR - 45 ° Seat Flo-Flex ®, Swing Check Valve Fusion Bonded Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 24.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 250.00
from Xiamen Landee Industries Co., Ltd.
Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]
- Valve Type: Swing
- Valve Size: 0.50 to 32.00
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Connection Description: BoltFlange; Butt Weld
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,. fully-enclosed... [See More]
- Valve Type: Swing
- Connection Description: BoltFlange; Flanged
- Valve Size: 2.00 to 48.00
- Media: Water
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: Swing
- Valve Size: 2.00 to 12.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from American Cast Iron Pipe Company
Product Description. AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in... [See More]
- Valve Type: Swing
- Valve Size: 3.00 to 12.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 200.00