Clamp Flange Check Valves

14 Results
Spring Assisted Sanitary Check Valves -- DFT® DSV™
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Connection Description: Clamp Flange; Face Seal; Tri-Clamp
  • Material Of Construction: Stainless Steel
  • Valve Type: BallDisk; Severe Service
  • Valve Size: 0.50 to 3.00
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Connection Description: Clamp Flange; Face Seal; Tri-Clamp
  • Material Of Construction: Stainless Steel
  • Valve Type: BallDisk; Severe Service
  • Valve Size: 0.50 to 3.00
Concentric Check Valve -- CCV-MP-.5-V
from Lumaco Sanitary Valves

Self-draining when installed vertically, it meets all 3A standards [See More]

  • Connection Description: Clamp Flange; Clamp Ends
  • Valve Size: 0.50
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 150.00
Austenitic Stainless Steel Split Disc Check Valve -- SDCV4
from Spirax-Sarco

A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems,... [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Stainless Steel
  • Valve Type: Wafer
  • Valve Size: 1.97 to 11.81
LKC UltraPure Non-Return Valve
from Alfa Laval Inc.

Designed to meet the specific demands of the biotech, pharmaceutical and personal care industries, the LKC UltraPure non-return valve provide safe, easy installation and high, consistent quality. UltraPure quality. LKC UltraPure is developed to facilitate safe and easy installation that ensures... [See More]

  • Connection Description: Clamp Flange; Butt Weld
  • Valve Size: 0.89 to 3.94
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 145.04
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Connection Description: Clamp Flange; Butt Weld; Face Seal (optional feature); 3/4" Line Size
  • Material Of Construction: FEP Encapsulator; PTFE
  • Valve Type: Lift Check; Poppet; Back Flow
  • Valve Size: 0.75
Austenitic Stainless Steel Split Disc Check Valve -- SDCV8
from Spirax-Sarco

A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The... [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Stainless Steel
  • Valve Type: Wafer
  • Valve Size: 1.97 to 11.81
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Connection Description: Clamp Flange; 1" Line Size
  • Material Of Construction: Stainless Steel
  • Valve Type: Lift Check; Poppet; Back Flow
  • Valve Size: 1.00
Carbon Steel Split Disc Check Valve -- SDCV3
from Spirax-Sarco

A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and... [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Steel
  • Valve Type: Wafer
  • Valve Size: 1.97 to 11.81
Carbon Steel Split Disc Check Valve -- SDCV7
from Spirax-Sarco

A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension... [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Steel
  • Valve Type: Wafer
  • Valve Size: 1.97 to 11.81
Disc Check Valve -- DCV1
from Spirax-Sarco

The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As... [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Brass / Bronze
  • Valve Type: BallDisk
  • Valve Size: 0.59 to 3.94
Wafer Check Valve -- WCV1
from Spirax-Sarco

WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM. [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Brass / Bronze
  • Valve Type: Wafer
  • Valve Size: 4.92 to 19.69
Wafer Check Valve -- WCV2
from Spirax-Sarco

WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM. [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Stainless Steel
  • Valve Type: Wafer
  • Valve Size: 4.92 to 19.69
Wafer Check Valve -- WCV3
from Spirax-Sarco

WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM. [See More]

  • Connection Description: Clamp Flange
  • Material Of Construction: Stainless Steel
  • Valve Type: Wafer
  • Valve Size: 4.92 to 19.69