Compression Fitting Check Valves

19 Results
Tideflex Check Valves // Series TF-1
from DeZURIK, Inc.

The TF-1 has become the preferred Tideflex ® Check Valve configuration for outfalls. Designed for in-structure and end-of-pipe installations, the TF-1 features a flat bottom and flared top. This allows the valve to be installed at a lower overall elevation than other configurations, with less... [See More]

  • Connection Description: Compression
Check Valves -- 4325117 [M6A-C4L-25-SS from Parker Hannifin / Instrumentation Group]
from RS Components, Ltd.

C series check valve,6mm OD 25psi [See More]

  • Connection Description: Threaded; Compression; 6 mm compression
  • Valve Size: 0.24
  • Material Of Construction: Stainless Steel; Stainless steel
  • Maximum Pressure: 6004.56
Tideflex Check Valves // Series TF-2
from DeZURIK, Inc.

The TF-2 was the first duckbill check valve introduced by Tideflex ®. The TF-2 was developed based on a United States Environmental Protection Agency (EPA) grant in the 1980s to overcome excessive costs in maintenance and replacement of non-performing flapgates. The TF-2 design has been... [See More]

  • Connection Description: Compression
Check Valve -- VH36A-D-2T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Connection Description: Compression; 1/8" Dk-Lok
  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, NBR, (optional EPDM, Kalrez); PTFE (optional feature); Rubber
  • Valve Type: Lift Check
  • Maximum Pressure: 6000.00
Control Valve -- 222848584 [12A-C12L-1/3-SS-C3 from Parker Hannifin/Electromechanical Automation]
from Radwell International

CHECK VALVE, IN-LINE, COMPACT, 6000 PSIG, 1/3 PSI CRACKING, 3/4 INCH, 0.594 INCH ORIFICE, A-LOK DOUBLE FERRULE COMPRESSION, FLUOROCARBON RUBBER SEAT, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Stainless Steel; Steel
Standard (45 degree) O.D. Tubing Foot Valve -- SFV4
from Sure-Flo Fittings

Combining an attachment coupling, a 45 degree elbow, a foot valve and a strainer, this SURE-FLO Aluminum Foot Valve fulfils every requirement. A half inch female pipe thread is provided for drainage. Made entirely from aluminum except for the bolts, rubber gaskets and valve flapper, this valve is... [See More]

  • Connection Description: Compression
  • Material Of Construction: Aluminum
  • Valve Type: Foot Valve
  • Media: Water
Spring Loaded Check Valve
from Liquid Controls Group; a Unit of IDEX Corporation

Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow. [See More]

  • Connection Description: Compression
  • Material Of Construction: Steel
  • Valve Type: BallDisk
  • Media: Gas; Gasoline / Diesel Fuel
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Connection Description: Compression; Face Seal (optional feature); 5-23/64" O.D. Flange
  • Material Of Construction: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276,, Titanium
  • Valve Type: Lift Check; Poppet; Back Flow
  • Valve Size: 0.50
Thermoplastic Fitting -- Check Valve
from Mid-America Fittings, Inc.

Gray and white acetal copolymer [See More]

  • Connection Description: Compression; 1/4' x 1/4" to 1/2" x 1/2"
  • Valve Size: 0.25 to 0.50
  • Material Of Construction: Acetal
Reciprocal Pump Valve -- V7
from Triangle Pump Components, Inc.

Triangle Pump Components, Inc. is proud to offer the Durabla V7 Pump Valve as part of our diverse product selection. This specific model from the Durabla family is popularly used on steam pump applications. The V7 ’s seats are furnished in one of three ways: threaded for screw fit, tapered for... [See More]

  • Connection Description: Threaded; Compression
  • Valve Size: 1.50 to 7.75
  • Valve Type: Lift Check
  • Maximum Pressure: 800.00
Angle Dual Check Valve -- H-14245N
from Mueller Company

INLINE, ANGLE AND TOP ENTRY IRON YOKE CHECK VALVE. Angle dual check valve. Inlet: Lock nut. Outlet: MUELLER 110 ™. Conductive Compression. Connection for CTS O.D.* tubing. [See More]

  • Connection Description: Compression
  • Material Of Construction: Cast Iron
  • Valve Type: Double Check
  • Valve Size: 0.62 to 0.75
Adjustable Check Valve SACV Series
from Superlok - Mako Products

Features. Working pressures up to 3000 psig (206 bar). Temperature range from -10 to 375 (-23 to 191 ) with Viton Seal. Cracking pressures adjustable from 3 to 600psi (0.2 to 14.3bar). Variety of end connections. 316 stainless steel and brass materials. Each and every valve is tested at the factory. [See More]

  • Connection Description: Compression
  • Valve Size: 0.25 to 0.31
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 3000.00
Check Valve -- VH36B-D-8T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Connection Description: Compression; 1/2" Dk-Lok
  • Material Of Construction: Brass / Bronze; Stainless Steel; Viton, NBR, (optional EPDM, Kalrez); PTFE (optional feature); Rubber
  • Valve Type: Lift Check
  • Maximum Pressure: 6000.00
Hydraulic Valve -- 117706645 [SL20PA1-42 from Bosch Tool Corporation]
from Radwell International

CHECK VALVE, HYDRAULICALLY PILOT OPERATED, SL TYPE, NOMINAL SIZE 20, FOR SUBPLATE MOUNTING, WITH DECOMPRESSION FEATURE, COMPONENT SERIES 42. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Media: Hydraulic
Angle Meter Dual Check Valve -- H-14269N
from Mueller Company

Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution Products. Our products are... [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 2.00
  • Valve Type: Double Check
  • Media: Water; Potable Water
High Pressure Check Valves SHCV Series
from Superlok - Mako Products

Features. Pressure rating up to 6,000psig(413bar) at 70 (20 ). Temperature rating up to 375 (190 ) with viton seal standard. Cracking pressure fixed from 1/3 to 25psig (0.02 to 1.7bar). Variety of end connections. 316 stainless steel body material as standard. Each and every valve is tested at the... [See More]

  • Connection Description: Compression
  • Valve Size: 0.19 to 0.59
  • Material Of Construction: Stainless Steel
  • Maximum Pressure: 6000.00
Poppet Valve -- 24124231 [8Z-CO8L-25-KZ-SS from Parker Hannifin/Electromechanical Automation]
from Radwell International

CHECK VALVE, O-RING POPPET VALVE, CO-SERIES, 1/2 INCH CONNECTION, 2.65 CV FLOW COEFFICIENT, 316 STAINLESS STEEL, 6000 PSI/414 BARG, 25 CRACKING PRESSURE, HIGHLY FLUORINATED FLUOROCARBON RUBBER, SINGLE FERRULE COMPRESSION FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Stainless Steel; Steel
  • Valve Type: Poppet
Top Entry Vertical Check Valve -- H-14466-AN
from Mueller Company

MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in. contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 1.00
  • Material Of Construction: Cast Iron
  • Media: Water; Potable Water
Solenoid Valve -- 24099512 [8Z-LC16L-SS from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CHECK VALVE, 1/2 INCH CPI, 6000 PSIG, 316 STAINLESS STEEL, SINGLE FERRULE COMPRESSION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Stainless Steel; Steel