Cartridge / Manifold Valves Check Valves
from Eaton Hydraulics Group
Check Valves. For a wide selection of direct- and pilot-operated check valves, engineers look to Eaton for a variety of cartridge and in-line hydraulic products. Eaton covers everything from simple, cost-saving load-bearing devices —beneficial when overrunning loads and control of load release... [See More]
- Valve Type: Cartridge
- Media: Hydraulic
- Maximum Pressure: 3000.00 to 5000.00
from Chonghong Industries(Microwork)Ltd.
Chonghong provides reliable and perfect quality precision check valves for HPLC system. The seating area of the ball is finely polished and are perfectly matched with the seat to insure a leak free adjustment. Every parts are 100% measured under a pressure of 6 bars of Nitrogen with a dedicated... [See More]
- Valve Type: Cartridge; BallDisk
- Maximum Pressure: 87.02
from Atos North America
DB, DR are direct operated check valves for screw-in mounting in cavities from G1/4" to G1/2". They are specifically designed to reduce the manifold dimensions and simplify the installation. Cartridge designed to operate in hydraulic systems with hydraulic mineral oil or synthetic fluid having... [See More]
- Valve Type: Cartridge
- Maximum Pressure: 5076.32
- Valve Size: 0.25 to 0.50
- Media Temperature: -4 to 176
from Radwell International
CARTRIDGE INSERT RELIEF CHECK VALVE, KEPSEL, FLEXIBLE SEAL SEAT, MODEL 60, 1-1/2 INCH SIZE, 5 PSI CRACK PRESSURE, BUNA -N O-RING, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
- Material Of Construction: Steel
from Check-All Valve Mfg. Co.
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]
- Valve Type: Cartridge; Lift Check; Poppet; Back Flow
- Valve Size: 0.75
- Material Of Construction: Stainless Steel
- Connection Description: Clamp Flange (optional feature); Union (optional feature); Butt Weld; Face Seal (optional feature); 3/4" Line Size
from Continental Hydraulics
F0*MSV-BV. NORMALLY CLOSED BLOCKING VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 30 gpm (114 l/min). Description. This modular stack valve is designed to help block oil movement both from the control valve... [See More]
- Valve Type: Cartridge; Poppet
- Media: Hydraulic
- Maximum Pressure: 5000.00
- Agency: ISO
from Princess Auto Limited
2-Way Pilot Operated Check Valve [See More]
- Valve Type: Cartridge
- Maximum Pressure: 4350.00
- Connection Description: 8ORBF
from HydraForce, Inc.
A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated below. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.38
- Material Of Construction: Aluminum
- Connection Description: Threaded
from Radwell International
CARTRIDGE CHECK VALVE, 5000 PSI, 3/4 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
- Material Of Construction: Brass / Bronze
from Continental Hydraulics
C03 MSV-P*. PILOT OPERATED CHECK VALVE. Mounting Surface NFPA D03 (ISO 4401-03-02-0-05). Max Pressure 5000 PSI (350 bar). Max Flow Rate 20 gpm (75 l/min). Description. This valve utilizes a guided spool and poppet-seat check valves as a blocking or load-holding device for high pressure applications. [See More]
- Valve Type: Cartridge; Poppet
- Media: Hydraulic
- Maximum Pressure: 5000.00
- Agency: ISO
from HydraForce, Inc.
A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated below. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.50
- Material Of Construction: Aluminum
- Connection Description: Threaded
from Radwell International
CARTRIDGE,FIXED-ORIFICE, NON-PRESSURE COMPENSATED, FLOW CONTROL VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
from Continental Hydraulics
C05 MSV-P*. PILOT OPERATED CHECK VALVE. Mounting Surface NFPA D05 (ISO 4401-05-04-0-05). Max Pressure 4600 PSI (350 bar). Max Flow Rate 32 gpm (120 l/min). Description. This valve utilizes a guided spool and poppet-seat check valves as a blocking or load-holding device for high pressure... [See More]
- Valve Type: Cartridge; Poppet
- Media: Hydraulic
- Maximum Pressure: 4600.00
- Agency: ISO
from HydraForce, Inc.
A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. [See More]
- Valve Type: Cartridge; Lift Check; Poppet
- Valve Size: 0.38
- Material Of Construction: Steel
- Connection Description: Threaded; SAE 8 or 3/8" BSP
from Radwell International
CARTRIDGE,FREE FLOW NOSE TO SIDE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
from Continental Hydraulics
PowerFlow ™ D03. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D03, CETOP 3 & NG6. Pressures up to 5000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]
- Valve Type: Cartridge
- Media: Hydraulic
- Maximum Pressure: 3000.00 to 5000.00
- Agency: ISO
from HydraForce, Inc.
A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications. [See More]
- Valve Type: Cartridge; Lift Check; Poppet
- Connection Description: Threaded; SAE 12
- Material Of Construction: Steel
- Maximum Pressure: 3480.90
from Radwell International
CARTRIDGE,FREE FLOW NOSE TO SIDE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
from Continental Hydraulics
PowerFlow ™ D05. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D05, CETOP 5 & NG 10. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]
- Valve Type: Cartridge
- Media: Hydraulic
- Maximum Pressure: 3000.00
- Agency: ISO
from HydraForce, Inc.
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.25 to 0.50
- Material Of Construction: Steel
- Connection Description: Threaded; Face Seal; 1/4", 3/8", 1/2" BSP
from Radwell International
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
from Continental Hydraulics
PowerFlow ™ D08. MODULAR STACK VALVES. Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator. Sizes NFPA D08, CETOP 8 & NG25. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to... [See More]
- Valve Type: Cartridge
- Media: Hydraulic
- Maximum Pressure: 3000.00
- Agency: ISO
from HydraForce, Inc.
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. The cartridge incorporates a low fl ow thermal relief valve intended to prevent cylinder damage resulting from temperature-induced pressure intensifi cation. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.25 to 0.50
- Material Of Construction: Steel
- Connection Description: Threaded; Face Seal; 1/4", 3/8", 1/2" BSP
from Radwell International
CHECK VALVE, HYDRAULIC CARTRIDGE, FREE FLOW, TWO PORT, 5000 PSI, 350 BAR, 160 GPM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
- Media: Hydraulic
from HydraForce, Inc.
A dual pilot operated check valve for use in blocking or load-holding circuits. [See More]
- Valve Type: Cartridge; Lift Check
- Valve Size: 0.25 to 0.38
- Material Of Construction: Steel
- Connection Description: Threaded; Face Seal; 1/4", 3/8" BSP
from Radwell International
CHECK VALVE CARTRIDGE, 400-1500PSI, 30GPM,3:1 PILOT RATIO, STANDARD CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
from HydraForce, Inc.
A dual pilot operated check valve for use in blocking or load-holding circuits. This valve has an 2 thermal relief. [See More]
- Valve Type: Cartridge; Lift Check
- Valve Size: 0.25 to 0.38
- Material Of Construction: Steel
- Connection Description: Threaded; Face Seal; 1/4", 3/8" BSP
from Radwell International
CARTRIDGE,PILOT-TO-OPEN CHECK VALVE WITH STANDARD PILOT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.38
- Material Of Construction: Steel
- Connection Description: Threaded; SAE 6 or 3/8" BSP