Gasoline / Diesel Fuel Check Valves
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
- Valve Type: BallDisk; Severe Service
- Valve Size: 2.00 to 12.00
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: BallDisk; Severe Service
- Valve Size: 2.00 to 24.00
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Material Of Construction: Stainless Steel; Exotic Metal (optional feature)
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Material Of Construction: Stainless Steel
- Valve Type: BallDisk; Umbrella; Severe Service
- Valve Size: 1.00 to 4.00
from DFT Inc.
The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Material Of Construction: Stainless Steel
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.25 to 2.50
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Material Of Construction: Stainless Steel
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Material Of Construction: Stainless Steel
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: BallDisk; Severe Service
- Valve Size: 1.00 to 24.00
from DFT Inc.
The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Material Of Construction: Stainless Steel
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.25 to 2.50
from DFT Inc.
The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam
- Material Of Construction: Stainless Steel
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
from Liquid Controls Group; a Unit of IDEX Corporation
Back Check Valves. Designed with a soft seat to prevent reverse flow and eliminate counter advancement when PTO is engaged. Includes built-in pressure relied to keep the meter, downstream piping and delivery hose packed to a set pressure. Full port design assures maximum system flow rate. [See More]
- Media: Gas; Gasoline / Diesel Fuel
- Maximum Pressure: ? to 350.00
- Material Of Construction: Aluminum
from NIBCO INC.
Cast Ductile and Alloy Iron Check Valves for use in commercial and industrial applications. Services include: hot and cold water, HVAC, steam, oil and gas, limited chemical, petroleum refining and production. 250 psi/17.2 bar non-shock cold working pressure, 150 psi/10.3 bar saturated steam to 366... [See More]
- Media: Water; Hot Water; Cold Water ; Gasoline / Diesel Fuel; Steam
- Material Of Construction: Ductile Iron
- Valve Type: BallDisk (optional feature); Swing
- Valve Size: 2.00 to 12.00
from Sharpe Valves
Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]
- Media: Water; Cold Water ; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
- Material Of Construction: Stainless Steel; Steel
- Valve Type: Swing
- Valve Size: 0.50
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
- Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Type: BallDisk
- Valve Size: 2.00 to 36.00
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Valve Type: Swing
- Valve Size: 2.00 to 40.00
from Victaulic Co. of America
SWING TYPE. 2 INCH NOMINAL SIZE. 2 NOMINAL SIZE - DECIMAL. 2 NOMINAL SIZE - FRACTIONAL. ACID, AIR, OIL APPLICATION. 20 TO 300 DEG F TEMPERATURE RATING. BONDED BUMPER FOR COATING PROTECTION, END SEAL FLUOROELASTOMER GASKET INCLUSIONS/FEATURES. CARBON STEEL BODY MATERIAL. 300 PSI PRESSURE RATING. 2... [See More]
- Media: Air; Gasoline / Diesel Fuel
- Valve Size: 2.00
- Material Of Construction: Steel
- Maximum Pressure: 300.00
from Sharpe Valves
Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]
- Media: Water; Cold Water ; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
- Material Of Construction: Stainless Steel
- Valve Type: Wafer
- Valve Size: 0.50
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]
- Media: Hydraulic; Air; Compressed Air; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Process Industries, Construction
- Material Of Construction: Stainless Steel (optional feature); Carbon Steel
- Valve Type: BallDisk
- Valve Size: 2.00 to 24.00
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Valve Type: Swing
- Valve Size: 2.00 to 40.00
from Victaulic Co. of America
SPRING OPERATED TYPE. 3 INCH NOMINAL SIZE. 3 NOMINAL SIZE - DECIMAL. 3 NOMINAL SIZE - FRACTIONAL. AIR, OIL APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. END SEAL NITRILE GASKET, HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES. CARBON STEEL BODY MATERIAL. 300 PSI PRESSURE RATING. 3 INCH IPS... [See More]
- Media: Air; Gasoline / Diesel Fuel
- Maximum Pressure: 300.00
- Material Of Construction: Steel
from Sharpe Valves
200 psi, WOG at 350 °F, screwed cap, integral seats [See More]
- Media: Water; Cold Water ; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
- Material Of Construction: Steel
- Valve Type: Swing
- Valve Size: 0.50
from Xiamen Landee Industries Co., Ltd.
Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Stainless Steel; Steel; Carbon Steel
- Valve Type: Swing
- Valve Size: 0.50 to 32.00
from Victaulic Co. of America
4 INCH NOMINAL SIZE. 4 NOMINAL SIZE - DECIMAL. 4 NOMINAL SIZE - FRACTIONAL. FM, UL, ULC APPLICABLE STANDARD. PETROLEUM, WATER APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. DUCTILE IRON BODY MATERIAL. 300 PSI PRESSURE RATING. 4 INCH GROOVED X 4 INCH GROOVED / 4 INCH FLANGED X 4 INCH GROOVED END... [See More]
- Media: Water; Gasoline / Diesel Fuel
- Maximum Pressure: 300.00
- Material Of Construction: Ductile Iron
- Agency: FM, UL, ULC
from Xiamen Landee Industries Co., Ltd.
Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Valve Type: Swing
- Valve Size: 0.50 to 32.00
from Xiamen Landee Industries Co., Ltd.
Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E. Model Number:LD 016-WCK1. Key Specifications/Special Features: Key Specifications/Special Features: Working pressure: PN10, PN16, 125lb. Body materials: cast iron, ductile iron, aluminum bronze,... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel; Carbon Steel
- Valve Type: Swing
- Valve Size: 2.00 to 40.00
from Xiamen Landee Industries Co., Ltd.
Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS and DIN. Sizes range: from 2 to 48-inch... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Stainless Steel; Steel; Carbon Steel
- Valve Type: Wafer
- Valve Size: 2.00 to 40.00
from Xiamen Landee Industries Co., Ltd.
API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Sizes range: from 1" diameter to 24" diameter (DN25mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). Body materials: carbon... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Sour Gas
- Material Of Construction: Stainless Steel; Steel; Carbon Steel
- Valve Type: Wafer
- Valve Size: 1.00 to 24.00