Ball / Disk Check Valves Check Valves
from ValvTechnologies, Inc.
ValvTechnologies is an exclusive distributor of in-line check valves for nuclear applications and licensed manufacturer of ASME III and safety-related check valves. Designed to prevent "water hammer", the spring-assisted, in-line design featured in all DFT® check valves ensures that as the forward... [See More]
- Valve Type: BallDisk
- Media: Water; Nuclear
- Valve Size: 0.25 to 24.00
- Agency: ASME; ANSI; ASME / ANSI Class 150 – 2500
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 150
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 2.00 to 12.00
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, Flanged RF/RTJ
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 150
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 2.00 to 24.00
- Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Connection Description: BoltFlange; Butt Weld (optional feature); Face Seal; Flanged RF/RTJ, BWE
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Brass / Bronze
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
- Material Of Construction: Stainless Steel; Exotic Metal (optional feature)
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, ANSI RF
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Stainless Steel
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Valve Type: BallDisk; Umbrella; Severe Service
- Valve Size: 1.00 to 4.00
- Material Of Construction: Stainless Steel
- Connection Description: BoltFlange; Face Seal; ANSI RF
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Brass / Bronze
from DFT Inc.
The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.25 to 2.50
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; Face Seal; MNPT
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Stainless Steel
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
- Material Of Construction: Stainless Steel
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Brass / Bronze
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
- Material Of Construction: Stainless Steel
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Stainless Steel
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 1.00 to 24.00
- Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Connection Description: BoltFlange; Face Seal; RF/FF Flange
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Brass / Bronze
from DFT Inc.
The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.25 to 2.50
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; Face Seal; MNPT
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Stainless Steel
from DFT Inc.
The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 0.50 to 3.00
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; NPT & SWE
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Brass / Bronze
from DFT Inc.
DFT ® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT ® Vacuum Breakers are used to break siphons,... [See More]
- Valve Type: BallDisk; Severe Service
- Valve Size: 1.00 to 4.00
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; Face Seal; MNPT
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Stainless Steel
from DFT Inc.
The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]
- Valve Type: BallDisk; Umbrella; Severe Service
- Valve Size: 10.00 to 24.00
- Material Of Construction: Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Brass / Bronze
from DFT Inc.
The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]
- Valve Type: BallDisk; Umbrella; Severe Service
- Valve Size: 1.00 to 10.00
- Material Of Construction: Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
- Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ, API 594
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Media Temperature: 300
- Material Of Construction: Stainless Steel
from O'Keefe Controls Co.
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. [See More]
- Valve Type: BallDisk
- Valve Size: 0.03
- Material Of Construction: Brass / Bronze
- Media Temperature: 180
from XOMOX (A Crane Co. Company)
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out... [See More]
- Valve Type: BallDisk
- Valve Size: 1.00
- Material Of Construction: Ductile Iron; FEP or PFA Lined
- Connection Description: BoltFlange; Flanged Connection
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: Polycarbonate
- Connection Description: Tube Fitting; Barbed Fitting
from SC Hydraulic Engineering Corporation
The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless steel for use with water as well as most industrial fluids. The ICV series check valve is a simple and effective component allowing... [See More]
- Valve Type: BallDisk
- Valve Size: 0.25 to 1.00
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; .25" - 1" NPT Female
from Harwood Engineering Company
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features. Service for liquids and gases at pressures up to 200,000... [See More]
- Valve Type: BallDisk
- Connection Description: Inlet: 4L, Outlet: 4L
- Material Of Construction: Stainless Steel
- Maximum Pressure: 100000.00
from Victaulic Co. of America
Utilizes a spring-assisted, double disc design that achieves drop tight sealing. Can be installed in both horizontal or vertical flow up positions. Sizes from 14 – 24 ″ | DN350 -DN600. Pressures up to 230 psi | 1586 kPa | 16 bar [See More]
- Valve Type: BallDisk
- Valve Size: 14.00 to 24.00
- Material Of Construction: Ductile Iron
- Connection Description: Grooved Ends
from ASCO
• Compact design. • In-line mounted. • Quiet operation. • Instantaneous shutoff against reverse flow, low forward. pressure opening. • Disc seats before reverse flow to avoid fluid shock on. reverse pressure differential [See More]
- Valve Type: BallDisk
- Valve Size: 0.25
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; Face Seal
from Xiamen Landee Industries Co., Ltd.
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 48.00
- Material Of Construction: Steel; Carbon Steel
- Connection Description: Flanged
from GF Piping Systems
GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more safety, simplicity,. Type 301 Y-Globe... [See More]
- Valve Type: BallDisk; Swing; Wafer
- Valve Size: 0.38 to 12.00
- Material Of Construction: ABS; PVC; CPVC; PP; PVDF
- Connection Description: BoltFlange (optional feature); Tube Fitting; Butt Weld (optional feature); Socket Weld; Fusion
from Carr Lane Manufacturing Co.
Holds clamping pressure until released by a separate pilot pressure line (allows only one-way flow until released). Can be used as a safety device in case the fluid line to the fixture could become damaged. Can also be used to prevent workpieces from floating between opposing clamps. Leakage-free... [See More]
- Valve Type: BallDisk
- Connection Description: Threaded; 1/4" to 1/2" BSPP
- Valve Size: 0.25 to 0.50
- Maximum Pressure: 7500.00
from U.S. Plastic Corporation
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. [See More]
- Valve Type: BallDisk
from Valcor Engineering Corporation
The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most fluids. It ’s small... [See More]
- Valve Type: BallDisk
- Valve Size: 0.25
- Material Of Construction: PTFE
- Connection Description: Threaded; 1/4"-28
from Flomatic Valves
208 - Cast iron body with epoxy coating and clean-out port. Threaded female x female connection. Features NITRILE (Buna-N) “Sinking Ball ”. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: BallDisk
- Valve Size: 1.25 to 2.00
- Material Of Construction: Cast Iron
- Connection Description: Threaded
from HydraForce, Inc.
A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated below. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.38
- Material Of Construction: Aluminum
- Connection Description: Threaded
from CoorsTek
CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are made-to-fit... [See More]
- Valve Type: BallDisk
- Media: Water; Beverages
- Material Of Construction: Ceramic
from KSB AG
Flanged end non-return valve with spring-loaded check disc,maintenance-free, asbestos-free. Applications. Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview of... [See More]
- Valve Type: BallDisk
- Valve Size: 0.59 to 13.78
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from Mueller Steam Specialty
Recommended for use in higher temperature or pressure applications. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 4.00
- Material Of Construction: Carbon Steel
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
from Bijur Delimon International
this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a. 4/2 or a 3/2 valve and is driven by a direct current geared motor. [See More]
- Valve Type: BallDisk
- Valve Size: 0.16
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 1/8" BSPT
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose... [See More]
- Valve Type: BallDisk
- Valve Size: 0.25 to 0.38
- Material Of Construction: Brass / Bronze
- Connection Description: 1/4, 3/8 Male and Female NPT
from NIBCO INC.
Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F, Full... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 4.00
- Material Of Construction: PP
- Connection Description: Threaded; BoltFlange; Union
from Cole-Parmer
Valves with socket and NPT(F) threaded connectors [See More]
- Valve Type: BallDisk
- Flow (Cv): 4.80
- Material Of Construction: PVC
from HAWE North America Inc.
The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is a spring pre-loaded ball seated valve and is intended to block the flow into the manifold, whereas type CRB is a shim type check valve, intended to... [See More]
- Valve Type: BallDisk
- Connection Description: Threaded; M 20 x 1.5
- Material Of Construction: Steel
- Maximum Pressure: 7251.89
from Chonghong Industries(Microwork)Ltd.
Chonghong provides reliable and perfect quality precision check valves for HPLC system. The seating area of the ball is finely polished and are perfectly matched with the seat to insure a leak free adjustment. Every parts are 100% measured under a pressure of 6 bars of Nitrogen with a dedicated... [See More]
- Valve Type: Cartridge; BallDisk
- Maximum Pressure: 87.02
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Valve Type: BallDisk
- Connection Description: Threaded
- Valve Size: 0.09 to 0.69
- Maximum Pressure: 10000.00 to 60000.00
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]
- Valve Type: BallDisk; Swing; Severe Service
- Valve Size: 0.50 to 24.00
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Connection Description: BoltFlange; Butt Weld; Socket Weld
from Spirax-Sarco
The DCV41 is an austenitic stainless steel disc check valve available with either screwed or socket weld end connections. Its function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 1.00
- Material Of Construction: Stainless Steel
- Connection Description: Threaded (optional feature); Socket Weld (optional feature)
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 24.00
- Material Of Construction: Ductile Iron
- Connection Description: BoltFlange
from G.I.E. Inc.
Mounts horizontally or vertical, excellent solids handling, tight shut-off. Cast body and molded lining. [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 8.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from Liquid Controls Group; a Unit of IDEX Corporation
Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow. [See More]
- Valve Type: BallDisk
- Connection Description: Compression
- Material Of Construction: Steel
- Media: Gas; Gasoline / Diesel Fuel
from SSP Fittings Corp.
Designed for uni-directional flow control of fluids in process systems [See More]
- Valve Type: BallDisk
- Valve Size: 0.12
- Material Of Construction: Stainless Steel
- Connection Description: Tube Fitting; Fractional Tube Fitting
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: Nylon
- Connection Description: Tube Fitting; Barbed Fitting
from Victaulic Co. of America
Available with grooved ends for installation in either StrengThin Systems or Oringinal Grooved Systems (OGS). Sizes from 2 - 18 ″ | DN50 - DN450. Pressures up to 1200 psi | 8274 kPa | 83 bar [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 18.00
- Material Of Construction: Stainless Steel
- Connection Description: Grooved Ends
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Valve Type: BallDisk; Foot Valve
- Valve Size: 0.50 to 64.00
- Material Of Construction: Cast Iron
- Connection Description: Flanged
from U.S. Plastic Corporation
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the... [See More]
- Valve Type: BallDisk
- Valve Size: 0.38
- Material Of Construction: PVC
- Connection Description: Union; Socket Weld
from Flomatic Valves
208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld –change part number from “T ” to “S ” –same pricing. For reference use... [See More]
- Valve Type: BallDisk
- Valve Size: 1.25 to 2.00
- Material Of Construction: PVC
- Connection Description: Threaded
from HydraForce, Inc.
A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated below. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.50
- Material Of Construction: Aluminum
- Connection Description: Threaded
from CoorsTek
CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are made-to-fit... [See More]
- Valve Type: BallDisk
- Media: Gas; Specialty Corrosive
- Material Of Construction: Ceramic
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 30.00
- Material Of Construction: Carbon Steel
- Connection Description: BoltFlange; Flanges, Class 600 Patterns
from Bijur Delimon International
Application. Quick Connect Meter Units are oil proportioning devices for cyclic systems. Each outlet of a lubricating system is controlled by a meter unit. The lubricator in the system dispenses known amounts of oil to the distribution network and meter units deliver this oil in varying amounts to... [See More]
- Valve Type: BallDisk
- Valve Size: 0.16
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 1/8" BSPT
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose... [See More]
- Valve Type: BallDisk
- Valve Size: 0.25
- Material Of Construction: Brass / Bronze
- Connection Description: 1/4 MNPT Inlet x 1/4 FNPT Outlet, 1/4 MNPT Inlet x 1/4 MNPT Outlet, 1/4 Male Flare
from NIBCO INC.
Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353 °F/178 °C, 200 psi/13.8 bar non-shock cold working pressure,... [See More]
- Valve Type: BallDisk; Swing
- Valve Size: 0.25 to 4.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; Socket Weld (optional feature)
from Cole-Parmer
Valves with socket and NPT(F) threaded connectors [See More]
- Valve Type: BallDisk
- Flow (Cv): 4.60
- Maximum Pressure: 150.00
from HAWE North America Inc.
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The... [See More]
- Valve Type: BallDisk
- Connection Description: Threaded; G 1/8, 1/4, 3/8, 1/2, 3/4
- Material Of Construction: Steel
- Maximum Pressure: 7251.89 to 10152.64
from Spirax-Sarco
Description. The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor water conditions. The DCV3/B is normally... [See More]
- Valve Type: BallDisk
- Connection Description: DN20, DN25, DN32, DN40 and DN50
- Material Of Construction: Stainless Steel
- Media Temperature: 248
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Valve Type: BallDisk
- Valve Size: 3.00 to 16.00
- Material Of Construction: Ductile Iron
- Connection Description: BoltFlange
from G.I.E. Inc.
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50
- Material Of Construction: Ductile Iron; ASTM A394
- Connection Description: BoltFlange
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: Polycarbonate
- Connection Description: Tube Fitting; Barbed Fitting
from U.S. Plastic Corporation
Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50
- Material Of Construction: CPVC
- Connection Description: Threaded; Union; Socket Weld
from Flomatic Valves
4082 - AIS Compliant ductile iron body with epoxy coating and access port, flanged connection class 150. NITRILE (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball ” for flood control or air vent application –consult factory... [See More]
- Valve Type: BallDisk
- Valve Size: 3.00 to 14.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 150.00
from HydraForce, Inc.
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.25 to 0.50
- Material Of Construction: Steel
- Connection Description: Threaded; Face Seal; 1/4", 3/8", 1/2" BSP
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 30.00
- Material Of Construction: Brass / Bronze
- Connection Description: BoltFlange; Flanges, Class 150 Patterns
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50
- Material Of Construction: Brass / Bronze
- Connection Description: 1/2 Female NPT
from NIBCO INC.
Corzan ® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock full-port, Maximum service... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 6.00
- Material Of Construction: CPVC
- Connection Description: Threaded; Union; Socket Weld
from Spirax-Sarco
The Spirax Sarco vacuum breaker range will protect your plant and process equipment against vacuum, and at the same time allow condensate to drain effectively from pipework and storage vessels. [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.50
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: Nylon
- Connection Description: Tube Fitting; Barbed Fitting
from U.S. Plastic Corporation
Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50
- Material Of Construction: PP
- Connection Description: Threaded; Union
from Flomatic Valves
4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball ” for flood control or air vent application –consult factory for application and... [See More]
- Valve Type: BallDisk
- Valve Size: 3.00 to 8.00
- Material Of Construction: Stainless Steel
- Maximum Pressure: 150.00
from HydraForce, Inc.
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. The cartridge incorporates a low fl ow thermal relief valve intended to prevent cylinder damage resulting from temperature-induced pressure intensifi cation. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.25 to 0.50
- Material Of Construction: Steel
- Connection Description: Threaded; Face Seal; 1/4", 3/8", 1/2" BSP
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 30.00
- Material Of Construction: Brass / Bronze
- Connection Description: BoltFlange; Flanges, Class 300 Patterns
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose... [See More]
- Valve Type: BallDisk
- Valve Size: 0.75
- Material Of Construction: Brass / Bronze
- Connection Description: 3/4 Female NPT
from NIBCO INC.
Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F, True Bloc ® design, FKM O-ring,... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 3.00
- Material Of Construction: PP
- Connection Description: Threaded; Union
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: Kynar®
- Connection Description: Tube Fitting; Barbed Fitting
from U.S. Plastic Corporation
Hayward true check ball check valves with FPM seals, NSF listed material and 150 PSI at 70 F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to open the... [See More]
- Valve Type: BallDisk
- Valve Size: 0.25
- Material Of Construction: PVC
- Connection Description: Threaded; Union
from Flomatic Valves
508 - Ductile iron body with epoxy coating. Standard corrosion resistant phenolic “Sinking Ball ”, with resilient seat, and two bolt access cover. Also available with special “Floating Ball ” for flood control or air vent application –consult factory for application and... [See More]
- Valve Type: BallDisk
- Valve Size: 1.00 to 4.00
- Material Of Construction: Ductile Iron
- Maximum Pressure: 150.00
from HydraForce, Inc.
A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits. [See More]
- Valve Type: Cartridge; BallDisk
- Valve Size: 0.38
- Material Of Construction: Steel
- Connection Description: Threaded; SAE 6 or 3/8" BSP
from Mueller Steam Specialty
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 30.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange; Flanges, Class 125 Patterns
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose... [See More]
- Valve Type: BallDisk
- Valve Size: 0.25
- Material Of Construction: Stainless Steel
- Connection Description: 1/4 MNPT Inlet x 1/4 FNPT Outlet, 1/4 MNPT Inlet x 1/4 MNPT Outlet, 1/4 Male Flare
from NIBCO INC.
PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 10.00
- Material Of Construction: PVC
- Connection Description: Threaded; BoltFlange; Union; Socket Weld
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: PP
- Connection Description: Tube Fitting; Barbed Fitting
from U.S. Plastic Corporation
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50
- Material Of Construction: CPVC
- Connection Description: Threaded; Union; Socket Weld
from Flomatic Valves
508S6 - All 316 Stainless steel body. Standard corrosion resistant phenolic “Sinking Ball ”, with resilient seat, and two bolt access cover. Also available with special “Floating Ball ” for flood control or air vent application – consult factory for application and... [See More]
- Valve Type: BallDisk
- Valve Size: 1.25 to 2.00
- Material Of Construction: Stainless Steel
- Maximum Pressure: 150.00
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 36.00
- Material Of Construction: Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
from NIBCO INC.
Red Kynar ® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 280 °F, Full port, True Bloc ® design, FKM O-ring, Female... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50 to 4.00
- Material Of Construction: PP; PVDF
- Connection Description: Threaded; BoltFlange; Union; Socket Weld
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.25
- Material Of Construction: Polycarbonate
- Connection Description: Tube Fitting; Barbed Fitting
from U.S. Plastic Corporation
Use this with a 18294 or 18295 PVC Check Valve to convert to a foot valve. Convert to a foot valve by replacing inlet end connection on valve with this foot valve screen assembly. [See More]
- Valve Type: BallDisk; Foot Valve
- Connection Description: Union
- Valve Size: 1.25
from Flomatic Valves
77- Auto-Vac ® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat. Used to prevent water hammer in wastewater valves. For reference use only. Please check Flomatic's website for the... [See More]
- Valve Type: BallDisk
- Valve Size: 1.00
- Material Of Construction: Stainless Steel; PVC
- Maximum Pressure: 400.00
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 14.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.25
- Material Of Construction: Nylon
- Connection Description: Tube Fitting; Barbed Fitting
from U.S. Plastic Corporation
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Low extractable PVC material. Sizes 1/2" - 2" pressure rated to 235 psi @... [See More]
- Valve Type: BallDisk
- Valve Size: 0.50
- Material Of Construction: PVC
- Connection Description: Threaded; Union; Socket Weld
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 14.00
- Material Of Construction: Ductile Iron
- Connection Description: BoltFlange
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.25
- Material Of Construction: Polycarbonate
- Connection Description: Tube Fitting; Barbed Fitting
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 36.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.25
- Material Of Construction: Nylon
- Connection Description: Tube Fitting; Barbed Fitting
from Mueller Steam Specialty
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems. [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 24.00
- Material Of Construction: Cast Iron
- Connection Description: BoltFlange; Designed to Fit Within ANSI Bolt Circles
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.25
- Material Of Construction: Kynar®
- Connection Description: Tube Fitting; Barbed Fitting
from Mueller Steam Specialty
Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes a compact and effective... [See More]
- Valve Type: BallDisk
- Valve Size: 2.00 to 12.00
- Material Of Construction: Ductile Iron
- Connection Description: Grooved End Connection
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.25
- Material Of Construction: PP
- Connection Description: Tube Fitting; Barbed Fitting
from Mueller Steam Specialty
Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory. [See More]
- Valve Type: BallDisk
- Valve Size: 0.25 to 2.00
- Material Of Construction: Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
- Connection Description: Threaded
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12 to 0.19
- Material Of Construction: Polycarbonate
- Connection Description: Tube Fitting; Barbed Fitting
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12
- Material Of Construction: Polycarbonate
- Connection Description: Tube Fitting; Barbed Fitting
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Valve Type: BallDisk
- Valve Size: 0.12
- Material Of Construction: Polycarbonate
- Connection Description: Threaded; 1/8"-27 NPT