CPVC Check Valves

14 Results
Ball Check Valve 0 5 4 -- 1216005
from Asahi/America, Inc.

1/2" CPVC/EPDM Ball Check Valve [See More]

  • Material Of Construction: CPVC; CPVC
  • Connection Description: Threaded; Socket/Threaded Combo
  • Valve Size: 0.50
  • Maximum Pressure: 150.00
Check Valves (plastic)
from GF Piping Systems

GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more safety, simplicity,. Type 301 Y-Globe... [See More]

  • Material Of Construction: ABS; PVC; CPVC; PP; PVDF
  • Valve Size: 0.38 to 12.00
  • Valve Type: BallDisk; Swing; Wafer
  • Connection Description: BoltFlange (optional feature); Tube Fitting; Butt Weld (optional feature); Socket Weld; Fusion
CPVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

Corzan ® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock full-port, Maximum service... [See More]

  • Material Of Construction: CPVC
  • Valve Size: 0.50 to 6.00
  • Valve Type: BallDisk
  • Connection Description: Threaded; Union; Socket Weld
Hayward CPVC True Union Ball Check Valves -- 18515
from U.S. Plastic Corporation

Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to... [See More]

  • Material Of Construction: CPVC
  • Valve Size: 0.50
  • Valve Type: BallDisk
  • Connection Description: Threaded; Union; Socket Weld
Full Pattern Wafer Check Valves -- WCV Series
from Hayward Flow Control

New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or Hastelloy materials. No spacers or specialty flanges required. Features. Robust Full Pattern Body in PVC, CPVC and Coming Soon, GFPP. No Need for... [See More]

  • Material Of Construction: PVC; CPVC
  • Connection Description: Threaded
  • Valve Size: 2.00 to 8.00
  • Maximum Pressure: 150.00
Nibco Chemtrol True Union Ball Check Valves -- 18271
from U.S. Plastic Corporation

Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction... [See More]

  • Material Of Construction: CPVC
  • Valve Size: 0.50
  • Valve Type: BallDisk
  • Connection Description: Threaded; Union; Socket Weld
Injection Valves -- IV Series
from Hayward Flow Control

The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes a built-in ball check valve with Hastelloy CTM spring to prevent back-flow of the process liquid... [See More]

  • Material Of Construction: FPM or EPDM O-Ring Seals; PVC; CPVC; PVDF
  • Connection Description: Threaded
  • Valve Size: 0.50 to 1.00
  • Maximum Pressure: 150.00
Plast-O-Matic CKM Diaphragm Check Valves -- 88283
from U.S. Plastic Corporation

Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F. [See More]

  • Material Of Construction: CPVC
Manual Check Swing Valves -- SW Series
from Hayward Flow Control

SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for installation. All valves are assembled with... [See More]

  • Material Of Construction: Corzan; PVC; CPVC; PP
  • Valve Size: 3.00 to 8.00
  • Valve Type: Swing
  • Connection Description: BoltFlange
Plast-O-Matic CKS Diaphragm Check Valves -- 88286
from U.S. Plastic Corporation

1 1/2"cks cpvc diaphragm ck valve-epdm [See More]

  • Material Of Construction: CPVC
Manual Check True Union Valves -- TC Series
from Hayward Flow Control

TC Series true union ball check valves are offered in PVC, Corzan CPVC, and PP. O-rings and seats are FPM or EPDM. 1/4 in. and 3/8 in. sizes are PVConly and are trim check design. They have socket or threaded end connections. Others up to 2 in. sizes have socket and threaded end connections. All... [See More]

  • Material Of Construction: Corzan; PVC; CPVC; PP
  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.25 to 6.00
  • Maximum Pressure: 150.00
Plast-O-Matic CKS Diaphragm Check Valves -- 88288
from U.S. Plastic Corporation

3"cks cpvc diaphragm check valve-epdm [See More]

  • Material Of Construction: CPVC
Manual Check Y Valves -- YC Series
from Hayward Flow Control

YC Series y-check valves are offered in PVC and Corzan CPVC. O-rings are FPM standard but EPDM is available. All sizes are either socket, threaded or flanged body style. True union socket or threaded end connections are available. For spring-loaded y-check valves, see the SLC Series. All valves are... [See More]

  • Material Of Construction: Corzan; PVC; CPVC; PP
  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 4.00
  • Maximum Pressure: 150.00
Spears True Union 2000 Industrial Ball Check Valves -- 19515
from U.S. Plastic Corporation

Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi... [See More]

  • Material Of Construction: CPVC
  • Valve Size: 0.50
  • Valve Type: BallDisk
  • Connection Description: Threaded; Union; Socket Weld