Foot Valves Check Valves
from Bonomi North America, Inc.
High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat [See More]
- Valve Type: Foot Valve
- Valve Size: 1.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded
from Bonomi North America, Inc.
High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat [See More]
- Valve Type: Foot Valve
- Valve Size: 0.50
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded
from Bonomi North America, Inc.
High Flow Rate Spring Loaded Lead Free Brass Foot Valve FNPT Threaded w/ NBR Seat [See More]
- Valve Type: Foot Valve
- Valve Size: 1.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded
from Strataflo Products, Inc.
The No. 200 contains a silicone treated Buna-S rubber poppet, designed to open easily. and be more durable than O-rings. Being flexible, they cannot leak. They are manufactured. from a one piece cast brass body. The unique strainer consists of a helically wound stainless. steel spring wire which is... [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 0.75
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 3/4" NPT
from U.S. Plastic Corporation
Use this with a 18294 or 18295 PVC Check Valve to convert to a foot valve. Convert to a foot valve by replacing inlet end connection on valve with this foot valve screen assembly. [See More]
- Valve Type: BallDisk; Foot Valve
- Connection Description: Union
- Valve Size: 1.25
from PT
Pump foot valve [See More]
- Valve Type: Foot Valve
- Connection Description: Threaded; FNPT
- Valve Size: 1.50 to 8.00
- Media: Water; Wastewater
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Valve Type: BallDisk; Foot Valve
- Valve Size: 0.50 to 64.00
- Material Of Construction: Cast Iron
- Connection Description: Flanged
from General Pump
Industrial foot valve. Features. Offers hands-free operation. Sturdy, heavy-gauge steel construction. Powder coated for durability. Reliable design. Protected pedal guards against accidental activation [See More]
- Valve Type: Foot Valve
- Valve Size: 0.25 to 0.38
- Material Of Construction: Steel
- Connection Description: Threaded; 1/4" NPT-F, 3/8" NPT-F
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Valve Type: Foot Valve
- Valve Size: 0.50 to 4.00
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 1/2" - 4" Pipe
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Foot Valve
- Valve Size: 0.12 to 0.50
- Material Of Construction: Makroblend®; PVC (optional feature); Nylon (optional feature); PP (optional feature); PVDF (optional feature)
- Connection Description: 1/8 1/4 5/16 3/8 1/2 Barb, 1/8 1/4 Female , 1/8 1/4 Male
from Sure-Flo Fittings
This foot valve matches the bolt pattern of a standard 125 pound cast iron companion flange or a schedule 80 PVC flange. [See More]
- Valve Type: Foot Valve
- Connection Description: BoltFlange
- Material Of Construction: Aluminum
- Media: Water
from Flomatic Valves
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 1.00 to 1.25
- Material Of Construction: Nylon
- Connection Description: Threaded
from Strataflo Products, Inc.
The No. 201 is equipped with a stainless steel poppet, ruggedly constructed and suitable for. a wide variety of applications. They are manufactured from a one piece cast brass body. The. unique strainer consists of a helically wound stainless steel spring wire which is durable and. cannot corrode. [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 0.75
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 3/4" NPT
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve
- Valve Size: 0.50
- Material Of Construction: PVC
from General Pump
Industrial foot valve. Features. Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass line,... [See More]
- Valve Type: Foot Valve
- Valve Size: 0.38
- Material Of Construction: Brass / Bronze; Stainless Steel
- Connection Description: Threaded; 3/8" BSP-F
from Sure-Flo Fittings
This 45 degree foot valve attaches to a NPT thread end; hose, steel pipe, or PVC. [See More]
- Valve Type: Foot Valve
- Connection Description: Threaded
- Material Of Construction: Aluminum
- Media: Water
from Flomatic Valves
124P- FOOT VALVE - features a simple flow through design with corrosion resistant parts and feature a tapered composite strainer and poppet. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Foot Valve; Poppet
- Maximum Pressure: 150.00
- Valve Size: 0.75 to 2.00
- Media Temperature: 140
from Strataflo Products, Inc.
The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts. also made of stainless steel. They are manufactured from a one piece cast brass body. The. unique strainer consists of a helically wound stainless steel spring wire which is durable and. cannot corrode. Each... [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 0.75
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 3/4" NPT
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve
- Valve Size: 0.75
- Material Of Construction: PVC
from Sure-Flo Fittings
Combining an attachment coupling, a 45 degree elbow, a foot valve and a strainer, this SURE-FLO Aluminum Foot Valve fulfils every requirement. A half inch female pipe thread is provided for drainage. Made entirely from aluminum except for the bolts, rubber gaskets and valve flapper, this valve is... [See More]
- Valve Type: Foot Valve
- Connection Description: Compression
- Material Of Construction: Aluminum
- Media: Water
from Flomatic Valves
190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P - Polypropylene body and strainer. Stainless steel spring and VITON seal. For reference use only. Please check Flomatic's... [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 0.38 to 2.00
- Material Of Construction: Acetal
- Maximum Pressure: 150.00
from Strataflo Products, Inc.
An EPD poppet is attached to a stainless steel stem, with all other internal parts also made of. stainless steel. They are manufactured from a one piece cast brass body. The unique strainer. consists of a helically wound stainless steel spring wire which is durable and cannot corrode. Each valve is... [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 0.75
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 3/4" NPT
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve
- Valve Size: 1.00
- Material Of Construction: PVC
from Flomatic Valves
302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on... [See More]
- Valve Type: Foot Valve
- Valve Size: 2.00 to 24.00
- Material Of Construction: Cast Iron; Ductile Iron
- Maximum Pressure: 180.00
from Strataflo Products, Inc.
Our No.F200 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. They are manufactured. from a one-piece cast brass body. The unique strainer consists of a helically wound... [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 0.75
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded; 3/4" NPT
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve
- Valve Size: 0.50
- Material Of Construction: PP
from Flomatic Valves
302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. Max Pressure 275 PSI at 100 °F. Consult factory for pressure rating standards. For reference use only. Please check... [See More]
- Valve Type: Foot Valve
- Valve Size: 2.00 to 12.00
- Material Of Construction: Stainless Steel
- Maximum Pressure: 275.00
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve
- Valve Size: 0.75
- Material Of Construction: PP
from Flomatic Valves
333DPE-ENVIRO FOOT VALVE - body, but with dual purpose male and female threads. 1-1/4" MNPT x 1"FNPT. 1-1/2" MNPT x 1-1/4"FNPT. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Foot Valve
- Connection Description: Threaded
- Valve Size: 1.00 to 1.50
- Maximum Pressure: 250.00
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve
- Valve Size: 1.00
- Material Of Construction: PP
from Flomatic Valves
333E-ENVIRO FOOT VALVE - body with high strength acetal poppet. Tapered stainless steel strainer, end cap, spring and fasteners. NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Foot Valve; Poppet
- Maximum Pressure: 250.00
- Valve Size: 1.00 to 1.25
- Media Temperature: 180
from Flomatic Valves
333SS- FOOT VALVE - All 303 Stainless steel body with high strength acetal poppet. Tapered stainless steel strainer, end cap, spring and fasteners. NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Foot Valve; Poppet
- Valve Size: 1.00 to 1.25
- Material Of Construction: Stainless Steel
- Maximum Pressure: 250.00