Compressed Air / Fluid Rotary Vane Vacuum Pumps and Systems
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Vacuum to 14.8 in. Hg / -500 mbar. Possible Applications. Seat comfort with... [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.3000
- Ultimate Vacuum: 384
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.1000
- Ultimate Vacuum: 542 to 691
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.1000
- Ultimate Vacuum: 707 to 747
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.1000 to 0.2000
- Ultimate Vacuum: 564 to 679
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.2000 to 0.3000
- Ultimate Vacuum: 234 to 326
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.6000 to 0.7000
- Ultimate Vacuum: 183 to 191
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.6000 to 0.7000
- Ultimate Vacuum: 161 to 349
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.5000
- Ultimate Vacuum: 138 to 206
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.6000 to 1.3
- Ultimate Vacuum: 64.04 to 130
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.3000 to 0.4000
- Ultimate Vacuum: 498 to 521
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 2 to 7.1
- Ultimate Vacuum: 122
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Quiet design. Lightweight. Oil-less, non-lubricated pump components. Permanently lubricated-for-life motor ball bearings. Extended life vane design. Built-in inlet & exhaust filters. External exhaust muffler. UL & CSA recognition. Die cast aluminum sound chamber. Low... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 2.7 to 10
- Ultimate Vacuum: 99.6 to 125
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Cast iron pump housing. Self-lubricating, self-adjusting vanes. Permanently lubricated and sealed motor bearing. Long, service-free life. Fifty-micron inlet and outlet filter assemblies. CE approval on all standard 220-240/50 Hz models (Consult factory... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 1.2 to 1.5
- Ultimate Vacuum: 150
- Pump Stages: Single Stage