DC Power Rotary Vane Vacuum Pumps and Systems
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Vacuum to 14.8 in. Hg / -500 mbar. Possible Applications. Seat comfort with... [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.3000
- Ultimate Vacuum: 384
- Pump Stages: Single Stage
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Type: DC
- Pumping Speed: 0.0989
- Ultimate Vacuum: 693
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.1000
- Ultimate Vacuum: 542 to 691
- Pump Stages: Single Stage
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Type: DC
- Pumping Speed: 0.0530
- Ultimate Vacuum: 670
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.1000
- Ultimate Vacuum: 707 to 747
- Pump Stages: Single Stage
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Type: DC
- Pumping Speed: 0.2472
- Ultimate Vacuum: 190
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.1000 to 0.2000
- Ultimate Vacuum: 564 to 679
- Pump Stages: Single Stage
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Type: DC
- Pumping Speed: 0.2472
- Ultimate Vacuum: 175
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.2000 to 0.3000
- Ultimate Vacuum: 234 to 326
- Pump Stages: Single Stage
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Type: DC
- Pumping Speed: 0.0565
- Ultimate Vacuum: 685
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.6000 to 0.7000
- Ultimate Vacuum: 183 to 191
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.6000 to 0.7000
- Ultimate Vacuum: 161 to 349
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.5000
- Ultimate Vacuum: 138 to 206
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.6000 to 1.3
- Ultimate Vacuum: 64.04 to 130
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Type: Compressed Air / Motive Fluid; DC
- Pumping Speed: 0.3000 to 0.4000
- Ultimate Vacuum: 498 to 521
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 2 to 7.1
- Ultimate Vacuum: 122
- Pump Stages: Single Stage