Single Stage Rotary Vane Vacuum Pumps and Systems

46 Results
Oil-Lubricated Rotary Vane Vacuum Pump -- R5 RA 0840 A PLUS
from Busch Vacuum Solutions

With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the R5 is not limited to this application but represents the industry standard for a wide range of applications. [See More]

  • Pump Stages: Single Stage
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging
Single-stage oil-lubricated rotary vane vacuum pumps -- SmartVane 55
from Pfeiffer Vacuum, Inc.

Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 18.23 to 29.4
  • Ultimate Vacuum: 0.1501
  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 107
  • Ultimate Vacuum: 0.0750
  • Lubrication Style: Oil-flooded
Oil-Lubricated Rotary Vane Vacuum Pump -- R5 RA 1000/1600 A PLUS
from Busch Vacuum Solutions

With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the R5 is not limited to this application but represents the industry standard for a wide range of applications. [See More]

  • Pump Stages: Single Stage
  • Application: Industrial; Chemical; Food; Manufacturing; Packaging; Semiconductor
Single-stage rotary vane vacuum pump -- UnoLine BA 501
from Pfeiffer Vacuum, Inc.

High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated oil reservoirs for bearings and compression chamber [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 294
  • Ultimate Vacuum: 0.0450
  • Motor Power: 24.12
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 290
  • Ultimate Vacuum: 0.0600
  • Lubrication Style: Oil-flooded
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 679
  • Ultimate Vacuum: 0.0600
  • Lubrication Style: Oil-flooded
MS120 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 70.56
  • Ultimate Vacuum: 0.0525
  • Lubrication Style: Oil-flooded
MS40+ Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 29.4
  • Ultimate Vacuum: 0.0375
  • Lubrication Style: Oil-flooded
MS45 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10  Torr,... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 18.82 to 26.46
  • Ultimate Vacuum: 0.0375
  • Mounting: Benchtop
Rotary Vane Vacuum -- BL-G 085 M Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Vacuum to 14.8 in. Hg / -500 mbar. Possible Applications. Seat comfort with... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.3000
  • Ultimate Vacuum: 384
  • Lubrication Style: Dry or Oil-less
One Stage Rotary Vane Pump -- E1M18
from Edwards Vacuum

The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 10 to 14.7
  • Ultimate Vacuum: 0.0220 to 0.4800
  • Mounting: Benchtop
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 6.8
  • Ultimate Vacuum: 0.0017
  • Mounting: Floor or Skid-Mounted
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Pump Stages: Single Stage
  • Mounting: Floor or Skid-Mounted
  • Pumping Speed: 59
  • Lubrication Style: Dry or Oil-less
Rotary Vane Oil-Flooded -- U 3.6 SA
from Becker Pumps Corporation

Quiet, semi-synthetic oil standard, cool running, 99.9% efficient [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 4.6
  • Ultimate Vacuum: 2.06
  • Mounting: Benchtop
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Pump Stages: Single Stage
  • Mounting: Benchtop
  • Ultimate Vacuum: 0.5000
  • Lubrication Style: Oil-flooded
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 1.35
  • Ultimate Vacuum: 0.2251
  • Mounting: Benchtop
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.0989
  • Ultimate Vacuum: 693
  • Mounting: Benchtop
Single Stage Vacuum Pump -- V225
from FLSmidth

High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]

  • Pump Stages: Single Stage
  • Lubrication Style: Oil-flooded
  • Mounting: Portable
  • Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 70
  • Ultimate Vacuum: 0.5400
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G01 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.1000
  • Ultimate Vacuum: 542 to 691
  • Lubrication Style: Dry or Oil-less
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 3.35
  • Ultimate Vacuum: 0.0750
  • Mounting: Benchtop
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.0530
  • Ultimate Vacuum: 670
  • Mounting: Benchtop
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 70
  • Ultimate Vacuum: 0.5400
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G01-K Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.1000
  • Ultimate Vacuum: 707 to 747
  • Lubrication Style: Dry or Oil-less
Single-stage, High Flow-Rate Rotary Vane Vacuum Pump -- RE 9
from VACUUBRAND, Inc.

The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 5.23
  • Ultimate Vacuum: 0.0750
  • Mounting: Benchtop
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.2472
  • Ultimate Vacuum: 190
  • Mounting: Benchtop
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 7
  • Ultimate Vacuum: 2.06
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G04 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.1000 to 0.2000
  • Ultimate Vacuum: 564 to 679
  • Lubrication Style: Dry or Oil-less
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.2472
  • Ultimate Vacuum: 175
  • Mounting: Benchtop
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460 [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 7
  • Ultimate Vacuum: 2.06
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G045 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.2000 to 0.3000
  • Ultimate Vacuum: 234 to 326
  • Lubrication Style: Dry or Oil-less
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.0565
  • Ultimate Vacuum: 685
  • Mounting: Benchtop
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 112
  • Ultimate Vacuum: 2.06
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G07 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.6000 to 0.7000
  • Ultimate Vacuum: 183 to 191
  • Lubrication Style: Dry or Oil-less
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 112
  • Ultimate Vacuum: 0.5400
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G07-N Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.6000 to 0.7000
  • Ultimate Vacuum: 161 to 349
  • Lubrication Style: Dry or Oil-less
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230 [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 15
  • Ultimate Vacuum: 2.06
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G08 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.5000
  • Ultimate Vacuum: 138 to 206
  • Lubrication Style: Dry or Oil-less
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-460 [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 15
  • Ultimate Vacuum: 2.06
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G08-T Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.6000 to 1.3
  • Ultimate Vacuum: 64.04 to 130
  • Lubrication Style: Dry or Oil-less
Oil Lubricated Rotary Vane Vacuum Pump -- AFM230-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM230-230H [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 155
  • Ultimate Vacuum: 0.5400
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- G09 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 0.3000 to 0.4000
  • Ultimate Vacuum: 498 to 521
  • Lubrication Style: Dry or Oil-less
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 18
  • Ultimate Vacuum: 3.08
  • Mounting: Floor or Skid-Mounted
Rotary Vane Vacuum -- Picolino VTE Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 2 to 7.1
  • Ultimate Vacuum: 122
  • Lubrication Style: Dry or Oil-less
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Pump Stages: Single Stage
  • Pumping Speed: 45
  • Ultimate Vacuum: 2.06
  • Mounting: Floor or Skid-Mounted