AC Three Phase Rotary Vane Vacuum Pumps and Systems
Description
AC Three Phase Rotary Vane Vacuum Pumps and Systems are designed to create and maintain vacuum conditions by removing gas molecules from a sealed volume. These systems are powered by three-phase alternating current (AC) motors, which are more efficient and compact compared to single-phase motors. The pumps are capable of achieving deep vacuum levels and have a high displacement capacity, making them suitable for various industrial applications.
Working Principle
The working principle of rotary vane vacuum pumps involves a rotor with vanes mounted in slots that rotate eccentrically within a cylindrical housing. As the rotor turns, centrifugal force pushes the vanes outward against the cylinder wall, creating sealed chambers of varying volumes. Gas enters the enlarging chamber through the inlet, is compressed as the chamber decreases in size, and is expelled through the outlet once the pressure exceeds atmospheric levels. This continuous process effectively removes gas molecules, creating a vacuum. The use of three-phase AC motors enhances the efficiency and reliability of the system, making it a valuable tool for processes requiring consistent vacuum conditions.
Applications
Rotary vane vacuum pumps are versatile and used in a wide range of applications. Specific examples include freeze drying, where the pumps help remove moisture from materials by creating a vacuum environment. They are also used in vacuum filtering processes, vacuum impregnation for materials handling, and in meat packing industries to maintain product quality. Additionally, these pumps are integral to "house" vacuum systems in laboratories and manufacturing facilities.
Advantages over other Rotary Vane Vacuum Pumps and Systems
AC Three Phase Rotary Vane Vacuum Pumps offer several advantages over other rotary vane systems. They are more efficient and compact due to the use of three-phase motors, which provide better performance and reliability. These pumps are particularly effective for handling aqueous samples and solvents with high boiling points, as their vapors can be easily trapped before reaching the pump. The high vacuum levels achieved by these systems make them suitable for demanding applications, such as conveying acid vapors and monomers, where other technologies might fail.
Limitations
One of the limitations of rotary vane vacuum pumps is the need for proper disposal or treatment of operating fluids, especially in oil-lubricated models. This can add to the operational complexity and environmental considerations. Additionally, while they are robust and reliable, the performance of these pumps can be affected if operated outside their optimal pressure range, leading to potential inefficiencies.
Considerations
When selecting AC Three Phase Rotary Vane Vacuum Pumps, several factors should be considered. Initial costs may be higher compared to single-phase systems, but the long-term efficiency and reduced operating expenses can offset this. Durability is a key advantage, with these pumps being known for their robust construction and reliability. However, maintenance costs should be factored in, particularly for oil-sealed models, which require regular servicing to ensure optimal performance. The accuracy of the vacuum level achieved is generally high, but it is important to match the pump specifications with the specific requirements of the application to avoid unnecessary wear and inefficiencies.
from Agilent Technologies - Vacuum Products
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 3.47
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.9 to 11.2
- Ultimate Vacuum: 1.5
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.82
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 14.7 to 28.3
- Ultimate Vacuum: 310
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 8.17
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]
- Type: AC Three Phase
- Pumping Speed: 1.77 to 4
- Ultimate Vacuum: 112
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 12.29
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]
- Type: AC Three Phase
- Pumping Speed: 4.3 to 5
- Ultimate Vacuum: 112
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 1.29
- Ultimate Vacuum: 0.0050 to 0.7553
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.9 to 28.3
- Ultimate Vacuum: 90 to 112
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 17.58
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Type: AC Three Phase
- Pumping Speed: 147 to 177
- Ultimate Vacuum: 0.3750
- Mounting: Floor or Skid-Mounted
from Agilent Technologies - Vacuum Products
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Type: AC Three Phase
- Pumping Speed: 107
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Busch Vacuum Solutions
The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Type: AC Three Phase
- Pumping Speed: 212 to 360
- Ultimate Vacuum: 0.3750
- Mounting: Floor or Skid-Mounted
from Agilent Technologies - Vacuum Products
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Type: AC Three Phase
- Pumping Speed: 290
- Ultimate Vacuum: 0.0600
- Pump Stages: Single Stage
from Busch Vacuum Solutions
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]
- Type: AC Three Phase
- Pumping Speed: 5.9 to 11.2
- Ultimate Vacuum: 0.3750
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Type: AC Three Phase
- Pumping Speed: 679
- Ultimate Vacuum: 0.0600
- Pump Stages: Single Stage
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 17.7 to 28.3
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Agilent Technologies - Vacuum Products
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]
- Type: AC Three Phase
- Pumping Speed: 70.56
- Ultimate Vacuum: 0.0525
- Pump Stages: Single Stage
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 37 to 71
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Agilent Technologies - Vacuum Products
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]
- Type: AC Three Phase
- Pumping Speed: 29.4
- Ultimate Vacuum: 0.0375
- Pump Stages: Single Stage
from Busch Vacuum Solutions
Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]
- Type: AC Three Phase
- Pumping Speed: 88.4 to 103
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]
- Type: AC Three Phase
- Pumping Speed: 94 to 212
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]
- Type: AC Three Phase
- Pumping Speed: 242 to 455
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
The highest pumping speed at the best ultimate pressure is ensured by the two largest sizes of the proven series of R 5 rotary vane vacuum pumps. Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch... [See More]
- Type: AC Three Phase
- Pumping Speed: 589 to 1060
- Ultimate Vacuum: 0.2250
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
The PB range consists of very compact and highly efficient rotary vane vacuum pumps of the proven R 5 series. These pumps are ideal for use in applications and machines where space is limited. Reliable. With a sturdy design and non-corrosive construction, the well-proven rotary vane principle and... [See More]
- Type: AC Three Phase
- Pumping Speed: 2.4 to 5.7
- Ultimate Vacuum: 1.5
- Mounting: Benchtop
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 1.71 to 11.88
- Ultimate Vacuum: 0.0050
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy Servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Type: AC Three Phase
- Pumping Speed: 17.05 to 55.86
- Ultimate Vacuum: 0.0050
- Pump Stages: Two Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 58.8 to 68.8
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Type: AC Three Phase
- Pumping Speed: 8
- Ultimate Vacuum: 0.5000
- Mounting: Permanent Installation; Baseplate
from DEKKER Vacuum Technologies
RVL030W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]
- Type: AC Three Phase
- Pumping Speed: 28
- Ultimate Vacuum: 1.5
- Motor Power: 2
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Type: AC Three Phase
- Pump Stages: Single Stage
- Ultimate Vacuum: 0.5000
- Mounting: Benchtop
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 94.08 to 113
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL050W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]
- Type: AC Three Phase
- Pumping Speed: 45
- Ultimate Vacuum: 1.5
- Motor Power: 3
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 10.58 to 12.35
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL075W. DuraVane lubricated rotary vane pumps for saturated air (wet) service are specificlly developed for applications with a high level of inlet water vapor. Standard lubricated pumps would not operate successfully under these conditions. [See More]
- Type: AC Three Phase
- Pumping Speed: 70
- Ultimate Vacuum: 1.5
- Motor Power: 4
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 108 to 130
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL050H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 45
- Ultimate Vacuum: 0.5000
- Motor Power: 3
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 141 to 161
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL075H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 75
- Ultimate Vacuum: 0.4000
- Motor Power: 4
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 24.11 to 28.22
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL110H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 106
- Ultimate Vacuum: 0.4000
- Motor Power: 5
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 235 to 282
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL145H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 145
- Ultimate Vacuum: 0.4000
- Motor Power: 7.5
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 370 to 441
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL215H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 215
- Ultimate Vacuum: 0.4000
- Motor Power: 10
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Type: AC Three Phase
- Pumping Speed: 34.1 to 42.92
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from DEKKER Vacuum Technologies
RVL300H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 280
- Ultimate Vacuum: 0.0333
- Motor Power: 15
from Edwards Vacuum
Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 105 to 126
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVL400H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 375
- Ultimate Vacuum: 0.0333
- Motor Power: 20
from Edwards Vacuum
Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 105 to 126
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVL475H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 465
- Ultimate Vacuum: 0.2000
- Motor Power: 20
from Edwards Vacuum
Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 172 to 206
- Ultimate Vacuum: 7.70E-4 to 0.0038
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVL550H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 540
- Ultimate Vacuum: 0.0333
- Motor Power: 30
from Edwards Vacuum
Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 172 to 206
- Ultimate Vacuum: 7.70E-4 to 0.0038
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVL700H. DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced. [See More]
- Type: AC Three Phase
- Pumping Speed: 710
- Ultimate Vacuum: 0.0333
- Motor Power: 40
from Edwards Vacuum
Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 24.99 to 29.69
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVD040L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]
- Type: AC Three Phase
- Pumping Speed: 42
- Ultimate Vacuum: 89.44
- Lubrication Style: Dry or Oil-less
from Edwards Vacuum
Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 24.99
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVD060L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]
- Type: AC Three Phase
- Pumping Speed: 56
- Ultimate Vacuum: 89.44
- Lubrication Style: Dry or Oil-less
from Edwards Vacuum
Edwards E2M80 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 47.04 to 56.45
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVD075L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]
- Type: AC Three Phase
- Pumping Speed: 71
- Ultimate Vacuum: 74.2
- Lubrication Style: Dry or Oil-less
from Edwards Vacuum
Edwards E2M80 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Type: AC Three Phase
- Pumping Speed: 47.04 to 56.45
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVD100L. DuraVane oil-free rotary vane pumps are heavy duty compact motor-mounted units that are extremely reliable for many industrial applications. The pump can also operate as a low pressure compressor. [See More]
- Type: AC Three Phase
- Pumping Speed: 100
- Ultimate Vacuum: 74.2
- Lubrication Style: Dry or Oil-less