General Purpose / Industrial Rotary Vane Vacuum Pumps and Systems

Description

General Purpose / Industrial Rotary Vane Vacuum Pumps and Systems are designed to create and maintain vacuum conditions by removing gas molecules from a sealed volume. These pumps are integral components in various industrial processes, providing the necessary vacuum levels to facilitate operations that require reduced atmospheric pressure.

Working Principle

Rotary vane vacuum pumps operate on the principle of positive displacement. They consist of a rotor with vanes mounted eccentrically within a cylindrical housing. As the rotor turns, the vanes slide in and out, creating variable volume compartments. Gas enters the enlarging chamber through the inlet, and as the rotor continues to turn, the gas is compressed in the diminishing volume until it is expelled through the outlet. This continuous cycle effectively reduces the pressure within the system, creating a vacuum. These pumps are particularly useful because they can achieve deep ultimate vacuum levels and have a high displacement capacity, making them versatile for various applications .

Applications

Rotary vane vacuum pumps are used in a wide range of applications. Coarse rotary vane pumps are commonly employed in freeze drying, vacuum filtering, vacuum impregnation, materials handling, meat packing, and "house" vacuum systems. These applications typically do not require tight tolerances, making coarse pumps suitable. Rough rotary vane pumps, which operate with more exact tolerances, are often used as backing pumps for high vacuum pumps .

Advantages over other Rotary Vane Vacuum Pumps and Systems

Compared to other types of vacuum pumps, rotary vane vacuum pumps have several advantages. They generally have a lower up-front cost and are smaller in size, which makes them more accessible for various industrial applications. Additionally, they are capable of reaching deep ultimate vacuum levels and have a high displacement capacity, which is beneficial for processes like freeze-drying and handling solvents with high boiling points .

Limitations

One limitation of rotary vane vacuum pumps is their reliance on oil for sealing and lubrication, which can lead to contamination of the vacuum system if not properly maintained. Additionally, these pumps may not be suitable for applications requiring extremely high vacuum levels beyond their operational range .

Considerations

When selecting a rotary vane vacuum pump, several factors should be considered. Initial costs are generally lower compared to other vacuum pump types, but operating expenses can vary depending on the maintenance required for the oil-sealed system. Durability and accuracy are influenced by the quality of the pump and the conditions under which it operates. Replacement and maintenance costs should also be factored in, as regular servicing is necessary to ensure optimal performance and prevent contamination .

96 Results
DS 102 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 3.47
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Single-stage oil-lubricated rotary vane vacuum pumps -- SmartVane 55
from Pfeiffer Vacuum, Inc.

Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
  • Pumping Speed: 18.23 to 29.4
  • Ultimate Vacuum: 0.1501
  • Pump Stages: Single Stage
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 1.5
  • Mounting: Benchtop
DS 202 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 5.82
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 1.6
from Pfeiffer Vacuum, Inc.

High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 0.8820
  • Ultimate Vacuum: 0.0023
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Application: Industrial; Manufacturing; Paper Handling
  • Pumping Speed: 14.7 to 28.3
  • Ultimate Vacuum: 310
  • Mounting: Benchtop
DS 302 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 8.17
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12
from Pfeiffer Vacuum, Inc.

High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
  • Pumping Speed: 6.94
  • Ultimate Vacuum: 0.0023
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 1.77 to 4
  • Ultimate Vacuum: 112
  • Mounting: Benchtop
DS 402 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 12.29
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 135
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, wide range of accessories [See More]

  • Application: Industrial; Chemical; Pharm/Sanitary; Power
  • Pumping Speed: 79.38
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 4.3 to 5
  • Ultimate Vacuum: 112
  • Mounting: Benchtop
DS 40M Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 1.29
  • Ultimate Vacuum: 0.0050 to 0.7553
  • Pump Stages: Two Stage
Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 36
from Pfeiffer Vacuum, Inc.

User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]

  • Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
  • Pumping Speed: 21.17
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
  • Pumping Speed: 5.9 to 28.3
  • Ultimate Vacuum: 90 to 112
  • Mounting: Benchtop
DS 602 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 17.58
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
  • Pumping Speed: 37.04 to 98.78
  • Ultimate Vacuum: 75.01
  • Mounting: Benchtop
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 107
  • Ultimate Vacuum: 0.0750
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0200 A
from Busch Vacuum Solutions

The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Application: Industrial; Packaging
  • Pumping Speed: 94 to 112
  • Ultimate Vacuum: 0.3750
  • Mounting: Floor or Skid-Mounted
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 290
  • Ultimate Vacuum: 0.0600
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0240 A
from Busch Vacuum Solutions

The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Application: Industrial; Packaging
  • Pumping Speed: 141
  • Ultimate Vacuum: 0.0750 to 0.3750
  • Mounting: Floor or Skid-Mounted
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 679
  • Ultimate Vacuum: 0.0600
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0300 A
from Busch Vacuum Solutions

The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Application: Industrial; Packaging
  • Pumping Speed: 147 to 177
  • Ultimate Vacuum: 0.3750
  • Mounting: Floor or Skid-Mounted
MS120 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 70.56
  • Ultimate Vacuum: 0.0525
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0360 A
from Busch Vacuum Solutions

The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Application: Industrial; Packaging
  • Pumping Speed: 212 to 360
  • Ultimate Vacuum: 0.3750
  • Mounting: Floor or Skid-Mounted
MS40+ Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 29.4
  • Ultimate Vacuum: 0.0375
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 0.3750
  • Mounting: Benchtop
MS45 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10  Torr,... [See More]

  • Application: Industrial; Laboratory applications
  • Pumping Speed: 18.82 to 26.46
  • Ultimate Vacuum: 0.0375
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 17.7 to 28.3
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 37 to 71
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 88.4 to 103
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0165, 0205, 0255, 0305 D
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 94 to 212
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
DC Powered Rotary Vane Pressure/Vacuum Pump -- 11813
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 0.0989
  • Ultimate Vacuum: 693
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV100
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 58.8 to 68.8
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
2 Stage Rotary Vane Vacuum -- GVD Series
from Titus Company (The)

The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]

  • Application: Industrial; Food
  • Pumping Speed: 0.4000 to 180
  • Ultimate Vacuum: 2.3 to 7.7
  • Pump Stages: Two Stage
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
  • Pumping Speed: 8
  • Ultimate Vacuum: 0.5000
  • Mounting: Permanent Installation; Baseplate
Belt-Drive Rotary Vane Vacuum Pump -- HBV10
from HullVac Pump Corporation

Quiet operation, low vibration, easy to install [See More]

  • Application: Industrial; Medical / Laboratory; Packaging; Pharm/Sanitary; Research, Drying
  • Pumping Speed: 10
  • Ultimate Vacuum: 1.00E-4
  • Pump Stages: Two Stage
Rotary Vane Vacuum -- BL-G 085 M Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Vacuum to 14.8 in. Hg / -500 mbar. Possible Applications. Seat comfort with... [See More]

  • Application: Industrial
  • Pumping Speed: 0.3000
  • Ultimate Vacuum: 384
  • Pump Stages: Single Stage
Rotary Vane Air Compressors and Vacuum Pumps -- Motor Mounted
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Application: Industrial
  • Ultimate Vacuum: 0.5400 to 252
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Pump Stages: Single Stage
  • Ultimate Vacuum: 0.5000
  • Mounting: Benchtop
Single Stage Vacuum Pump -- V225
from FLSmidth

High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
  • Mounting: Portable
  • Pump Stages: Single Stage
  • Lubrication Style: Oil-flooded
DuoSeal Oil Vacuum Pumps -- 7906-21
from Terra Universal, Inc.

Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]

  • Application: Industrial; Scientific
  • Pumping Speed: 23
  • Ultimate Vacuum: 9.75E-5
  • Pump Stages: Two Stage
Chemical-Resistant HYBRID™ Pump -- RC 6
from VACUUBRAND, Inc.

The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]

  • Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 3.47
  • Ultimate Vacuum: 0.0015
  • Pump Stages: 4
Dry Rotary Vane Vacuum Pump -- PMP-150
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-150 [See More]

  • Application: Industrial
  • Pumping Speed: 150
  • Ultimate Vacuum: 125
  • Mounting: Floor or Skid-Mounted
Enterprise Series -- E56
from MOUVEX-Blackmer

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]

  • Application: Industrial
  • Pump Stages: Single Stage
  • Pumping Speed: 59
  • Mounting: Floor or Skid-Mounted
DC Powered Rotary Vane Pressure/Vacuum Pump -- 13300
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 0.0530
  • Ultimate Vacuum: 670
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV160
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 94.08 to 113
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Oil-Sealed Rotary Vane Vacuum -- GVS Series
from Titus Company (The)

The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]

  • Application: Industrial; Food; Medical / Laboratory; Packaging
  • Pumping Speed: 9 to 494
  • Ultimate Vacuum: 0.0800 to 0.4000
  • Pump Stages: Two Stage
Rotary Vane Vacuum -- G01 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.1000
  • Ultimate Vacuum: 542 to 691
  • Pump Stages: Single Stage
Rotary Vane Air Compressors and Vacuum Pumps -- Separate Drive
from Gast Group

Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. [See More]

  • Application: Industrial
  • Ultimate Vacuum: 48.8 to 252
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Application: Industrial
  • Pumping Speed: 6.8
  • Ultimate Vacuum: 0.0017
  • Pump Stages: Single Stage
Single-stage Rotary Vane Vacuum Pump -- RE 2.5
from VACUUBRAND, Inc.

The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 1.35
  • Ultimate Vacuum: 0.2251
  • Pump Stages: Single Stage
Dry Rotary Vane Vacuum Pump -- PMP-17
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]

  • Application: Industrial
  • Pumping Speed: 17
  • Ultimate Vacuum: 125
  • Mounting: Floor or Skid-Mounted
Furgut® Pressure Vacuum Pump -- 15950
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 0.2472
  • Ultimate Vacuum: 190
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 10.58 to 12.35
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G01-K Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.1000
  • Ultimate Vacuum: 707 to 747
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Application: Industrial; Scientific
  • Pumping Speed: 6.46 to 7.77
  • Ultimate Vacuum: 1.13E-4
  • Pump Stages: Two Stage
Single-stage Rotary Vane Vacuum Pump -- RE 6
from VACUUBRAND, Inc.

These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 3.35
  • Ultimate Vacuum: 0.0750
  • Pump Stages: Single Stage
Dry Rotary Vane Vacuum Pump -- PMP-24
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-24 [See More]

  • Application: Industrial
  • Pumping Speed: 24
  • Ultimate Vacuum: 125
  • Mounting: Floor or Skid-Mounted
Furgut® Pressure Vacuum Pump -- 16952
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 0.2472
  • Ultimate Vacuum: 175
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV200
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 108 to 130
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G04 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.1000 to 0.2000
  • Ultimate Vacuum: 564 to 679
  • Pump Stages: Single Stage
Single-stage, High Flow-Rate Rotary Vane Vacuum Pump -- RE 9
from VACUUBRAND, Inc.

The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]

  • Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 5.23
  • Ultimate Vacuum: 0.0750
  • Pump Stages: Single Stage
Dry Rotary Vane Vacuum Pump -- PMP-48
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-48 [See More]

  • Application: Industrial
  • Pumping Speed: 50
  • Ultimate Vacuum: 125
  • Mounting: Floor or Skid-Mounted
Pressure/Vacuum Pump -- 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Application: Industrial; Scientific; Medical / Laboratory
  • Pumping Speed: 0.0565
  • Ultimate Vacuum: 685
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV300
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 141 to 161
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G045 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.2000 to 0.3000
  • Ultimate Vacuum: 234 to 326
  • Pump Stages: Single Stage
Dry Rotary Vane Vacuum Pump -- PMP-75
from ANVER Corporation

Dry Rotary Vane Vacuum Pump -- PMP-75 [See More]

  • Application: Industrial
  • Pumping Speed: 75
  • Ultimate Vacuum: 125
  • Mounting: Floor or Skid-Mounted
EV Oil Sealed Rotary Vane Pump -- EV40
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 24.11 to 28.22
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G07 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.6000 to 0.7000
  • Ultimate Vacuum: 183 to 191
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H [See More]

  • Application: Industrial
  • Pumping Speed: 70
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV400
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 235 to 282
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G07-N Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.6000 to 0.7000
  • Ultimate Vacuum: 161 to 349
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H [See More]

  • Application: Industrial
  • Pumping Speed: 70
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV630
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 370 to 441
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G08 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.5000
  • Ultimate Vacuum: 138 to 206
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]

  • Application: Industrial
  • Pumping Speed: 7
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
EV Oil Sealed Rotary Vane Pump -- EV70
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 34.1 to 42.92
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Rotary Vane Vacuum -- G08-T Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.6000 to 1.3
  • Ultimate Vacuum: 64.04 to 130
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460 [See More]

  • Application: Industrial
  • Pumping Speed: 7
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M175
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 105 to 126
  • Ultimate Vacuum: 7.70E-4 to 0.0054
  • Pump Stages: Two Stage
Rotary Vane Vacuum -- G09 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 0.3000 to 0.4000
  • Ultimate Vacuum: 498 to 521
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Application: Industrial
  • Pumping Speed: 112
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M175T3
from Edwards Vacuum

Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 105 to 126
  • Ultimate Vacuum: 7.70E-4 to 0.0054
  • Pump Stages: Two Stage
Rotary Vane Vacuum -- Picolino VTE Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 2 to 7.1
  • Ultimate Vacuum: 122
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H [See More]

  • Application: Industrial
  • Pumping Speed: 112
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M275
from Edwards Vacuum

Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 172 to 206
  • Ultimate Vacuum: 7.70E-4 to 0.0038
  • Pump Stages: Two Stage
Rotary Vane Vacuum -- QR Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Quiet design. Lightweight. Oil-less, non-lubricated pump components. Permanently lubricated-for-life motor ball bearings. Extended life vane design. Built-in inlet & exhaust filters. External exhaust muffler. UL & CSA recognition. Die cast aluminum sound chamber. Low... [See More]

  • Application: Industrial
  • Pumping Speed: 2.7 to 10
  • Ultimate Vacuum: 99.6 to 125
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230 [See More]

  • Application: Industrial
  • Pumping Speed: 15
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M275T3
from Edwards Vacuum

Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 172 to 206
  • Ultimate Vacuum: 7.70E-4 to 0.0038
  • Pump Stages: Two Stage
Rotary Vane Vacuum -- SR Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Oil-less operation. Cast iron pump housing. Self-lubricating, self-adjusting vanes. Permanently lubricated and sealed motor bearing. Long, service-free life. Fifty-micron inlet and outlet filter assemblies. CE approval on all standard 220-240/50 Hz models (Consult factory... [See More]

  • Application: Industrial; Medical / Laboratory
  • Pumping Speed: 1.2 to 1.5
  • Ultimate Vacuum: 150
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-460 [See More]

  • Application: Industrial
  • Pumping Speed: 15
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 24.99 to 29.69
  • Ultimate Vacuum: 7.70E-4 to 0.0054
  • Pump Stages: Two Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]

  • Application: Industrial
  • Pumping Speed: 18
  • Ultimate Vacuum: 3.08
  • Pump Stages: Single Stage
Large EM Oil Sealed Rotary Vane Pump -- E2M40FX
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 24.99
  • Ultimate Vacuum: 7.70E-4 to 0.0054
  • Pump Stages: Two Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Application: Industrial
  • Pumping Speed: 45
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage