Floor / Skid Rotary Vane Vacuum Pumps and Systems
Description
Floor/Skid Rotary Vane Vacuum Pumps and Systems are designed to create a vacuum by removing air and other gases from a sealed volume. These systems are typically mounted on a floor or skid, providing a stable and robust platform for operation. They are used to achieve and maintain vacuum conditions in various industrial processes.
Working Principle
Rotary vane vacuum pumps operate by using a rotor with vanes that are mounted eccentrically within a cylindrical housing. As the rotor turns, the vanes slide in and out of their slots, creating variable volume compartments. This action compresses the gas and pushes it out through the outlet. The design allows for efficient gas compression and expulsion, making these pumps useful for achieving low to medium vacuum levels. The ability to reach deep ultimate vacuum levels and high displacement capacity makes them particularly effective for processes requiring precise vacuum control.
Applications
Rotary vane vacuum pumps are versatile and used in a wide range of applications. They are commonly employed in freeze drying, vacuum filtering, vacuum impregnation, materials handling, meat packing, and "house" vacuum systems. These applications benefit from the pump's ability to handle both coarse and rough vacuum levels, making them suitable for processes that do not require extremely tight tolerances.
Advantages over other Rotary Vane Vacuum Pumps and Systems
Compared to other types of rotary vane vacuum pumps, floor/skid-mounted systems offer a lower up-front cost and a compact design, making them suitable for various industrial settings. They are particularly advantageous in applications involving aqueous samples and solvents with high boiling points, as their design allows for effective vapor trapping before reaching the pump.
Limitations
One limitation of rotary vane vacuum pumps is their reliance on oil for sealing and lubrication, which can lead to contamination in sensitive applications. Additionally, they may not be suitable for processes requiring extremely high vacuum levels or those involving corrosive gases, as these conditions can degrade the pump's components over time.
Considerations
When selecting a floor/skid rotary vane vacuum pump, it is important to consider factors such as initial cost, operating expenses, and maintenance requirements. These systems generally have a lower initial cost compared to other vacuum technologies, but ongoing maintenance and oil changes can add to the operating expenses. Durability and accuracy are also key considerations, as the pump's performance can degrade over time if not properly maintained. Replacement and maintenance costs should be factored into the overall cost of ownership to ensure the system remains efficient and reliable throughout its operational life.
from Busch Vacuum Solutions
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 94 to 112
- Ultimate Vacuum: 0.3750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 141
- Ultimate Vacuum: 0.0750 to 0.3750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 147 to 177
- Ultimate Vacuum: 0.3750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 212 to 360
- Ultimate Vacuum: 0.3750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 17.7 to 28.3
- Ultimate Vacuum: 0.0750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 37 to 71
- Ultimate Vacuum: 0.0750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 88.4 to 103
- Ultimate Vacuum: 0.0750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 94 to 212
- Ultimate Vacuum: 0.0750
- Lubrication Style: Oil-flooded
from Busch Vacuum Solutions
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 242 to 455
- Ultimate Vacuum: 0.0750
- Lubrication Style: Oil-flooded
from Titus Company (The)
The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 0.4000 to 180
- Ultimate Vacuum: 2.3 to 7.7
- Pump Stages: Two Stage
from Becker Pumps Corporation
Quiet, semi-synthetic oil standard, cool running, 99.9% efficient [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 290
- Ultimate Vacuum: 0.5400
- Pump Stages: Single Stage
from MOUVEX-Blackmer
Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast... [See More]
- Mounting: Floor or Skid-Mounted
- Pump Stages: Single Stage
- Pumping Speed: 59
- Lubrication Style: Dry or Oil-less
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-150 [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 150
- Ultimate Vacuum: 125
- Lubrication Style: Dry or Oil-less
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]
- Mounting: Benchtop; Floor or Skid-Mounted
- Pumping Speed: 3.47
- Ultimate Vacuum: 0.0015
- Pump Stages: 4
from Terra Universal, Inc.
Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 23
- Ultimate Vacuum: 9.75E-5
- Pump Stages: Two Stage
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 9 to 494
- Ultimate Vacuum: 0.0800 to 0.4000
- Pump Stages: Two Stage
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-17 [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 17
- Ultimate Vacuum: 125
- Lubrication Style: Dry or Oil-less
from Terra Universal, Inc.
Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 6.8
- Ultimate Vacuum: 0.0017
- Pump Stages: Single Stage
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-24 [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 24
- Ultimate Vacuum: 125
- Lubrication Style: Dry or Oil-less
from Terra Universal, Inc.
Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 6.46 to 7.77
- Ultimate Vacuum: 1.13E-4
- Pump Stages: Two Stage
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-48 [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 50
- Ultimate Vacuum: 125
- Lubrication Style: Dry or Oil-less
from ANVER Corporation
Dry Rotary Vane Vacuum Pump -- PMP-75 [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 75
- Ultimate Vacuum: 125
- Lubrication Style: Dry or Oil-less
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 7
- Ultimate Vacuum: 2.06
- Pump Stages: Single Stage
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 112
- Ultimate Vacuum: 2.06
- Pump Stages: Single Stage
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 18
- Ultimate Vacuum: 3.08
- Pump Stages: Single Stage
from ANVER Corporation
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]
- Mounting: Floor or Skid-Mounted
- Pumping Speed: 45
- Ultimate Vacuum: 2.06
- Pump Stages: Single Stage