Food Processing Rotary Vane Vacuum Pumps and Systems

23 Results
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 1.5
  • Mounting: Benchtop
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 0.3750
  • Mounting: Benchtop
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 17.7 to 28.3
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 37 to 71
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 88.4 to 103
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0165, 0205, 0255, 0305 D
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 94 to 212
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0400, 0502, 0630 C
from Busch Vacuum Solutions

Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 242 to 455
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 1000, 1600 B
from Busch Vacuum Solutions

The highest pumping speed at the best ultimate pressure is ensured by the two largest sizes of the proven series of R 5 rotary vane vacuum pumps. Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 589 to 1060
  • Ultimate Vacuum: 0.2250
  • Mounting: Floor or Skid-Mounted
Oil-Lubricated Rotary Vane Vacuum Pump -- R5 RA 0840 A PLUS
from Busch Vacuum Solutions

With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the R5 is not limited to this application but represents the industry standard for a wide range of applications. [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Packaging
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump -- PVL10
from Travaini Pumps USA

The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]

  • Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
  • Pumping Speed: 8
  • Ultimate Vacuum: 0.5000
  • Mounting: Permanent Installation; Baseplate
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Pump Stages: Single Stage
  • Ultimate Vacuum: 0.5000
  • Mounting: Benchtop
2 Stage Rotary Vane Vacuum -- GVD Series
from Titus Company (The)

The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation. [See More]

  • Application: Industrial; Food
  • Pumping Speed: 0.4000 to 180
  • Ultimate Vacuum: 2.3 to 7.7
  • Pump Stages: Two Stage
EV Oil Sealed Rotary Vane Pump -- EV100
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 58.8 to 68.8
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
Single Stage Vacuum Pump -- V225
from FLSmidth

High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
  • Mounting: Portable
  • Pump Stages: Single Stage
  • Lubrication Style: Oil-flooded
Oil-Sealed Rotary Vane Vacuum -- GVS Series
from Titus Company (The)

The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]

  • Application: Industrial; Food; Medical / Laboratory; Packaging
  • Pumping Speed: 9 to 494
  • Ultimate Vacuum: 0.0800 to 0.4000
  • Pump Stages: Two Stage
EV Oil Sealed Rotary Vane Pump -- EV160
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 94.08 to 113
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 10.58 to 12.35
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV200
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 108 to 130
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV300
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 141 to 161
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV40
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 24.11 to 28.22
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV400
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 235 to 282
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV630
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 370 to 441
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation
EV Oil Sealed Rotary Vane Pump -- EV70
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 34.1 to 42.92
  • Ultimate Vacuum: 0.4000
  • Mounting: Permanent Installation