Medical / Laboratory Rotary Vane Vacuum Pumps and Systems
Description
Medical and laboratory rotary vane vacuum pumps are devices designed to create a vacuum by removing air and other gases from a sealed environment. These pumps are essential in various scientific and medical settings, where maintaining a controlled atmosphere is crucial for experiments and procedures.
Working Principle
Rotary vane vacuum pumps operate using an eccentrically mounted rotor within a cylindrical housing. The rotor is equipped with sliding vanes that move in and out as the rotor turns. This motion creates compartments of varying volume, which compress the air and gases, pushing them out of the pump and creating a vacuum. These pumps are oil-sealed, which helps in achieving deeper vacuum levels and ensures smooth operation. Their ability to reach low pressures makes them particularly useful in applications requiring precise control of the environment.
Applications
Rotary vane vacuum pumps are widely used in medical and laboratory settings. Specific applications include freeze drying, where they help remove moisture from samples without damaging them, and vacuum filtration, which is essential for separating solids from liquids in laboratory experiments. They are also employed in vacuum impregnation processes, which involve filling porous materials with a substance to enhance their properties.
Advantages over other Rotary Vane Vacuum Pumps and Systems
Compared to other types of rotary vane vacuum pumps, those used in medical and laboratory settings often have a lower up-front cost and are more compact, making them suitable for environments where space is limited. They are particularly effective with aqueous samples and solvents with high boiling points, as their vapors can be easily trapped before reaching the pump, thus preventing contamination and damage.
Limitations
One limitation of rotary vane vacuum pumps is their reliance on oil for sealing and lubrication, which can lead to contamination if not properly maintained. Additionally, they may not be suitable for applications requiring oil-free environments, as oil vapors can be introduced into the vacuum system.
Considerations
When selecting a rotary vane vacuum pump for medical or laboratory use, several factors should be considered. Initial costs are generally lower compared to other vacuum technologies, but operating expenses can vary depending on the frequency of oil changes and maintenance. Durability is typically high, but regular maintenance is crucial to ensure accuracy and longevity. Replacement and maintenance costs should also be factored in, as these can impact the overall cost-effectiveness of the pump over its lifespan.
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
- Pumping Speed: 5.9 to 28.3
- Ultimate Vacuum: 90 to 112
- Mounting: Benchtop
from Pfeiffer Vacuum, Inc.
Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication options: Dedicated... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
- Pumping Speed: 18.23 to 29.4
- Ultimate Vacuum: 0.1501
- Pump Stages: Single Stage
from Agilent Technologies - Vacuum Products
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 3.47
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
- Pumping Speed: 37.04 to 98.78
- Ultimate Vacuum: 75.01
- Mounting: Benchtop
from Pfeiffer Vacuum, Inc.
High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 0.8820
- Ultimate Vacuum: 0.0023
- Pump Stages: Two Stage
from Agilent Technologies - Vacuum Products
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 5.82
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
- Pumping Speed: 1.71 to 11.88
- Ultimate Vacuum: 0.0050
- Pump Stages: Two Stage
from Pfeiffer Vacuum, Inc.
High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
- Pumping Speed: 6.94
- Ultimate Vacuum: 0.0023
- Pump Stages: Two Stage
from Agilent Technologies - Vacuum Products
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 8.17
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy Servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory
- Pumping Speed: 17.05 to 55.86
- Ultimate Vacuum: 0.0050
- Pump Stages: Two Stage
from Pfeiffer Vacuum, Inc.
User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available [See More]
- Application: Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
- Pumping Speed: 21.17
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Agilent Technologies - Vacuum Products
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 12.29
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
For decades, Huckepack HO oil-lubricated rotary vane vacuum pumps have established themselves in the market and demonstrated their robustness and operational reliability under the toughest conditions. All four sizes have a two-stage design. The fresh oil lubrication also enables corrosive gases or... [See More]
- Application: Industrial; Chemical; Medical / Laboratory
- Pumping Speed: 94 to 447
- Ultimate Vacuum: 0.3750
- Pump Stages: Two Stage
from Agilent Technologies - Vacuum Products
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 1.29
- Ultimate Vacuum: 0.0050 to 0.7553
- Pump Stages: Two Stage
from Agilent Technologies - Vacuum Products
The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]
- Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
- Pumping Speed: 17.58
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Agilent Technologies - Vacuum Products
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 107
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Agilent Technologies - Vacuum Products
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 290
- Ultimate Vacuum: 0.0600
- Pump Stages: Single Stage
from Agilent Technologies - Vacuum Products
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 679
- Ultimate Vacuum: 0.0600
- Pump Stages: Single Stage
from Agilent Technologies - Vacuum Products
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 70.56
- Ultimate Vacuum: 0.0525
- Pump Stages: Single Stage
from Agilent Technologies - Vacuum Products
The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil filtration system featuring replaceable exhaust... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 29.4
- Ultimate Vacuum: 0.0375
- Pump Stages: Single Stage
from Edwards Vacuum
The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]
- Application: Scientific; Medical / Laboratory
- Pumping Speed: 1.9 to 2.6
- Ultimate Vacuum: 0.0760
- Pump Stages: Two Stage
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pump Stages: Single Stage
- Ultimate Vacuum: 0.5000
- Mounting: Benchtop
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
- Pumping Speed: 8
- Ultimate Vacuum: 0.5000
- Mounting: Permanent Installation; Baseplate
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.0989
- Ultimate Vacuum: 693
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 3.47
- Ultimate Vacuum: 0.0015
- Pump Stages: 4
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.06 cfm / 1.6 l/min. Vacuum to 8.6 in.Hg / -290 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.1000
- Ultimate Vacuum: 542 to 691
- Pump Stages: Single Stage
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging
- Pumping Speed: 9 to 494
- Ultimate Vacuum: 0.0800 to 0.4000
- Pump Stages: Two Stage
from HullVac Pump Corporation
Quiet operation, low vibration, easy to install [See More]
- Application: Industrial; Medical / Laboratory; Packaging; Pharm/Sanitary; Research, Drying
- Pumping Speed: 10
- Ultimate Vacuum: 1.00E-4
- Pump Stages: Two Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 58.8 to 68.8
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.0530
- Ultimate Vacuum: 670
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 1.35
- Ultimate Vacuum: 0.2251
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.1 cfm / 2.2 l/min. Vacuum to 2.1 in. Hg / -70 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.1000
- Ultimate Vacuum: 707 to 747
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 94.08 to 113
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.2472
- Ultimate Vacuum: 190
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 3.35
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.24 cfm / 6.8 l/min. Vacuum to 7.7 in. Hg / -260 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.1000 to 0.2000
- Ultimate Vacuum: 564 to 679
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 10.58 to 12.35
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.2472
- Ultimate Vacuum: 175
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
- Pumping Speed: 5.23
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.3 cfm / 7.5 l/min. Vacuum to 20.7 in.Hg / -700 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.2000 to 0.3000
- Ultimate Vacuum: 234 to 326
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 108 to 130
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Clark Solutions
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]
- Application: Industrial; Scientific; Medical / Laboratory
- Pumping Speed: 0.0565
- Ultimate Vacuum: 685
- Pump Stages: Single Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 0.7 cfm / 21 l/min. Vacuum to 22.7 in.Hg / -770 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.6000 to 0.7000
- Ultimate Vacuum: 183 to 191
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 141 to 161
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.8 cfm / 23 l/min. Vacuum to 23.6 in.Hg / -800 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.6000 to 0.7000
- Ultimate Vacuum: 161 to 349
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 24.11 to 28.22
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.5 cfm / 15.5 l/min. Vacuum to 24.5 in.Hg / -830 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.5000
- Ultimate Vacuum: 138 to 206
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 235 to 282
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Range Technical Overview. Capacity up to 1.3 cfm / 36 l/min. Vacuum to 27.4 in.Hg / -930 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.6000 to 1.3
- Ultimate Vacuum: 64.04 to 130
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 370 to 441
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Vacuum to 10.3 in. Hg / -350 mbar. Possible Applications. Automotive. Medical. Analysis. Handling. Automation [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 0.3000 to 0.4000
- Ultimate Vacuum: 498 to 521
- Pump Stages: Single Stage
from Edwards Vacuum
The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
- Pumping Speed: 34.1 to 42.92
- Ultimate Vacuum: 0.4000
- Mounting: Permanent Installation
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 2 to 7.1
- Ultimate Vacuum: 122
- Pump Stages: Single Stage
from Edwards Vacuum
Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 105 to 126
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Cast iron pump housing. Self-lubricating, self-adjusting vanes. Permanently lubricated and sealed motor bearing. Long, service-free life. Fifty-micron inlet and outlet filter assemblies. CE approval on all standard 220-240/50 Hz models (Consult factory... [See More]
- Application: Industrial; Medical / Laboratory
- Pumping Speed: 1.2 to 1.5
- Ultimate Vacuum: 150
- Pump Stages: Single Stage
from Edwards Vacuum
Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]
- Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
- Pumping Speed: 24.99 to 29.69
- Ultimate Vacuum: 7.70E-4 to 0.0054
- Pump Stages: Two Stage
from Edwards Vacuum
The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]
- Application: Scientific; Medical / Laboratory
- Pumping Speed: 0.4000 to 0.6000
- Ultimate Vacuum: 0.0023 to 0.1500
- Pump Stages: Two Stage