Packaging Rotary Vane Vacuum Pumps and Systems
Description
Packaging Rotary Vane Vacuum Pumps and Systems are designed to create a vacuum by removing gas molecules from a sealed volume. These systems are integral in maintaining controlled environments by reducing pressure within a chamber, which is essential for various industrial processes.
Working Principle
Rotary vane vacuum pumps operate by using a rotor with vanes that are positioned eccentrically within a cylindrical housing. As the rotor turns, the vanes slide out due to centrifugal force, creating sealed chambers of varying volumes. Gas enters the enlarging chamber through the inlet, and as the rotor continues to turn, the gas is compressed until it is expelled through the outlet. This mechanism allows the pump to achieve high vacuum levels, making it useful for applications requiring precise pressure control.
Applications
Rotary vane vacuum pumps are versatile and used in a variety of applications. They are commonly employed in freeze drying, vacuum filtering, and vacuum impregnation processes. In the food industry, they are used for meat packing to extend shelf life by removing air from packaging. Additionally, they serve as backing pumps for high vacuum systems in laboratories and industrial settings.
Advantages over other Rotary Vane Vacuum Pumps and Systems
One of the key advantages of packaging rotary vane vacuum pumps is their ability to handle aqueous samples and solvents with high boiling points effectively. They are robust and reliable, offering easy servicing and maintenance. These pumps are particularly suited for conveying acid vapors and monomers, which can be problematic for other vacuum technologies.
Limitations
A notable limitation of rotary vane vacuum pumps is the need for proper treatment or disposal of operating fluids. This requirement can add complexity and cost to their operation, especially in environments where environmental regulations are stringent.
Considerations
When selecting a rotary vane vacuum pump, several factors should be considered. Initial costs are generally lower compared to other vacuum technologies, but operating expenses can vary depending on the need for fluid treatment and disposal. These pumps are durable and reliable, but regular maintenance is necessary to ensure optimal performance. Replacement parts and servicing should be factored into the overall cost of ownership. Additionally, the accuracy of vacuum levels achieved can be influenced by the specific design and condition of the pump, making it important to choose a model that meets the precise requirements of the intended application.
from Agilent Technologies - Vacuum Products
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 107
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 5.9 to 11.2
- Ultimate Vacuum: 1.5
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 290
- Ultimate Vacuum: 0.0600
- Pump Stages: Single Stage
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 1.77 to 4
- Ultimate Vacuum: 112
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 679
- Ultimate Vacuum: 0.0600
- Pump Stages: Single Stage
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 4.3 to 5
- Ultimate Vacuum: 112
- Mounting: Benchtop
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
- Pumping Speed: 5.9 to 28.3
- Ultimate Vacuum: 90 to 112
- Mounting: Benchtop
from Busch Vacuum Solutions
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
- Pumping Speed: 37.04 to 98.78
- Ultimate Vacuum: 75.01
- Mounting: Benchtop
from Busch Vacuum Solutions
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 94 to 112
- Ultimate Vacuum: 0.3750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 141
- Ultimate Vacuum: 0.0750 to 0.3750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 147 to 177
- Ultimate Vacuum: 0.3750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 212 to 360
- Ultimate Vacuum: 0.3750
- Mounting: Floor or Skid-Mounted
from Busch Vacuum Solutions
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 5.9 to 11.2
- Ultimate Vacuum: 0.3750
- Mounting: Benchtop
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
- Pumping Speed: 8
- Ultimate Vacuum: 0.5000
- Mounting: Permanent Installation; Baseplate
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging
- Pumping Speed: 9 to 494
- Ultimate Vacuum: 0.0800 to 0.4000
- Pump Stages: Two Stage
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pump Stages: Single Stage
- Ultimate Vacuum: 0.5000
- Mounting: Benchtop
from HullVac Pump Corporation
Quiet operation, low vibration, easy to install [See More]
- Application: Industrial; Medical / Laboratory; Packaging; Pharm/Sanitary; Research, Drying
- Pumping Speed: 10
- Ultimate Vacuum: 1.00E-4
- Pump Stages: Two Stage