Oil-flooded Rotary Vane Vacuum Pumps and Systems

45 Results
DS 102 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 3.47
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 1.5
  • Mounting: Benchtop
DS 202 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 5.82
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0200 A
from Busch Vacuum Solutions

The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 94 to 112
  • Ultimate Vacuum: 0.3750
  • Mounting: Floor or Skid-Mounted
DS 302 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 8.17
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0240 A
from Busch Vacuum Solutions

The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 141
  • Ultimate Vacuum: 0.0750 to 0.3750
  • Mounting: Floor or Skid-Mounted
DS 402 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 12.29
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0300 A
from Busch Vacuum Solutions

The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 147 to 177
  • Ultimate Vacuum: 0.3750
  • Mounting: Floor or Skid-Mounted
DS 40M Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 1.29
  • Ultimate Vacuum: 0.0050 to 0.7553
  • Pump Stages: Two Stage
Oil-Lubricated Rotary Vane Vacuum Packaging Pump -- R 5 RD 0360 A
from Busch Vacuum Solutions

The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 212 to 360
  • Ultimate Vacuum: 0.3750
  • Mounting: Floor or Skid-Mounted
DS 602 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 17.58
  • Ultimate Vacuum: 0.0015
  • Pump Stages: Two Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 5.9 to 11.2
  • Ultimate Vacuum: 0.3750
  • Mounting: Benchtop
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 107
  • Ultimate Vacuum: 0.0750
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 17.7 to 28.3
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 290
  • Ultimate Vacuum: 0.0600
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 37 to 71
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 679
  • Ultimate Vacuum: 0.0600
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 88.4 to 103
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
MS120 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range. Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 70.56
  • Ultimate Vacuum: 0.0525
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0165, 0205, 0255, 0305 D
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 94 to 212
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
MS45 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10  Torr,... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 18.82 to 26.46
  • Ultimate Vacuum: 0.0375
  • Pump Stages: Single Stage
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0400, 0502, 0630 C
from Busch Vacuum Solutions

Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 242 to 455
  • Ultimate Vacuum: 0.0750
  • Mounting: Floor or Skid-Mounted
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Lubrication Style: Oil-flooded
  • Pump Stages: Single Stage
  • Ultimate Vacuum: 0.5000
  • Mounting: Benchtop
Belt-Drive Rotary Vane Vacuum Pump -- HBV10
from HullVac Pump Corporation

Quiet operation, low vibration, easy to install [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 10
  • Ultimate Vacuum: 1.00E-4
  • Pump Stages: Two Stage
DuoSeal Oil Vacuum Pumps -- 7906-21
from Terra Universal, Inc.

Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns. Belt driven oil-seal design lowers RPM and maintenance. Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and 1374 vacuums have a... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 23
  • Ultimate Vacuum: 9.75E-5
  • Pump Stages: Two Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-230H [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 70
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
Single Stage Vacuum Pump -- V225
from FLSmidth

High-efficiency bearing design. Longer lasting blade material for reduced downtime. Water-cooled for maximum efficiency. Forged steel rotor reduces maintenance [See More]

  • Lubrication Style: Oil-flooded
  • Mounting: Portable
  • Pump Stages: Single Stage
  • Application: Industrial; Chemical; Food; Manufacturing; Pharm/Sanitary; Plastic, Foundries, Mining
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Elastic motor coupling effectively absorbs shocks. [See More]

  • Lubrication Style: Oil-flooded
  • Description: Delta: 230 (265) V Star: 400 (460) V
  • Pumping Speed: 61.8 to 180
Rotary Vane Vacuum Pump -- 7901-00
from Terra Universal, Inc.

Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 6.8
  • Ultimate Vacuum: 0.0017
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM100-460H [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 70
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]

  • Lubrication Style: Oil-flooded
  • Description: 220 - 240 V; Delta: 220-255 (220-266) V Star: 380-440 (380-460) V
  • Pumping Speed: 2.9 to 3.5
Rotary Vane Vacuum Pump -- 7906-01
from Terra Universal, Inc.

Two stage rotary vane pump. High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z). Max. leak rate of inlet valve 7x10-5 mbar l/sec. Integrated oil control glass. High temperature heat dissipation. Easy to service and clean. The P-Z series rotary vane pumps have a high water vapor... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 6.46 to 7.77
  • Ultimate Vacuum: 1.13E-4
  • Pump Stages: Two Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-230 [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 7
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high level of final vacuum. Suitable for moist environments. Effective damping and recovery system with by-pass and novel float valve guarantees oil-free exhaust air. Innovative sealing system prevents oil recirculation at standstill under vacuum. Universal motor according to IE class 2 with... [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 23.6 to 42.4
  • Ultimate Vacuum: 10.34
  • Description: 220 - 240 V; Delta: 230 (265) V Star: 400 (460) V
Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM12-460 [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 7
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Drives with multi-range voltages. Especially suited for the evacuation of small closed containers. Efficient damping and oil recovery system prevents oil mist and reduces sound level. Compact and lightweight design for low space requirements or installation on moving... [See More]

  • Lubrication Style: Oil-flooded
  • Description: 220 - 240 V; Delta: 220-255 V Star: 380-440 V
  • Pumping Speed: 2.4 to 2.6
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-230L [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 112
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high level of final vacuum. Suitable for moist environments. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. DO.20C-3 und DO.25C-3: Universal motor according to IE class 2 with wide... [See More]

  • Lubrication Style: Oil-flooded
  • Description: 220 - 240 V; Delta: 175-260 (200-300) V Star: 300-450 (346-520) V; Delta: 230 (265) V Star: 400 (460) V
  • Pumping Speed: 11.8 to 17.1
Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM160-460H [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 112
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
Rotary Vane Vacuum Pump, Oil-lubricated
from FIPA Inc.

Very high final vacuum level. Gas ballast available, can tolerate water vapor. Effective damping and recovery system prevents oil mist and reduces sound level. Innovative sealing system prevents oil recirculation at standstill under vacuum. Compact design and low weight. Horizontal mounting position [See More]

  • Lubrication Style: Oil-flooded
  • Description: 220 - 240 V; Delta: 220-255 (220-266) V Star: 380-440 (380-460) V
  • Pumping Speed: 4.7 to 8.2
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-230 [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 15
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-460
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM21-460 [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 15
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM230-230H
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM230-230H [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 155
  • Ultimate Vacuum: 0.5400
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM325-230L [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 18
  • Ultimate Vacuum: 3.08
  • Pump Stages: Single Stage
Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L
from ANVER Corporation

Oil Lubricated Rotary Vane Vacuum Pump -- AFM63-230L [See More]

  • Lubrication Style: Oil-flooded
  • Pumping Speed: 45
  • Ultimate Vacuum: 2.06
  • Pump Stages: Single Stage