AC Single Phase Rotary Vane Vacuum Pumps and Systems
from Agilent Technologies - Vacuum Products
The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 3.47
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.9 to 11.2
- Ultimate Vacuum: 1.5
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.82
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 14.7 to 28.3
- Ultimate Vacuum: 310
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 8.17
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 5.9 to 28.3
- Ultimate Vacuum: 90 to 112
- Mounting: Benchtop
from Agilent Technologies - Vacuum Products
The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 12.29
- Ultimate Vacuum: 0.0015
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 17.7 to 28.3
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Agilent Technologies - Vacuum Products
The Agilent DS40M 2 m3/hr rotary vane pump is a compact and quiet system. The pump delivers a pumping speed of 1.8 m3/hr at 50 Hz, or 1.3 CFM at 60 Hz, with a base pressure of < 7 x 10-3 mbar, while operating as low as 45 dBa. The 0.1 kW, single-phase motor is magnetically coupled to the pump... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 1.29
- Ultimate Vacuum: 0.0050 to 0.7553
- Pump Stages: Two Stage
from Busch Vacuum Solutions
Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 37 to 71
- Ultimate Vacuum: 0.0750
- Mounting: Floor or Skid-Mounted
from Agilent Technologies - Vacuum Products
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10 Torr,... [See More]
- Type: AC Single Phase
- Pumping Speed: 18.82 to 26.46
- Ultimate Vacuum: 0.0375
- Pump Stages: Single Stage
from Busch Vacuum Solutions
Efficient. Reliable: robust construction, proven technology, reliable operation. High Performance: stable pumping speed even in low pressure range. Quiet Operation. Easy servicing. Zebra two-stage rotary vane vacuum pumps have been designed to suit the requirements of a wide range of applications,... [See More]
- Type: AC Single Phase; AC Three Phase
- Pumping Speed: 1.71 to 11.88
- Ultimate Vacuum: 0.0050
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVR002H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Pumping Speed: 1.4
- Ultimate Vacuum: 0.0750
- Motor Power: 0.2500
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Compact. Low noise. Pulsation free. Low vibration. Range Technical Overview. Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz. Vacuum level 25.1 in.Hg / -850 mbar. Possible Applications. Vacuum... [See More]
- Type: Compressed Air / Motive Fluid; DC; AC Single Phase
- Pumping Speed: 2 to 7.1
- Ultimate Vacuum: 122
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously distill solvent vapors from the pump oil... [See More]
- Type: AC Single Phase
- Pumping Speed: 3.47
- Ultimate Vacuum: 0.0015
- Pump Stages: 4
from HullVac Pump Corporation
Quiet operation, low vibration, easy to install [See More]
- Type: AC Single Phase
- Pumping Speed: 10
- Ultimate Vacuum: 1.00E-4
- Pump Stages: Two Stage
from Edwards Vacuum
The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the presence of water and... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.9 to 2.6
- Ultimate Vacuum: 0.0760
- Pump Stages: Two Stage
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 9 to 494
- Ultimate Vacuum: 0.0800 to 0.4000
- Pump Stages: Two Stage
from Terra Universal, Inc.
Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring. Natural lubrication design offers the lowest oil mist level, even with high throughputs. Compact design makes these pumps ideal for use in cramped locations. Integrated anti-suckback... [See More]
- Type: AC Single Phase
- Pumping Speed: 6.8
- Ultimate Vacuum: 0.0017
- Pump Stages: Single Stage
from DEKKER Vacuum Technologies
RVR002M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Pumping Speed: 2
- Ultimate Vacuum: 0.7500
- Motor Power: 0.2500
from Thomas An Ingersoll Rand Business
Features & Benefits. Quiet design. Lightweight. Oil-less, non-lubricated pump components. Permanently lubricated-for-life motor ball bearings. Extended life vane design. Built-in inlet & exhaust filters. External exhaust muffler. UL & CSA recognition. Die cast aluminum sound chamber. Low... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 2.7 to 10
- Ultimate Vacuum: 99.6 to 125
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum... [See More]
- Type: AC Single Phase
- Pumping Speed: 1.35
- Ultimate Vacuum: 0.2251
- Pump Stages: Single Stage
from Edwards Vacuum
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 10 to 14.7
- Ultimate Vacuum: 0.0220 to 0.4800
- Pump Stages: Single Stage
from DEKKER Vacuum Technologies
RVR003H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Pumping Speed: 3
- Ultimate Vacuum: 0.0075
- Motor Power: 0.5000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Cast iron pump housing. Self-lubricating, self-adjusting vanes. Permanently lubricated and sealed motor bearing. Long, service-free life. Fifty-micron inlet and outlet filter assemblies. CE approval on all standard 220-240/50 Hz models (Consult factory... [See More]
- Type: Compressed Air / Motive Fluid; AC Single Phase
- Pumping Speed: 1.2 to 1.5
- Ultimate Vacuum: 150
- Pump Stages: Single Stage
from VACUUBRAND, Inc.
These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate. Vacuum to 10-1 mbar. [See More]
- Type: AC Single Phase
- Pumping Speed: 3.35
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Edwards Vacuum
This two stage pump features an alternative inlet connection position at the side of the pump so that overall installation height can be reduced to a minimum when required. The interstage version features an additional pumping port to provide a rough vacuum for auxiliary duties. Supplied with:... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.8000 to 1.3
- Ultimate Vacuum: 0.0023 to 0.1900
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVR003M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Pumping Speed: 3
- Ultimate Vacuum: 0.0750
- Motor Power: 0.5000
from VACUUBRAND, Inc.
The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar. [See More]
- Type: AC Single Phase
- Pumping Speed: 5.23
- Ultimate Vacuum: 0.0750
- Pump Stages: Single Stage
from Edwards Vacuum
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 10 to 14.7
- Ultimate Vacuum: 0.0220 to 0.4800
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVR006H. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Pumping Speed: 6
- Ultimate Vacuum: 0.0075
- Motor Power: 0.5000
from Edwards Vacuum
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for industry and laboratory applications. The E2M28 pump is a two-stage, direct drive, sliding vane pump. The pump is... [See More]
- Type: AC Single Phase; AC Three Phase (optional feature)
- Pumping Speed: 16.2 to 22.3
- Ultimate Vacuum: 7.50E-4 to 0.0110
- Pump Stages: Two Stage
from DEKKER Vacuum Technologies
RVR006M. DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod. [See More]
- Type: AC Single Phase
- Pumping Speed: 6
- Ultimate Vacuum: 0.0750
- Motor Power: 0.5000
from Edwards Vacuum
The E2M0.7 features a very low sound level of only 43 dB(A), compact dimensions, low energy consumption and low operating temperature. It will appeal to scientific instrument manufacturers and laboratory users for backing small turbomolecular or diffusion pumps as well as general laboratory... [See More]
- Type: AC Single Phase
- Pumping Speed: 0.4000 to 0.6000
- Ultimate Vacuum: 0.0023 to 0.1500
- Pump Stages: Two Stage