PLC Controller Flow Controllers

6 Results
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Control: Linear
  • Form Factor: Chassis
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
Packaged Water Controls -- ADAC
from Cleaver-Brooks

The ADAC can control multiple input valves, condensate return, freshwater makeup, emergency makeup, and more. Data is made available to communicate with most BAS systems with an optional CB-PT protocol translator and/or the CB master panel. Setup and control of the deaerator or surge are easy with... [See More]

  • Features: PLC; Datalogger
  • Interface: Switches; Digital Front Panel
  • Form Factor: Stand-Alone
  • Media: Liquid; Steam
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Dual-Line Rate/Totalizer Meter -- DS3000
from Clark Solutions

Dual-line Rate/Totalizer, Analog or Pulse Input. DESCRIPTION. Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via... [See More]

  • Control: PID
  • Form Factor: Chassis; Stand-Alone
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Loop-Powered Rate Meter -- DS1000
from Clark Solutions

Loop-Powered Rate Meter, Analog Input. DESCRIPTION. With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable... [See More]

  • Control: PID
  • Form Factor: Chassis; Stand-Alone
  • Features: PLC; Rate Indication/ Control
  • Interface: Digital Front Panel