DC Voltage Input Flow Controllers
Last Updated: April 1, 2025
Description
DC Voltage Input Flow Controllers are devices designed to regulate the flow of fluids or gases in a system by using a DC voltage input signal. These controllers adjust the flow rate to match the desired setpoint, ensuring consistent and precise control over the flow of materials within a process.
Working Principle
DC Voltage Input Flow Controllers operate by receiving a DC voltage signal that corresponds to the desired flow rate. This signal is processed by the controller, which then adjusts the flow control valve accordingly. The controller uses feedback from flow sensors to maintain the desired flow rate, even in the presence of fluctuations in pressure, temperature, or other variables. This closed-loop system ensures that the flow remains stable and accurate, making these controllers particularly useful in applications where precise flow control is critical.
Applications
DC Voltage Input Flow Controllers are used in a variety of applications where precise flow control is necessary. For example, in medical applications, they are used to blend gases at precise ratios for delivery to patients, ensuring accurate and safe administration of medical gases. They are also employed in industrial processes where the flow requirements are continually changing, such as in chemical processing or manufacturing environments where precise control of fluid or gas flow is essential for product quality and process efficiency.
Advantages over other Process - Fluid and Gas Processing Equipment
One of the main advantages of DC Voltage Input Flow Controllers over other types of flow control equipment is their ability to provide precise and repeatable control of flow rates. Unlike mechanical flow valves, which may struggle with repeatability in fluctuating process conditions, these controllers can adjust dynamically to maintain the desired flow rate. This makes them ideal for applications requiring high precision and stability, such as in medical or high-tech manufacturing processes.
Limitations
Despite their advantages, DC Voltage Input Flow Controllers have limitations. They require a stable DC voltage input and may not perform well in environments with significant electrical noise or interference. Additionally, they may be more complex and costly to implement compared to simpler mechanical flow control solutions, particularly in applications where high precision is not necessary.
Considerations
When considering the implementation of DC Voltage Input Flow Controllers, several factors should be taken into account. Initial costs can be higher due to the complexity of the control systems and the need for compatible sensors and feedback mechanisms. Operating expenses may also be higher, as these systems require regular calibration and maintenance to ensure accuracy and reliability. Durability and accuracy are generally high, but the systems must be properly maintained to prevent drift and ensure long-term performance. Replacement and maintenance costs should also be considered, as components such as sensors and control valves may need periodic replacement to maintain system integrity.
from Sierra Instruments, Inc.
The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and can be easily calibrated in the field to operate both new and existing devices. It is designed for easy panel mounting (1/8... [See More]
- Type: DC Voltage Inputs; Serial / Digital Input (optional feature); RS- 232
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis; DIN
from ABB Measurement & Analytics
The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is configurable with a peristaltic pump and a Peltier cooler available in different version as a complete pre-fabricated... [See More]
- Type: DC Voltage Inputs
- Form Factor: Rack
- Control: Limit
- Control Signal: Analog Voltage Output
from Sierra Instruments, Inc.
The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut and purge functions for MFC ’s, user programmable K-factors for different gases, engineering units, alarms,... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; RS- 232, RS-485
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis; Rack; Stand-Alone
from Sierra Instruments, Inc.
Flow Controllers. SmartTrak ® 100 flow controllers from Sierra Instruments are the next generation of our flagship Model 100. The 100 flow controller builds upon unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Pipe Mounted
from Sierra Instruments, Inc.
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input (optional feature); Serial / Digital Input; Fieldbus / Network Input; RS-232, RS-485
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Pipe Mounted
from Sierra Instruments, Inc.
SmartTrak ® 50 low cost flow controller is a digital flow controller designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality and performance. The 50 series low cost flow controller delivers by building on the same core sensor, LFE and valve technology... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; RS-232, RS-485 (Multi-drop)
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Pipe Mounted
from Sierra Instruments, Inc.
Industrial OEM MFC with MEMS Technology Water Resistant. Stable. Cost-Effective. Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; RS-485; Modbus RTU 2 wire (Slave); Lab View-VIs available Option: ProfiBus DP-V0, DP-V1 / Profinet RT / EtherCAT
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Pipe Mounted
from OMEGA Engineering, Inc.
The FMA5400/5500 Series electronic gas mass flow controllers provide for controlling the flow of a wide variety of gases from 0-10 SCCM up to 100 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flowrate, the FMA5400/5500 provides measurement of direct gas mass flowrate,... [See More]
- Type: DC Voltage Inputs
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Malema Sensors
The MFC-8100 Series is a closed-loop flow controller designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals and CMP polishing slurries. It is capable of controlling flow rates from 5 mL/min to 1250 mL/min at ±3% accuracy of the 'set point' with a fast 3... [See More]
- Type: DC Voltage Inputs
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Proteus Industries Inc.
Direct control of output from a heat exchangerFCV-M Series Flow Control Valves are controlled by an external PID controller using an accompanying driver unit. Valve position is controlled and continuously monitored by the PID controller with a 4-20 mA or DC signal. FCV-M Series Flow Control Valve. [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Form Factor: In-line
- Control: PID
- Control Signal: Analog Voltage Output; Current Loop Output
from Acro Associates, Inc.
Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]
- Type: DC Voltage Inputs; Serial / Digital Input
- Control: PID
- Controller Type: Laboratory; Valve Controller
- Features: Multi-Function; Rate Indication/ Control; PC-Based
from Clark Solutions
Universal Process Controller — Up to 8 Inputs / Outputs. DESCRIPTION. Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to eight... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input
- Features: PLC; Rate Indication/ Control
- Control: PID
- Form Factor: Chassis; Stand-Alone
from Bijur Delimon International
Application. The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected which allows the controller to be used with various lubrication system... [See More]
- Type: DC Voltage Inputs; Frequency Inputs
- Control: Limit
- Controller Type: Lubrication
- Features: Rate Indication/ Control
from Time Mark Corporation
The Model 441 Multi-Stage Alternator is designed to control the operating sequence of multi-stage motor/pumping systems. It can also be used to maintain the desired level of pressure-on air compressor systems. Four motor select DIP switches located on the front panel allow the alternator to control... [See More]
- Type: DC Voltage Inputs
- Control: Limit
- Controller Type: Controls Operating Sequence
- Features: Rate Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Ruskin Company
The IAQ50X is an air measuring station with an ultra low-leak, high performance control damper that is integral to the flow sensing section. This patented design provides a solution that measures and controls flow in an 11" (279) deep assembly. The assembly exceeds AMCA class 1A leakage... [See More]
- Type: DC Voltage Inputs
- Form Factor: Chassis
- Control: Limit
- Inputs: 1
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; RS232
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Type: DC Voltage Inputs
- Accuracy: 1.0
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Communication / Port Type: DeviceNet, Profibus-DP, Modbus, EtherCAT, Profinet or FLOW-BUS protocol
from OMEGA Engineering, Inc.
•. NIST Traceable Calibration. •. For Flowrates Up To 10,000 mL/Min. •. 0-5 Vdc Linear Output. •. Cost Effective [See More]
- Type: DC Voltage Inputs
- Features: Rate Indication/ Control
- Control: Limit; Linear
- Form Factor: Pipe Fitting
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Malema Sensors
The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. A typical flow control module consists of a high-accuracy, advanced Coriolis flow meter with a... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Proteus Industries Inc.
Precise programmable control of liquid flow rate from 0.5-5, 1-10 or 2-20 L/min. FLC600 Series Flow Controller. > Stand-alone and built-in manifold versions available. > Flow controller integrates valve, meter and display. > Flow ranges from 0.5 –20 LPM / 0.13 –5.3 GPM. >... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Form Factor: In-line
- Control: PID
- Interface: Digital Front Panel
from Bijur Delimon International
Application. The SMC Controller is available in various timer and divider valve cycle count-based models, with adjustable on and off ranges to control electric motor-driven lubrication systems. The controller has the ability to detect abnormal operating situations. The unit has a lapsed time... [See More]
- Type: DC Voltage Inputs; Switch / Relay Input
- Control: Limit; Linear
- Controller Type: Lubrication
- Features: Rate Indication/ Control
from Time Mark Corporation
The Model 442 Multi-Stage Alternator is designed to control the operating sequence of multi-stage motor/pumping systems. It can also be used to maintain the desired level of pressure-on air compressor systems. Four motor select DIP switches located on the front panel allow the alternator to control... [See More]
- Type: DC Voltage Inputs
- Control: Limit
- Controller Type: Controls Operating Sequence
- Features: Rate Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Ruskin Company
The AMS070V controller package includes factory calibration and wiring of the controller, transformer and terminal strip in a painted NEMA 1 electrical enclosure. The controller is an inter-operable, LonMark ® compliant device. The control package provides precise setpoint monitoring and... [See More]
- Type: DC Voltage Inputs
- Form Factor: Chassis
- Control: Limit
- Inputs: 1
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID; Fuzzy Logic
- Interface: Digital Front Panel
from Bronkhorst USA
EtherNet/IP ™ (Ethernet Industrial Protocol) is designed for use in industrial environments and time-critical applications. EtherNet/IP ™, first presented by the ODVA (Open Device Vendor Association) in the year 2000, is an open communication protocol that adapts CIP (Common Industrial... [See More]
- Type: DC Voltage Inputs
- Interface: Network
- Features: Rate Indication/ Control
- Inputs: 1
from OMEGA Engineering, Inc.
OMEGA ’s flow alert calls attention to alarm conditions. For operator alert to low flow conditions, the flow alert offers an excellent solution to this problem. An amber lens distributes the high intensity strobe light in a pattern which calls immediate attention to alarm conditions. The... [See More]
- Type: DC Voltage Inputs
- Features: Rate Indication/ Control
- Control: Limit
- Inputs: 1
from Malema Sensors
The CMFC-9000 Integrated Coriolis Flow Controller controls liquid and Slurry flows up to 5000 grams per minute to within 1.5% accuracy of the set point, while providing a quick response time of within 2 seconds for consistent control. Also, by utilizing its coriolis (non-invasive) based flow... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Bijur Delimon International
Application. The SMDC Mobile Controller is a multi-purpose programmable controller used with on-board mobile lubrication systems. The unit is energized by the vehicle or machine ’s ignition switch. Controller settings are saved whenever power is interrupted. Up to four operating modes can be... [See More]
- Type: DC Voltage Inputs; Frequency Inputs
- Control: Limit; Linear
- Controller Type: Lubrication
- Features: Rate Indication/ Control
from Ruskin Company
The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. It comes factory programmed and calibrated to the mating IAQ50X Airflow Monitor Damper and corresponding... [See More]
- Type: DC Voltage Inputs
- Form Factor: Chassis
- Control: Limit
- Inputs: 1
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Bronkhorst USA
The Modbus-TCP protocol is 100% Ethernet-compatible and is used for data exchange between I/O controllers and I/O devices (slaves / field devices). It adapts the widely used Modbus protocol to TCP/IP with Ethernet as the common medium. Modbus-TCP is a master / slave (or client / server) system in... [See More]
- Type: DC Voltage Inputs
- Interface: Network
- Features: Rate Indication/ Control
- Inputs: 1
from OMEGA Engineering, Inc.
The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into laminar (streamlined) flow. Inside this region,... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation (optional feature)
- Features: Rate Indication/ Control
- Control: PID
- Form Factor: Stand-Alone
from Malema Sensors
The LFC-7000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of. high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. Features. High Accuracy - Controls flowrate to within ± 1% of setpoint; ideal for fluid... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Bijur Delimon International
Application. The SS4500 Controller is designed to operate, control and monitor all types of lubrication systems. The unit is programmed by the customer in the controller's set-up mode. The unit prompts several questions about the system and the customer tailors the SS4500's operating mode by... [See More]
- Type: DC Voltage Inputs; Frequency Inputs
- Control: Limit; Linear
- Controller Type: Lubrication
- Features: Rate Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Type: DC Voltage Inputs
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Control: PID
- Accuracy: 0.5
from OMEGA Engineering, Inc.
bull;. Digital and Analog Modes Operate Simultaneously. •. Programmable Flow Configurations. •. RS-485 Standard, Multi-Drop Capability of Up to 256 units. •. Stores Calibration Data for Up to 10 Gases. •. Totalizer Indicates Total Gas Quantity. •. Alarm Limits for High and... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; PID
- Form Factor: Stand-Alone
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Type: DC Voltage Inputs
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Control: PID
- Accuracy: 0.5
from OMEGA Engineering, Inc.
The LVCN-140 single sensor controller provides a high or low sensor alarm function with a single sensor input. With a range of dampening adjustments, this controller can compensate for relay chatter. It conveniently mounts to a standard EN50 022 DIN rail and utilizes a 10 amp relay. All functions... [See More]
- Type: DC Voltage Inputs
- Form Factor: Rack
- Control: Limit
- Interface: Switches
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Type: DC Voltage Inputs
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Control: PID
- Accuracy: 0.5
from OMEGA Engineering, Inc.
The FMA3200/3400ST Series flow controllers will precisely measure and control flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 0.2 to 10 LPM. The FMA3200/3400ST Series feature an integrated 3-digit display for flow rate monitoring right on the unit. Electrical... [See More]
- Type: DC Voltage Inputs
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Type: DC Voltage Inputs
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Control: PID
- Accuracy: 0.5
from OMEGA Engineering, Inc.
.The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega ’s new inline series features a “flow-through ” zero dead space design for quicker processing and lower contamination. [See More]
- Type: DC Voltage Inputs
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- Type: DC Voltage Inputs
- Control Signal: Current Loop Output
- Control: PID
- Accuracy: 1.0
from OMEGA Engineering, Inc.
The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID controller positions the valve according to the... [See More]
- Type: DC Voltage Inputs; Serial / Digital Input; RS-232
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
- Control: Limit; PID
- Form Factor: Stand-Alone
from Bronkhorst USA
HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]
- Type: DC Voltage Inputs
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Control: PID
- Accuracy: 0.5
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Interface: Digital Front Panel; Computer Programmable; Network
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1