PID Control Flow Controllers

48 Results
Cordis Electronic Flow Controller
from Clippard

Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for accurate and precise pressure... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
  • Form Factor: Chassis
  • Accuracy: 2.0
Flow Controllers-SmartTrak C100L
from Sierra Instruments, Inc.

Flow Controllers. SmartTrak ® 100 flow controllers from Sierra Instruments are the next generation of our flagship Model 100. The 100 flow controller builds upon unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module... [See More]

  • Control: PID
  • Form Factor: Pipe Mounted
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
Gas Flow Controllers-SmartTrak 100
from Sierra Instruments, Inc.

For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and... [See More]

  • Control: PID
  • Form Factor: Pipe Mounted
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
Low Cost Flow Controller-SmartTrak 50 - Low Flow
from Sierra Instruments, Inc.

SmartTrak ® 50 low cost flow controller is a digital flow controller designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality and performance. The 50 series low cost flow controller delivers by building on the same core sensor, LFE and valve technology... [See More]

  • Control: PID
  • Form Factor: Pipe Mounted
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel (optional feature); Computer Programmable (optional feature)
Water Resistant Industrial OEM Thermal Mass Flow Meters & Controllers -- RedyIndustrial
from Sierra Instruments, Inc.

Industrial OEM MFC with MEMS Technology Water Resistant. Stable. Cost-Effective. Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and... [See More]

  • Control: PID
  • Form Factor: Pipe Mounted
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
Mass Flow Controller -- FMA-2600
from OMEGA Engineering, Inc.

The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into laminar (streamlined) flow. Inside this region,... [See More]

  • Control: PID
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Ratio Controller -- F124
from Fluidwell bv

The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key... [See More]

  • Control: PID
  • Features: Rate Indication/ Control
  • Controller Type: Ratio Controller
  • Form Factor: Chassis; Stand-Alone; Field Mount
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Pressure + Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-A Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Control: PID
  • Features: Multi-Function; Rate Indication/ Control; PC-Based
  • Controller Type: Laboratory; Valve Controller
  • Form Factor: Board
Digital Mass Flow Controller -- DFC Series
from Aalborg Instruments

Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]

  • Control: Linear; PID
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Switches; Computer Programmable
Multi-Function Control Unit -- PE-S7
from HORIBA Instruments, Inc.

This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function. Flow rate setting function: 6 preset values. Program control function. Flow rate indication function: simultaneous display of SET and OUT. Integration... [See More]

  • Control: PID
  • Form Factor: Stand-Alone
  • Features: Multi-Function
  • Interface: Digital Front Panel
Dual-Line Rate/Totalizer Meter -- DS3000
from Clark Solutions

Dual-line Rate/Totalizer, Analog or Pulse Input. DESCRIPTION. Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via... [See More]

  • Control: PID
  • Form Factor: Chassis; Stand-Alone
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Control: Linear; PID
  • Features: Multi-Function; Datalogger
  • Controller Type: Laboratory; Conductivity, pH/DO
  • Form Factor: Chassis; Wall, Pole
EL-FLOW® Thermal Mass Flow Controller -- FG-200CVP
from Bronkhorst USA

Bronkhorst ® model FG-200CVP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014 …0,7 mln/min and 0,18 …9 mln/min at operating pressures between vacuum and 10 bar(g). The MFC consists of a thermal mass flow... [See More]

  • Control: PID
  • Inputs: 1
  • Interface: Computer Programmable
  • Type: Current Loop (Transmitter) Excitation; Serial / Digital Input
Flow Controller -- Tofco FCV-M Series
from Proteus Industries Inc.

Direct control of output from a heat exchangerFCV-M Series Flow Control Valves are controlled by an external PID controller using an accompanying driver unit. Valve position is controlled and continuously monitored by the PID controller with a 4-20 mA or DC signal. FCV-M Series Flow Control Valve. [See More]

  • Control: PID
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Form Factor: In-line
  • Control Signal: Analog Voltage Output; Current Loop Output
Mass Flow Controller with RS-485 -- FMA6500
from OMEGA Engineering, Inc.

bull;. Digital and Analog Modes Operate Simultaneously. •. Programmable Flow Configurations. •. RS-485 Standard, Multi-Drop Capability of Up to 256 units. •. Stores Calibration Data for Up to 10 Gases. •. Totalizer Indicates Total Gas Quantity. •. Alarm Limits for High and... [See More]

  • Control: Limit; PID
  • Form Factor: Stand-Alone
  • Features: Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Computer Programmable
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Pressure + Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
Loop-Powered Rate Meter -- DS1000
from Clark Solutions

Loop-Powered Rate Meter, Analog Input. DESCRIPTION. With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable... [See More]

  • Control: PID
  • Form Factor: Chassis; Stand-Alone
  • Features: PLC; Rate Indication/ Control
  • Interface: Digital Front Panel
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Control: Limit; Linear; PID; Fuzzy Logic
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-110C
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 0.5
Flow Controller -- Tofco FLC600
from Proteus Industries Inc.

Precise programmable control of liquid flow rate from 0.5-5, 1-10 or 2-20 L/min. FLC600 Series Flow Controller. > Stand-alone and built-in manifold versions available. > Flow controller integrates valve, meter and display. > Flow ranges from 0.5 –20 LPM / 0.13 –5.3 GPM. >... [See More]

  • Control: PID
  • Interface: Digital Front Panel
  • Form Factor: In-line
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Water Flow Controller -- FLV-4600A
from OMEGA Engineering, Inc.

The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID controller positions the valve according to the... [See More]

  • Control: Limit; PID
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
  • Interface: Digital Front Panel
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Pressure + Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
PXR Series Temperature & Process Controller
from Clark Solutions

The new PXR series controllers are the newest additions to Fuji Electric ’s trusted line of temperature and process controllers. They are now packed with features and options and come in several sizes — 1/32 DIN, 1/16DIN, 1/8 DIN and 1/4 DIN. These controllers have all the standard... [See More]

  • Control: PID
  • Form Factor: DIN
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-111AC
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 0.5
Flow Controller -- Tofco FLC700
from Proteus Industries Inc.

Fast, responsive PID controller rotates vane to maintain precise control at selected flow rates. FLC700 Series Flow Controller. > Flow controller integrates valve, meter and display. > Flow ranges from 5 –100 LPM / 1.3 –26.4 GPM. > Programmable PID controller for precise... [See More]

  • Control: PID
  • Interface: Digital Front Panel
  • Form Factor: In-line
  • Type: DC Voltage Inputs (optional feature); Current Loop (Transmitter) Excitation (optional feature); Serial / Digital Input (optional feature)
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Pressure + Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
Universal Process Controller -- DS5000
from Clark Solutions

Universal Process Controller — Up to 8 Inputs / Outputs. DESCRIPTION. Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to eight... [See More]

  • Control: PID
  • Form Factor: Chassis; Stand-Alone
  • Features: PLC; Rate Indication/ Control
  • Interface: Digital Front Panel
Process Controller -- SX90
from Spirax-Sarco

The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-112AC
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 0.5
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
EL-FLOW® Select Series Mass Flow Meters/Controllers -- Series F-201CV/F-211CV
from Bronkhorst USA

EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 0.5
Multigas Digital Gas Mass Flow Controller -- GSC-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
EX-FLOW Series Mass Flow Meters & Controllers -- Series F-110CX
from Bronkhorst USA

EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]

  • Control: PID
  • Control Signal: Current Loop Output
  • Type: DC Voltage Inputs
  • Accuracy: 1.0
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-220M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 0.5
Multigas Digital Gas Mass Flow Controller -- GSC-1/4"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-230M
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 1.0
Multigas Digital Gas Mass Flow Meter -- GSM-1/2"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-221MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 0.5
Multigas Digital Gas Mass Flow Meter -- GSM-1/2"-SS
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-240MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 1.0
Multigas Digital Gas Mass Flow Meter -- GSM-1/4"-Alu
from Vogtlin Massflow USA

Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]

  • Control: PID; Nonlinear; Other
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Gas Mass Flow Controller
  • Form Factor: Stand-Alone; Control Valve Integrated
HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-242MI
from Bronkhorst USA

HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]

  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
  • Type: DC Voltage Inputs
  • Accuracy: 1.0