PC-Based Controller Flow Controllers
Last Updated: April 1, 2025
Description
PC-Based Controller Flow Controllers are devices designed to manage and regulate the flow of fluids or gases within a system. They achieve this by receiving input signals, processing these signals, and then adjusting the flow control mechanisms accordingly to maintain the desired flow rate.
Working Principle
PC-Based Controller Flow Controllers operate by utilizing feedback from flow sensors to adjust the flow control valves. These controllers employ proportional control algorithms to ensure consistent flow rates, even when there are changes in pressure, temperature, or flow rate. The controllers can immediately respond to variations, maintaining the desired flow by adjusting the valve opening or positioning .
Applications
PC-Based Controller Flow Controllers are used in various industries where precise flow control is critical. For example, they are employed in chemical processing plants to regulate the flow of reactants, ensuring optimal reaction conditions. In the pharmaceutical industry, they help maintain the precise flow of ingredients during drug manufacturing processes. Additionally, they are used in HVAC systems to control the flow of air or refrigerants, ensuring efficient climate control.
Advantages over other Process - Fluid and Gas Processing Equipment
One of the significant advantages of PC-Based Controller Flow Controllers is their ability to provide real-time feedback and adjustments, which ensures a high level of precision in flow control. This capability is particularly beneficial in processes where maintaining exact flow rates is crucial, such as in chemical reactions or pharmaceutical manufacturing. The use of advanced control algorithms, such as PID and feedforward control, allows these controllers to handle complex flow scenarios more effectively than traditional flow control equipment .
Limitations
A limitation of PC-Based Controller Flow Controllers is their dependency on accurate sensor feedback. Any inaccuracies in sensor data can lead to incorrect flow adjustments, potentially disrupting the process. Additionally, these controllers may require complex programming and calibration, which can be a barrier for users without technical expertise.
Considerations
When considering the implementation of PC-Based Controller Flow Controllers, several factors should be taken into account. Initial costs can be high due to the need for sophisticated sensors and control systems. Operating expenses may also be significant, particularly if the system requires frequent calibration or maintenance. However, the durability and accuracy of these controllers can lead to long-term savings by reducing waste and improving process efficiency. Replacement and maintenance costs should also be considered, as these can vary depending on the complexity and usage of the system.
from Panametrics
Our flare.IQ solution offers an advanced flare control platform that reduces methane emissions, ensures high-efficiency flare combustion, and reduces steam usage in flare systems. flare.IQ combines domain knowledge from Panametrics, a Baker Hughes business, and its proven track record in flare gas... [See More]
- Control: Nonlinear
- Form Factor: Rack
- Features: PC-Based
- Interface: Computer Programmable; Network
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1
- Interface: Digital Front Panel; Computer Programmable; Network
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Acro Associates, Inc.
Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]
- Controller Type: Laboratory; Valve Controller
- Features: Multi-Function; Rate Indication/ Control; PC-Based
- Control: PID
- Form Factor: Board
from F.B. Leopold, a Xylem brand
The Leopold ® SFC 2000 ® Supervisory Filter Control System is designed to continuously monitor and automatically control filter operation and backwash sequencing in water and wastewater treatment plants. The SFC 2000 brings PC-based control, operator interface, and data acquisition to the... [See More]
- Controller Type: Filter Control
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; PC-Based
- Interface: Switches; Digital Front Panel; Computer Programmable
from Sensirion
Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities. The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic measurement range. The body housing of the... [See More]
- Control: Limit
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; PC-Based
- Interface: Computer Programmable
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1
- Interface: Digital Front Panel; Computer Programmable; Network
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Control: Limit; PID
- Interface: Computer Programmable; Network
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Control: Limit; PID
- Interface: Computer Programmable; Network
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1