Linear Control Flow Controllers

Last Updated: April 1, 2025

Description

Linear Control Flow Controllers are devices that manage the flow of fluids or gases by matching a variable input signal with a corresponding variable control signal. They utilize classical control methods, including proportional, integral, and derivative (PID) control, to produce the proper output control signal through processes such as signal conditioning, filtering, and amplification.

Working Principle

Linear Control Flow Controllers operate by using a feedback loop system where the output level is continuously monitored against a set reference level. Any detected difference between the actual output and the desired setpoint is used to adjust the input variable, maintaining the output at the desired level. This closed-loop system is essential for ensuring precise control over the flow rate, which is particularly useful in applications requiring tight tolerance and quick response times. The PID control method is a sophisticated technique that adjusts the control based on the error between the desired and actual values, dampening system response, correcting offsets, and preventing overshoot and undershoot.

Applications

Linear Control Flow Controllers are widely used in various industries where precise flow regulation is critical. Specific examples include:

  • Petrochemical Industry: For controlling the flow of chemicals in processing plants.
  • Automotive Industry: In systems requiring precise control of fluid flow, such as fuel injection systems.
  • Water Treatment Facilities: To regulate the flow of water and chemicals for purification processes.
  • Food and Beverage Production: For managing the flow of ingredients in production lines.

Advantages over other Process - Fluid and Gas Processing Equipment

Linear Control Flow Controllers offer several advantages over other types of flow control equipment:

  • Precision: They provide a high level of accuracy in controlling flow rates, which is crucial in processes where exact measurements are necessary.
  • Flexibility: The ability to incorporate PID control allows for adaptability in various process conditions, enhancing the controller's effectiveness in different scenarios.
  • Efficiency: By maintaining optimal flow rates, these controllers can improve the overall efficiency of the process, reducing waste and energy consumption.

Limitations

Despite their advantages, Linear Control Flow Controllers have some limitations:

  • Complexity: The need for precise tuning and calibration can make these systems complex to set up and maintain.
  • Cost: The initial investment and maintenance costs can be higher compared to simpler control systems, such as on/off controllers.
  • Sensitivity to Noise: They may require additional components to filter out noise or pulsations in the system, which can complicate the setup.

Considerations

When selecting and implementing Linear Control Flow Controllers, several factors should be considered:

  • Initial Costs: The upfront cost can be significant due to the need for sophisticated components and precise calibration.
  • Operating Expense: While they can improve efficiency, the ongoing costs of maintaining and tuning the system should be factored in.
  • Durability and Accuracy: These controllers are generally durable and provide high accuracy, but regular maintenance is necessary to ensure long-term performance.
  • Replacement and Maintenance Costs: The complexity of these systems can lead to higher maintenance and potential replacement costs over time, especially if not properly maintained.
11 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Digital Mass Flow Controller -- DFC Series
from Aalborg Instruments

Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]

  • Control: Linear; PID
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Switches; Computer Programmable
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Control: Linear; PID
  • Features: Multi-Function; Datalogger
  • Controller Type: Laboratory; Conductivity, pH/DO
  • Form Factor: Chassis; Wall, Pole
Economical Mass Flow Controller -- FMA3200 / FMA3400
from OMEGA Engineering, Inc.

•. NIST Traceable Calibration. •. For Flowrates Up To 10,000 mL/Min. •. 0-5 Vdc Linear Output. •. Cost Effective [See More]

  • Control: Limit; Linear
  • Form Factor: Pipe Fitting
  • Features: Rate Indication/ Control
  • Type: DC Voltage Inputs
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Control: Linear
  • Form Factor: Chassis
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel; Computer Programmable
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
Controller -- SMC
from Bijur Delimon International

Application. The SMC Controller is available in various timer and divider valve cycle count-based models, with adjustable on and off ranges to control electric motor-driven lubrication systems. The controller has the ability to detect abnormal operating situations. The unit has a lapsed time... [See More]

  • Control: Limit; Linear
  • Features: Rate Indication/ Control
  • Controller Type: Lubrication
  • Form Factor: Chassis
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Laboratory
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Low Cost Mass Controller -- GFC Series
from Aalborg Instruments

Design Features. rigid metallic construction. available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm. maximum pressure of 1000 psig (70 bars). leak integrity 1 x 10-7 of helium. NIST traceable certification. built-in tiltable LCD readout (some models). local or remote setpoint... [See More]

  • Control: Linear
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Switches; Computer Programmable
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Control: Limit; Linear; PID; Fuzzy Logic
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
Controller -- SMDC
from Bijur Delimon International

Application. The SMDC Mobile Controller is a multi-purpose programmable controller used with on-board mobile lubrication systems. The unit is energized by the vehicle or machine ’s ignition switch. Controller settings are saved whenever power is interrupted. Up to four operating modes can be... [See More]

  • Control: Limit; Linear
  • Features: Rate Indication/ Control
  • Controller Type: Lubrication
  • Form Factor: Chassis