Stand-Alone Flow Controllers
from Sierra Instruments, Inc.
The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut and purge functions for MFC ’s, user programmable K-factors for different gases, engineering units, alarms,... [See More]
- Form Factor: Chassis; Rack; Stand-Alone
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable
from HORIBA Instruments, Inc.
Frequently used functions are packed into this control unit ’s compact body; the unit can be operated from the front panel. Flow rate alarm output function, external output: open collector. Flow rate signal output: 0-5 VDC. External control function, flow rate setting signal input, valve... [See More]
- Form Factor: Stand-Alone
- Interface: Digital Front Panel
from Proportion-Air, Inc.
Closed loop flow control 2 to 60 SCFH [See More]
- Form Factor: Stand-Alone
- Media: Gas
- Control: Limit
from Cleaver-Brooks
The ADAC can control multiple input valves, condensate return, freshwater makeup, emergency makeup, and more. Data is made available to communicate with most BAS systems with an optional CB-PT protocol translator and/or the CB master panel. Setup and control of the deaerator or surge are easy with... [See More]
- Form Factor: Stand-Alone
- Interface: Switches; Digital Front Panel
- Features: PLC; Datalogger
- Media: Liquid; Steam
from Aalborg Instruments
Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear; PID
- Interface: Switches; Computer Programmable
from Malema Sensors
The MFC-8100 Series is a closed-loop flow controller designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals and CMP polishing slurries. It is capable of controlling flow rates from 5 mL/min to 1250 mL/min at ±3% accuracy of the 'set point' with a fast 3... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Type: DC Voltage Inputs
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from F.B. Leopold, a Xylem brand
The Leopold ® FilterWorx ® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies and economies so necessary... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Controller Type: Filter Control
- Interface: Switches; Digital Front Panel; Computer Programmable
from Fluidwell bv
The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key... [See More]
- Form Factor: Chassis; Stand-Alone; Field Mount
- Control: PID
- Controller Type: Ratio Controller
- Features: Rate Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Clark Solutions
Dual-line Rate/Totalizer, Analog or Pulse Input. DESCRIPTION. Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via... [See More]
- Form Factor: Chassis; Stand-Alone
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID
- Interface: Digital Front Panel
from Sensirion
Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities. The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic measurement range. The body housing of the... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; PC-Based
- Control: Limit
- Interface: Computer Programmable
from DME Company
Hydraulic (oil) valve gate controls provide reliable, accurate and effective control. Solid-state timers and relays have a life rating of 10 million cycles. User-friendly auto-reset function. Individual test buttons for each zone provide precise time control to .01 second. Compact design takes up... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Switches; Digital Front Panel (optional feature)
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via I/O... [See More]
- Form Factor: Stand-Alone
- Interface: Digital Front Panel
- Features: Rate Indication/ Control
- Media: Liquid
from OMEGA Engineering, Inc.
The FMA5400/5500 Series electronic gas mass flow controllers provide for controlling the flow of a wide variety of gases from 0-10 SCCM up to 100 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flowrate, the FMA5400/5500 provides measurement of direct gas mass flowrate,... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Type: DC Voltage Inputs
from AW Company
Nine programmable batch amounts, batch and counter totalizer [See More]
- Form Factor: Stand-Alone
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Interface: Switches
from HORIBA Instruments, Inc.
This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function. Flow rate setting function: 6 preset values. Program control function. Flow rate indication function: simultaneous display of SET and OUT. Integration... [See More]
- Form Factor: Stand-Alone
- Features: Multi-Function
- Control: PID
- Interface: Digital Front Panel
from Proportion-Air, Inc.
Closed loop flow control from 25 to 250 SCFM [See More]
- Form Factor: Stand-Alone
- Media: Gas
- Control: Limit
from Cleaver-Brooks
The Cleaver-Brooks Accu-Draft is a stand-alone, stack draft control system designed to maintain stack draft on set point throughout the firing range of the boiler. This is achieved by modulating the draft damper in response to the deviation between the measured draft and an operator adjusted set... [See More]
- Form Factor: Stand-Alone
- Features: Datalogger
- Control: Limit
- Interface: Switches; Digital Front Panel
from Aalborg Instruments
Design Features. rigid metallic construction. available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm. maximum pressure of 1000 psig (70 bars). leak integrity 1 x 10-7 of helium. NIST traceable certification. built-in tiltable LCD readout (some models). local or remote setpoint... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Interface: Switches; Computer Programmable
from Malema Sensors
The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. A typical flow control module consists of a high-accuracy, advanced Coriolis flow meter with a... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from F.B. Leopold, a Xylem brand
The Leopold ® Valve PAC ® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control applications. It can be panel-mounted... [See More]
- Form Factor: Chassis; Stand-Alone
- Features: Rate Indication/ Control
- Controller Type: Filter Control
- Interface: Switches; Digital Front Panel
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Clark Solutions
Loop-Powered Rate Meter, Analog Input. DESCRIPTION. With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable... [See More]
- Form Factor: Chassis; Stand-Alone
- Features: PLC; Rate Indication/ Control
- Control: PID
- Interface: Digital Front Panel
from ViscoTec Pumpen- u. Dosiertechnik GmbH
The new control unit, eco-CONTROL EC200-K, made by ViscoTec, offers the precision-volume dosing unit of the eco-PEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. The set supply pressure is monitored... [See More]
- Form Factor: Stand-Alone
- Interface: Digital Front Panel
- Features: Rate Indication/ Control
- Media: Liquid
from OMEGA Engineering, Inc.
APPLICATION The LVCN-141 flow switch controller is commonly used as a low flow shut off for pumps or process protection with a single switch input. The LVCN-131 flow switch controller is commonly used as a dual low flow shut off for pumps or process protection with two independent switch inputs. [See More]
- Form Factor: Stand-Alone
- Interface: Switches
- Control: Limit
- Inputs: 2
from Aalborg Instruments
In AFC mass flow controllers the combined gas streams. flow through a proportionating electromagnetic valve. with an appropriately selected orifice. The closed loop. control circuit continuously monitors the mass flow out-. put and maintains it at the set flow rate. [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Interface: Switches; Computer Programmable
from Malema Sensors
The CMFC-9000 Integrated Coriolis Flow Controller controls liquid and Slurry flows up to 5000 grams per minute to within 1.5% accuracy of the set point, while providing a quick response time of within 2 seconds for consistent control. Also, by utilizing its coriolis (non-invasive) based flow... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from F.B. Leopold, a Xylem brand
The Leopold ® AFC 5000 ® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and software. The AFC 5000... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Controller Type: Filter Control
- Interface: Switches; Digital Front Panel; Computer Programmable
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
- Control: Limit
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Clark Solutions
Universal Process Controller — Up to 8 Inputs / Outputs. DESCRIPTION. Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to eight... [See More]
- Form Factor: Chassis; Stand-Alone
- Features: PLC; Rate Indication/ Control
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into laminar (streamlined) flow. Inside this region,... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: PID
- Interface: Digital Front Panel
from Aalborg Instruments
Microprocessor driven digital Command Modules are. used in conjunction with any analog or digital mass flow. meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module. configurations are available. Command Modules contain. appropriate power supplies,... [See More]
- Form Factor: Stand-Alone
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable
from Malema Sensors
The LFC-7000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of. high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. Features. High Accuracy - Controls flowrate to within ± 1% of setpoint; ideal for fluid... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from F.B. Leopold, a Xylem brand
The Leopold ® SFC 2000 ® Supervisory Filter Control System is designed to continuously monitor and automatically control filter operation and backwash sequencing in water and wastewater treatment plants. The SFC 2000 brings PC-based control, operator interface, and data acquisition to the... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; PC-Based
- Controller Type: Filter Control
- Interface: Switches; Digital Front Panel; Computer Programmable
from OMEGA Engineering, Inc.
The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Switches
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Form Factor: Stand-Alone
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable; Network
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
bull;. Digital and Analog Modes Operate Simultaneously. •. Programmable Flow Configurations. •. RS-485 Standard, Multi-Drop Capability of Up to 256 units. •. Stores Calibration Data for Up to 10 Gases. •. Totalizer Indicates Total Gas Quantity. •. Alarm Limits for High and... [See More]
- Form Factor: Stand-Alone
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; PID
- Interface: Computer Programmable
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
The FMA3200/3400ST Series flow controllers will precisely measure and control flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 0.2 to 10 LPM. The FMA3200/3400ST Series feature an integrated 3-digit display for flow rate monitoring right on the unit. Electrical... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Type: DC Voltage Inputs
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
.The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega ’s new inline series features a “flow-through ” zero dead space design for quicker processing and lower contamination. [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control
- Control: Limit
- Interface: Switches
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID controller positions the valve according to the... [See More]
- Form Factor: Stand-Alone
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
- Control: Limit; PID
- Interface: Digital Front Panel
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Form Factor: Stand-Alone; Control Valve Integrated
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control