Liquid Flow Controllers

46 Results
Advanced Flare Control Platform -- flare.IQ
from Panametrics

Our flare.IQ solution offers an advanced flare control platform that reduces methane emissions, ensures high-efficiency flare combustion, and reduces steam usage in flare systems. flare.IQ combines domain knowledge from Panametrics, a Baker Hughes business, and its proven track record in flare gas... [See More]

  • Media: Liquid; Gas; Steam
  • Features: PC-Based
  • Control: Nonlinear
  • Form Factor: Rack
PM Flow Controller For Guides
from HYPROSTATIK Schönfeld GmbH

You are no doubt familiar with the internal workings of a hydraulic volume controller: a pressure balance, consisting of an unbalanced spring-loaded piston, controls a second flow restrictor so that a constant differential pressure is maintained across the first flow restrictor. Our PM flow... [See More]

  • Media: Liquid
Coolant Flow Controller & Leak Detector for Robotic Welding Systems -- WeldSaver™
from Proteus Industries Inc.

Proteus offers multiple WeldSaver ™ product lines with a variety of options to meet the unique needs of our customers. Every WeldSaver model has a custom design configured for easy integration into customer systems. Coolant Flow Controller & Leak Detector. > Sends cap loss alarm to weld... [See More]

  • Media: Liquid
  • Form Factor: In-line
  • Control: Other
  • Interface: Digital Front Panel (optional feature); Computer Programmable (optional feature); Network
Alarm Control -- Model 661
from Time Mark Corporation

The Model 661 Alarm Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain measurable applications such as liquid levels, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application, and output connections... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Type: Current Loop (Transmitter) Excitation
Flow Rate Controller -- F120
from Fluidwell bv

The F120 single loop controller has been designed to offer outstanding control performance and provide a reliable solution for a wide variety of flow control applications. The single loop flow controller accepts most pulse inputs from flow meters and has a 4 - 20 mA output for controlling a valve or... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Other; Flow Controller
  • Form Factor: Chassis; Field Mount
Dual-Line Six-Digit Dual-Input Process Meters -- DPM Series
from PMC Engineering LLC

The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]

  • Media: Liquid
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Automatic Filter Control System -- Leopold® FilterWorx®
from F.B. Leopold, a Xylem brand

The Leopold ® FilterWorx ® Automatic Control System is a complete filter control package consisting of all instrumentation and control equipment for the automatic monitoring and control of municipal water filtration systems. FilterWorx ACS delivers the efficiencies and economies so necessary... [See More]

  • Media: Liquid; Solid
  • Features: Rate Indication/ Control
  • Controller Type: Filter Control
  • Form Factor: Stand-Alone
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Media: Liquid
  • Control: Linear; PID
  • Controller Type: Laboratory; Conductivity, pH/DO
  • Features: Multi-Function; Datalogger
Precision Volume Dosing Unit -- eco-CONTROL EC200-B
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via I/O... [See More]

  • Media: Liquid
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Media: Liquid
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
LIQUI-FLOW Series L10/L20 - Digital Style -- Series L13
from Bronkhorst USA

LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers. LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a... [See More]

  • Media: Liquid
  • Type: DC Voltage Inputs
  • Control: PID
  • Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
TIO Totalizer Input/Output Flow Monitor/Controller
from Aalborg Instruments

Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]

  • Media: Liquid; Gas
  • Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Coriolis Mass Flow Controller, Quantim® Series -- QMBC2 / QMBM2 / QMBC3 / QMBM3 / QMBC4 / QMBM4
from Brooks Instrument

Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]

  • Media: Liquid; Gas
  • Inputs: 1
  • Interface: Network
  • Control Outputs: 1
Acrosense™ Fluid Control Platform -- Acrosense™ FCP-A Controller
from Acro Associates, Inc.

Acro's Acrosense ™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to... [See More]

  • Media: Liquid
  • Control: PID
  • Controller Type: Laboratory; Valve Controller
  • Features: Multi-Function; Rate Indication/ Control; PC-Based
Control Systems -- Valve Gate Hydraulic Controller
from DME Company

Hydraulic (oil) valve gate controls provide reliable, accurate and effective control. Solid-state timers and relays have a life rating of 10 million cycles. User-friendly auto-reset function. Individual test buttons for each zone provide precise time control to .01 second. Compact design takes up... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Fuel Accountability and Management System -- FUSION
from Flow Technology, Inc.

At the heart of the FUSION system is a real-time data display that shows critical fuel information to the crew. Using a sunlight readable color liquid crystal display (LCD), the data is presented as simple numeric and analog color-coded bars. The wheelhouse can be a busy place and so the analog bar... [See More]

  • Media: Liquid
  • Interface: Digital Front Panel
  • Form Factor: Chassis; DIN (optional feature)
  • Accuracy: 0.2
Packaged Water Controls -- ADAC
from Cleaver-Brooks

The ADAC can control multiple input valves, condensate return, freshwater makeup, emergency makeup, and more. Data is made available to communicate with most BAS systems with an optional CB-PT protocol translator and/or the CB master panel. Setup and control of the deaerator or surge are easy with... [See More]

  • Media: Liquid; Steam
  • Form Factor: Stand-Alone
  • Features: PLC; Datalogger
  • Interface: Switches; Digital Front Panel
Closed Loop Integrated Flow Controller -- MFC-8100
from Malema Sensors

The MFC-8100 Series is a closed-loop flow controller designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals and CMP polishing slurries. It is capable of controlling flow rates from 5 mL/min to 1250 mL/min at ±3% accuracy of the 'set point' with a fast 3... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Dual-Line Rate/Totalizer Meter -- DS3000
from Clark Solutions

Dual-line Rate/Totalizer, Analog or Pulse Input. DESCRIPTION. Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via... [See More]

  • Media: Liquid
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: PID
  • Form Factor: Chassis; Stand-Alone
Stainless Steel Mass Flow Controller -- FMA3200ST / FMA3400ST
from OMEGA Engineering, Inc.

The FMA3200/3400ST Series flow controllers will precisely measure and control flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 0.2 to 10 LPM. The FMA3200/3400ST Series feature an integrated 3-digit display for flow rate monitoring right on the unit. Electrical... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Batch Controller -- Nova-Flow
from Hoffer Flow Controls, Inc.

The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]

  • Media: Liquid; Other; Cryogenic Liquid
  • Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Linear
  • Form Factor: Chassis
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Media: Liquid; Solid; Gas
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Coolant Flow Controller & Leak Detector for Robotic Welding Systems -- WeldSaver™ 6 +Drawback
from Proteus Industries Inc.

The Proteus WeldSaver ™ 6 +Drawback is the water safety device for flow control, leak detection and prevention of catastrophic coolant dumps during robotic automotive welding operations. For over 25 years the Proteus WeldSaver ™ has been the industry ’s leading water safety device... [See More]

  • Media: Liquid
  • Interface: Digital Front Panel
  • Form Factor: In-line
  • Standards and Compliance: RoHS
Liquid Level Trip Control -- Model 660
from Time Mark Corporation

The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid level, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application. Two trip... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Type: Current Loop (Transmitter) Excitation
Ratio Controller -- F124
from Fluidwell bv

The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key... [See More]

  • Media: Liquid
  • Control: PID
  • Controller Type: Ratio Controller
  • Features: Rate Indication/ Control
Dual-Line Six-Digit Process Meters -- PM Series
from PMC Engineering LLC

The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]

  • Media: Liquid
  • Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Chassis
Electronic Valve Positioner/Controller -- Leopold® Valve PAC®
from F.B. Leopold, a Xylem brand

The Leopold ® Valve PAC ® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control applications. It can be panel-mounted... [See More]

  • Media: Liquid; Solid
  • Features: Rate Indication/ Control
  • Controller Type: Filter Control
  • Form Factor: Chassis; Stand-Alone
Flow Transmitter -- GLI PRO-F3
from Hach

The economical PRO-F3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]

  • Media: Liquid
  • Control: Limit
  • Controller Type: Laboratory
  • Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Precision Volume Dosing Unit -- eco-CONTROL EC200-K
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The new control unit, eco-CONTROL EC200-K, made by ViscoTec, offers the precision-volume dosing unit of the eco-PEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. The set supply pressure is monitored... [See More]

  • Media: Liquid
  • Form Factor: Stand-Alone
  • Features: Rate Indication/ Control
  • Interface: Digital Front Panel
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Media: Liquid
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Interface: Digital Front Panel
miniCORI-FLOW™ Coriolis Mass Flow Controllers -- Model M12V10I
from Bronkhorst USA

Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit; PID
  • Interface: Computer Programmable; Network
Elastomer Sealed Thermal Mass Flow Controller, SLAMf Series -- SLAMf50 / SLAMf51 / SLAMf53
from Brooks Instrument

Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]

  • Media: Liquid; Gas
  • Inputs: 1
  • Interface: Computer Programmable; Network
  • Control Outputs: 1
Stand Alone Controls -- CB Accu-Draft
from Cleaver-Brooks

The Cleaver-Brooks Accu-Draft is a stand-alone, stack draft control system designed to maintain stack draft on set point throughout the firing range of the boiler. This is achieved by modulating the draft damper in response to the deviation between the measured draft and an operator adjusted set... [See More]

  • Media: Liquid; Steam
  • Features: Datalogger
  • Control: Limit
  • Form Factor: Stand-Alone
Coriolis Flow Controller -- CMFC-5000 Series
from Malema Sensors

The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. A typical flow control module consists of a high-accuracy, advanced Coriolis flow meter with a... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Loop-Powered Rate Meter -- DS1000
from Clark Solutions

Loop-Powered Rate Meter, Analog Input. DESCRIPTION. With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable... [See More]

  • Media: Liquid
  • Features: PLC; Rate Indication/ Control
  • Control: PID
  • Form Factor: Chassis; Stand-Alone
Water Flow Controller -- FLV-4600A
from OMEGA Engineering, Inc.

The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID controller positions the valve according to the... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control (optional feature)
  • Control: Limit; PID
  • Form Factor: Stand-Alone
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Media: Liquid; Solid; Gas
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Laboratory
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Flow Controller -- Tofco FCV-M Series
from Proteus Industries Inc.

Direct control of output from a heat exchangerFCV-M Series Flow Control Valves are controlled by an external PID controller using an accompanying driver unit. Valve position is controlled and continuously monitored by the PID controller with a 4-20 mA or DC signal. FCV-M Series Flow Control Valve. [See More]

  • Media: Liquid
  • Form Factor: In-line
  • Control: PID
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
Filter Control System -- Leopold® AFC 5000®
from F.B. Leopold, a Xylem brand

The Leopold ® AFC 5000 ® Filter Control System is designed to automatically control and monitor water and wastewater filter operation and backwash sequence. It is a totally integrated system that consists of the control console, programmable controller hardware, and software. The AFC 5000... [See More]

  • Media: Liquid; Solid
  • Features: Rate Indication/ Control
  • Controller Type: Filter Control
  • Form Factor: Stand-Alone
Speed Control Unit -- Speed-Control Plug'n'Dose
from ViscoTec Pumpen- u. Dosiertechnik GmbH

The preeflow Speed Control ‘plug'n'dose ’ TP control unit allows you to control the eco-PEN using a simple time/pressure control unit. Operating principle. Microprocessor-controlled. The supplied pressure adapter is connected to a conventional time/pressure control unit. The flow rate... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
Process Controller -- SX80
from Spirax-Sarco

The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]

  • Media: Liquid
  • Form Factor: Chassis; DIN
  • Control: Limit; Linear; PID
  • Interface: Digital Front Panel
miniCORI-FLOW™ Coriolis Mass Flow Controllers -- Model ML120V21
from Bronkhorst USA

Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]

  • Media: Liquid; Gas
  • Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
  • Control: Limit; PID
  • Interface: Computer Programmable; Network
Metal Sealed Thermal Mass Flow Controller, GF80 Series -- GF80 / GF81
from Brooks Instrument

For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo ™ technology as our best-selling... [See More]

  • Media: Liquid; Gas
  • Control Outputs: 1
  • Inputs: 1
Coriolis Flow Controller -- CMFC-9000 Series
from Malema Sensors

The CMFC-9000 Integrated Coriolis Flow Controller controls liquid and Slurry flows up to 5000 grams per minute to within 1.5% accuracy of the set point, while providing a quick response time of within 2 seconds for consistent control. Also, by utilizing its coriolis (non-invasive) based flow... [See More]

  • Media: Liquid
  • Features: Rate Indication/ Control
  • Control: Limit
  • Form Factor: Stand-Alone
Universal Process Controller -- DS5000
from Clark Solutions

Universal Process Controller — Up to 8 Inputs / Outputs. DESCRIPTION. Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to eight... [See More]

  • Media: Liquid
  • Features: PLC; Rate Indication/ Control
  • Control: PID
  • Form Factor: Chassis; Stand-Alone
Universal Embedded Process Controller -- Model N920
from Florite International, Inc.

The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]

  • Media: Liquid; Gas
  • Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Form Factor: Board; Chassis; PCB Mount