Totalizer Flow Controllers
from Sierra Instruments, Inc.
The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and can be easily calibrated in the field to operate both new and existing devices. It is designed for easy panel mounting (1/8... [See More]
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable (optional feature)
from Sierra Instruments, Inc.
The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut and purge functions for MFC ’s, user programmable K-factors for different gases, engineering units, alarms,... [See More]
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis; Rack; Stand-Alone
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1
- Interface: Digital Front Panel; Computer Programmable; Network
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Aalborg Instruments
Design Features. digital and analog modes operate. programmable flow configurations. available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm. maximum pressure of 1000 psig (70 bars). multi-drop capability of up to 256 units. stores calibration data for up to 10 gases. totalizer... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Stand-Alone
- Control: Linear; PID
- Interface: Switches; Computer Programmable
from AW Company
Nine programmable batch amounts, batch and counter totalizer [See More]
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
- Interface: Switches
from OMEGA Engineering, Inc.
bull;. Digital and Analog Modes Operate Simultaneously. •. Programmable Flow Configurations. •. RS-485 Standard, Multi-Drop Capability of Up to 256 units. •. Stores Calibration Data for Up to 10 Gases. •. Totalizer Indicates Total Gas Quantity. •. Alarm Limits for High and... [See More]
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Stand-Alone
- Control: Limit; PID
- Interface: Computer Programmable
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Hoffer Flow Controls, Inc.
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Linear
- Interface: Digital Front Panel; Computer Programmable
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Hach
The economical PRO-F3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]
- Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Controller Type: Laboratory
- Form Factor: Chassis; Wall, Pipe, or Integral Sensor Mounting
from Clark Solutions
Dual-line Rate/Totalizer, Analog or Pulse Input. DESCRIPTION. Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via... [See More]
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis; Stand-Alone
- Control: PID
- Interface: Digital Front Panel
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1
- Interface: Digital Front Panel; Computer Programmable; Network
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from Aalborg Instruments
Design Features. rigid metallic construction. available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm. maximum pressure of 1000 psig (70 bars). leak integrity 1 x 10-7 of helium. NIST traceable certification. built-in tiltable LCD readout (some models). local or remote setpoint... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Stand-Alone
- Control: Linear
- Interface: Switches; Computer Programmable
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis
- Control: Limit
- Interface: Digital Front Panel
from Clark Solutions
Loop-Powered Rate/Totalizer, Analog Input. DESCRIPTION. With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar graph, open collector output,... [See More]
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Chassis; Stand-Alone
- Control: PID
- Interface: Digital Front Panel
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Interface: Computer Programmable; Network
- Control: Limit; PID
- Inputs: 1
from Aalborg Instruments
In AFC mass flow controllers the combined gas streams. flow through a proportionating electromagnetic valve. with an appropriately selected orifice. The closed loop. control circuit continuously monitors the mass flow out-. put and maintains it at the set flow rate. [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Stand-Alone
- Control: Linear
- Interface: Switches; Computer Programmable
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Board; Chassis; PCB Mount
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable; Network
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Interface: Computer Programmable; Network
- Control: Limit; PID
- Inputs: 1
from Aalborg Instruments
Microprocessor driven digital Command Modules are. used in conjunction with any analog or digital mass flow. meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module. configurations are available. Command Modules contain. appropriate power supplies,... [See More]
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Controller Type: Laboratory
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Form Factor: Stand-Alone
- Control: Limit
- Interface: Digital Front Panel; Computer Programmable; Network
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Pressure + Flow Controller
- Form Factor: Stand-Alone; Control Valve Integrated