DIN Rail Flow Controllers

Last Updated: April 1, 2025

Description

DIN Rail Flow Controllers are devices designed to manage and regulate the flow of fluids or gases within a system. They are mounted on DIN rails, which are standardized metal rails used for mounting circuit breakers and industrial control equipment inside equipment racks. These controllers are integral in ensuring that the flow rate of the material is maintained at a desired level, providing precise control over the process.

Working Principle

DIN Rail Flow Controllers operate by receiving input from flow sensors that measure the flow of fluid or gas through a system. The controller processes this data and adjusts the flow control valve accordingly to maintain the desired flow rate. This is achieved through proportional control algorithms that ensure consistent flow, even when there are changes in pressure, temperature, or flow rate. The controllers can use PID (Proportional, Integral, Derivative) control techniques, which require real-time feedback to adjust the control signal and maintain the system's stability and accuracy .

Applications

DIN Rail Flow Controllers are used in various industrial applications where precise flow control is critical. For example, they are employed in chemical processing plants to regulate the flow of reactants, ensuring optimal reaction conditions. In the food and beverage industry, they help maintain the correct flow rates of ingredients during production. Additionally, they are used in HVAC systems to control the flow of air or refrigerants, ensuring efficient temperature regulation.

Advantages over other Process - Fluid and Gas Processing Equipment

One of the significant advantages of DIN Rail Flow Controllers is their ability to provide precise and consistent flow control, even under varying conditions. Unlike some other flow control devices, they can incorporate advanced control strategies such as PID, which allows for automatic closed-loop operation and minimizes system response errors. This makes them particularly useful in applications requiring high accuracy and reliability .

Limitations

DIN Rail Flow Controllers may have limitations such as susceptibility to wear and tear due to moving parts, which can affect their long-term reliability. They may also experience flow blockage at zero flow due to solid impurities, and their performance can be sluggish in response to quick changes in flow conditions .

Considerations

When selecting DIN Rail Flow Controllers, several factors should be considered. Initial costs can vary depending on the complexity and features of the controller. Operating expenses may include energy consumption and maintenance costs, which can be influenced by the controller's durability and the frequency of required maintenance. Accuracy is a critical factor, as it determines the controller's ability to maintain the desired flow rate. Replacement and maintenance costs should also be considered, as these can impact the overall cost of ownership over the controller's lifespan.

4 Results
Control and Readout-951 -- FloBox™
from Sierra Instruments, Inc.

The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and can be easily calibrated in the field to operate both new and existing devices. It is designed for easy panel mounting (1/8... [See More]

  • Form Factor: Chassis; DIN
  • Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit
  • Interface: Digital Front Panel; Computer Programmable (optional feature)
Process Controller -- SX25
from Spirax-Sarco

The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]

  • Form Factor: Chassis; DIN
  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple
PXR Series Temperature & Process Controller
from Clark Solutions

The new PXR series controllers are the newest additions to Fuji Electric ’s trusted line of temperature and process controllers. They are now packed with features and options and come in several sizes — 1/32 DIN, 1/16DIN, 1/8 DIN and 1/4 DIN. These controllers have all the standard... [See More]

  • Form Factor: DIN
  • Features: Rate Indication/ Control
  • Control: PID
  • Interface: Digital Front Panel
Process Controller -- SX75
from Spirax-Sarco

The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]

  • Form Factor: Chassis; DIN
  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID; Fuzzy Logic
  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; RTD, Thermocouple