Current Loop Flow Controllers
from Clippard
Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for accurate and precise pressure... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
- Form Factor: Chassis
- Control: PID
- Accuracy: 2.0
from Sierra Instruments, Inc.
The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and can be easily calibrated in the field to operate both new and existing devices. It is designed for easy panel mounting (1/8... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis; DIN
from Sierra Instruments, Inc.
The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut and purge functions for MFC ’s, user programmable K-factors for different gases, engineering units, alarms,... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis; Rack; Stand-Alone
from Spirax-Sarco
The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors. [See More]
- Control Signal: Current Loop Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Bronkhorst USA
EL-FLOW ® Metal Sealed Gas Mass Flow Meters / Controllers. Metal Seal Gas Mass Flow Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Accuracy: 1.0
- Type: DC Voltage Inputs
- Communication / Port Type: DeviceNet, Profibus-DP, Modbus, EtherCAT, Profinet or FLOW-BUS protocol
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to +-2% of reading, for flow... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Media: Gas
from Hach
The economical PRO-F3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The... [See More]
- Control Signal: Current Loop Output
- Control: Limit
- Controller Type: Laboratory
- Features: Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Hoffer Flow Controls, Inc.
The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000 unique configurations possible, the... [See More]
- Control Signal: Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital (optional feature); RS232/485
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Linear
- Form Factor: Chassis
from Proteus Industries Inc.
Direct control of output from a heat exchangerFCV-M Series Flow Control Valves are controlled by an external PID controller using an accompanying driver unit. Valve position is controlled and continuously monitored by the PID controller with a 4-20 mA or DC signal. FCV-M Series Flow Control Valve. [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Form Factor: In-line
- Control: PID
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
from OMEGA Engineering, Inc.
The FMA5400/5500 Series electronic gas mass flow controllers provide for controlling the flow of a wide variety of gases from 0-10 SCCM up to 100 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flowrate, the FMA5400/5500 provides measurement of direct gas mass flowrate,... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Aalborg Instruments
Design Features. Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21") for Total. Digital RS-232 or RS-485... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Pulse / Frequency; Serial / Digital; RS-232/485
- Features: Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Brooks Instrument
Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim ® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our patented... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Network / Fieldbus Output; HART
- Inputs: 1
- Interface: Network
- Control Outputs: 1
from Malema Sensors
The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. A typical flow control module consists of a high-accuracy, advanced Coriolis flow meter with a... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Clark Solutions
Dual-line Rate/Totalizer, Analog or Pulse Input. DESCRIPTION. Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse input signals. Via... [See More]
- Control Signal: Current Loop Output; Pulse / Frequency
- Features: PLC; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: PID
- Form Factor: Chassis; Stand-Alone
from Ruskin Company
The IAQ50X is an air measuring station with an ultra low-leak, high performance control damper that is integral to the flow sensing section. This patented design provides a solution that measures and controls flow in an 11" (279) deep assembly. The assembly exceeds AMCA class 1A leakage... [See More]
- Control Signal: Current Loop Output
- Form Factor: Chassis
- Control: Limit
- Inputs: 1
from Bijur Delimon International
Application. The SMAC Controller is a multi-purpose programmable controller used with industrial lubrication systems. Controller settings are saved whenever power is interrupted. Up to four operating modes can be selected which allows the controller to be used with various lubrication system... [See More]
- Control Signal: Current Loop Output; Switched Output
- Control: Limit
- Controller Type: Lubrication
- Features: Rate Indication/ Control
from Spirax-Sarco
The SX75 controllers are panel mounted, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID with Fuzzy algorithm for close control of industrial processes. The SX75 controllers are for use in... [See More]
- Control Signal: Current Loop Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID; Fuzzy Logic
- Interface: Digital Front Panel
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 0.5
from Kelly Pneumatics, Inc.
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to +-2% of reading. This mass... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Media: Gas
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Proteus Industries Inc.
Fast, responsive PID controller rotates vane to maintain precise control at selected flow rates. FLC700 Series Flow Controller. > Flow controller integrates valve, meter and display. > Flow ranges from 5 –100 LPM / 1.3 –26.4 GPM. > Programmable PID controller for precise... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Form Factor: In-line
- Control: PID
- Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The FMA-A2100/2200/2300/2400 Series Electronic Mass Flowmeters/ Controllers provide high performance, versatility and state-of-the-art design in one compact package. The FMA-A2100/ 2200/2300/2400 uses capillary-type thermal technology to directly measure mass flow of gases. No temperature, pressure,... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Brooks Instrument
Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument ’s exclusive MultiFlo ™ technology provide the perfect choice for systems, processes and facilities that use a... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet, EtherCAT®, Profibus®
- Inputs: 1
- Interface: Computer Programmable; Network
- Control Outputs: 1
from Malema Sensors
The CMFC-9000 Integrated Coriolis Flow Controller controls liquid and Slurry flows up to 5000 grams per minute to within 1.5% accuracy of the set point, while providing a quick response time of within 2 seconds for consistent control. Also, by utilizing its coriolis (non-invasive) based flow... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Laboratory
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Clark Solutions
Loop-Powered Rate Meter, Analog Input. DESCRIPTION. With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable... [See More]
- Control Signal: Current Loop Output
- Features: PLC; Rate Indication/ Control
- Control: PID
- Form Factor: Chassis; Stand-Alone
from Ruskin Company
The AMS070V controller package includes factory calibration and wiring of the controller, transformer and terminal strip in a painted NEMA 1 electrical enclosure. The controller is an inter-operable, LonMark ® compliant device. The control package provides precise setpoint monitoring and... [See More]
- Control Signal: Current Loop Output
- Form Factor: Chassis
- Control: Limit
- Inputs: 1
from Spirax-Sarco
The SX80 controller is a 1/16 DIN panel mounted unit, suitable for single and multiple set point applications utilising the Spirax Sarco range of pneumatic or electric control valves and electrical and electropneumatic instruments. The SX80 has both VMD (3 point) and analogue (4 - 20 mA) outputs in... [See More]
- Control Signal: Current Loop Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 0.5
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
bull;. Digital and Analog Modes Operate Simultaneously. •. Programmable Flow Configurations. •. RS-485 Standard, Multi-Drop Capability of Up to 256 units. •. Stores Calibration Data for Up to 10 Gases. •. Totalizer Indicates Total Gas Quantity. •. Alarm Limits for High and... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; PID
- Form Factor: Stand-Alone
from Brooks Instrument
The faster your thermal mass flow controllers and meters respond, the more efficient and productive your processes can be. That ’s the key advantage of the 4800 Series controllers and meters: An advanced MEMS-based thermal sensor, combined with a proprietary PID algorithm to optimize control... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Inputs: 1
- Interface: Computer Programmable
- Control Outputs: 1
from Malema Sensors
The LFC-7000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of. high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. Features. High Accuracy - Controls flowrate to within ± 1% of setpoint; ideal for fluid... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Clark Solutions
Universal Process Controller — Up to 8 Inputs / Outputs. DESCRIPTION. Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to eight... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital
- Features: PLC; Rate Indication/ Control
- Control: PID
- Form Factor: Chassis; Stand-Alone
from Ruskin Company
The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. It comes factory programmed and calibrated to the mating IAQ50X Airflow Monitor Damper and corresponding... [See More]
- Control Signal: Current Loop Output
- Form Factor: Chassis
- Control: Limit
- Inputs: 1
from Spirax-Sarco
The SX90 is a panel mounted 1/8th DIN controller, suitable for constant set point control of systems having fixed pre-programmed set points. The controller has universal inputs, and outputs using PID for close control of industrial processes. The SX90 controller is for use with the Spirax Sarco... [See More]
- Control Signal: Current Loop Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit; Linear; PID
- Interface: Digital Front Panel
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 0.5
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from OMEGA Engineering, Inc.
.The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega ’s new inline series features a “flow-through ” zero dead space design for quicker processing and lower contamination. [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Features: Rate Indication/ Control
- Control: Limit
- Form Factor: Stand-Alone
from Brooks Instrument
Every product line has a workhorse — our 5850E and 5850i Series thermal mass flow controllers fit the bill. Actively in use for decades in thousands of applications worldwide, they utilize a unique, extremely stable flow sensor to provide the reliable, accurate and repeatable measurement and... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Control Outputs: 1
- Inputs: 1
- Accuracy: 1.0
from Bronkhorst USA
EL-FLOW ®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers. EL-FLOW ® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 0.5
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That ’s the advanced simplicity you get with the SLA5800 Series... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet, FOUNDATION Fieldbus, Profibus®
- Inputs: 1
- Interface: Computer Programmable; Network
- Control Outputs: 1
from Bronkhorst USA
EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases. EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according to ATEX 95 Directive... [See More]
- Control Signal: Current Loop Output
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 1.0
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
Whether it ’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially engineered... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; RS485, DeviceNet, FOUNDATION Fieldbus, Profibus®
- Inputs: 1
- Interface: Computer Programmable; Network
- Control Outputs: 1
from Bronkhorst USA
HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 0.5
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Brooks Instrument
5850EM Series metal sealed mass flow controllers measure and control high-pressure gas flows in ultra-clean environments with a proven stability built on the performance of the widely used 5850E & i Series MFCs. Its metal sealed construction and electro-polished wetted surfaces ensure... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Control Outputs: 1
- Inputs: 1
- Accuracy: 1.0
from Bronkhorst USA
HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers. For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW ® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can either be... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Other; RS232
- Type: DC Voltage Inputs
- Control: PID
- Accuracy: 1.0
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other
- Controller Type: Gas Mass Flow Controller
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Bronkhorst USA
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases. The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Serial / Digital; Network / Fieldbus Output; Other; RS232, Profibus DP, DeviceNetTM, Modbus-RTU, FLOW-BUS
- Interface: Digital Front Panel; Computer Programmable; Network
- Features: Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
- Inputs: 1